415-0027-036

Manufactured by CINCH JOHNSON CONNECTIVITY SOLUTIONS

CINCH 415-0027-036
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$104.89
Save as much as 49%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • 4150027036
  • COAXIAL CABLE ASSEMBLY
  • CONNECTOR TO CONNECTOR:90° SMA PLUG TO 90° SMA PLUG
  • COAXIAL CABLE TYPE:RG178
  • IMPEDANCE:50OHM
  • CABLE LENGTH - IMPERIAL:3FT
  • CABLE LENGTH - METRIC:0.914M
  • JACKET COLOR:WHITE
  • PRODUCT RANGE:-
  • CABLE LENGTH:36 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #415-0027-036
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 415-0027-036, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CINCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$87.16
SKU: 21391000
Save Up To CAN$17.73!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$66.48
SKU: 21391001
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$57.61
SKU: 21391002
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$53.18
SKU: 21391003
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 415-0027-036, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CINCH 415-0028-012
415-0028-012

CINCH

JOHNSON CONNECTIVITY SOLUTIONS

COAXIAL CABLE ASSEMBLY, CONNECTOR TYPE A:SMA STRAIGHT PLUG, CONNECTOR TYPE B:BNC STRAIGHT PLUG, COAX ...
Buy Surplus As Low As
CAN$29.55
CINCH 415-0027-024
415-0027-024

CINCH

JOHNSON CONNECTIVITY SOLUTIONS

COAXIAL CABLE ASSEMBLY; CONNECTOR TO CONNECTOR:90° SMA PLUG TO 90° SMA PLUG; COAXIAL CABLE TYPE:RG17 ...
Buy Surplus As Low As
CAN$45.80
LYNN WIRE F8LC-CU26BC-SS
F8LC-CU26BC-SS

LYNN WIRE

FLAT CABLE 8-CONDUCTOR SOLD PER FT
Buy Surplus As Low As
CAN$0.47
Repair Yours
Contact Us
ALLEN BRADLEY 2090-U3AE-D4403
2090-U3AE-D4403

ALLEN BRADLEY

CABLE, TWO AXIS TO LOGIX 1756MOAE2 CARD, 3M
Buy Surplus As Low As
CAN$729.77
IN STOCK!
OMRON CS1W-CN131
CS1W-CN131

OMRON

CABLE, CS1TOC200HW, EXP I/O, 10M, RECTANGULAR CONNECTORS, FOR USE WITH CS1 SERIES
Buy Surplus As Low As
CAN$1,424.09
IN STOCK!
ALLEN BRADLEY 9101-1382-050
9101-1382-050

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, MOTOR POWER CABLE, 50 FT, 600 V AC
Buy Surplus As Low As
CAN$328.44
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.46
IN STOCK!
BELDEN 3084A
3084A

BELDEN

DEVICENET THIN CABLE - 2 PAIRS, (1) 22 AWG (19X34)
Buy Surplus As Low As
CAN$8.46
BELDEN 8898-500
8898-500

BELDEN

WIRE 18 AWG RUBBER INSULATED 10000V PRICE PER FOOT
Buy Surplus As Low As
CAN$1.13
FANUC A02B-0236-K813
A02B-0236-K813

FANUC

CABLE W/CONNECTORS, CA55/MD - A660-2042-T143#L450R0
Buy Surplus As Low As
CAN$124.09
IN STOCK!
DYNISCO 929020
929020

DYNISCO

CABLE ASSEMBLY, USING PT06A-10-6S (SR), USING MATING CONNECTOR 711600), B SERIES, 6 PIN, 20'
Buy Surplus As Low As
CAN$150.68
IN STOCK!
MENCOM DM8-MM-10
DM8-MM-10

MENCOM

CABLE; 8 PIN, MINI, DIN, 10'
Buy Surplus As Low As
CAN$29.55
LANTECH S-007616
S-007616

LANTECH

WIRE, NICHROME, .032 X.66, OHMS/FT, (PRICE PER FOOT)
Buy Surplus As Low As
CAN$6.32
IN STOCK!
LAPP USA 602003
602003

LAPP USA

(PRICE/SP OF 100)UNSHLD FLEX CABLE, 3COND, 20AWG, 100FT; CABLE SHIELDING:UNSHIELDED; NO. OF CONDUCTO ...
Buy Surplus As Low As
CAN$101.93
OMRON CS1W-CN313
CS1W-CN313

OMRON

EXPANSION CABLE, FOR USE W/ CS1W SERIES, INPUT/OUTPUT BACKPLANES, 0.3 M CABLE LENGTH, (224548)
Buy Surplus As Low As
CAN$200.91
IN STOCK!
OMRON G79-I150C-125
G79-I150C-125

OMRON

DISCONTINUED BY MANUFACTURER, CONNECTING CABLE, INPUT, 1.5 METER LENGTH
Buy Surplus As Low As
CAN$221.59
IN STOCK!
OMRON R88A-CPW002S
R88A-CPW002S

OMRON

CBL.W/CONNECT FOR GEN.CONTL 2M
Buy Surplus As Low As
CAN$375.23
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!