415-0202-M1.0

Manufactured by CINCH JOHNSON CONNECTIVITY SOLUTIONS

CINCH 415-0202-M1.0
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$45.00
Save as much as 50%
Last Value Update: 2024-10-24
Product Description
Warranty

Description

  • 4150202M10
  • COAX CABLE
  • RG174
  • SMA-MMCX PLUG
  • 3.3FT
  • CONNECTOR TO CONNECTOR:SMA STRAIGHT PLUG TO MMCX STRAIGHT PLUG
  • COAXIAL CABLE TYPE:RG174
  • IMPEDANCE:-
  • CABLE LENGTH - IMPERIAL:3.3FT
  • CABLE LENGTH - METRIC:1M
  • JACKET COLOR:-
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #415-0202-M1.0
CategoryCable and Wire
SubcategoryElectrical Cable/Wire
If you need a specific firmware or series relating to 415-0202-M1.0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CINCH

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$37.74
SKU: 131777016
Save Up To CAN$7.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$29.91
SKU: 131777017
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.91
SKU: 131777018
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$23.92
SKU: 131777019
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 415-0202-M1.0, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

ALLEN BRADLEY 1485K-P1F5-R5
1485K-P1F5-R5

ALLEN BRADLEY

CONNECTION CABLE, KWIKLINK, 1 M, MICRO MALE, RIGHT ANGLE CONNECTOR TO STRAIGHT CONNECTOR, FLAT CABLE
Buy Surplus As Low As
CAN$67.29
IN STOCK!
SIEMENS 6GT24911CH20
6GT24911CH20

SIEMENS

CABLE ASM450 SLG 8X PRE MOBY F (2M)
Buy Surplus As Low As
CAN$861.27
OMRON CV500-CN522
CV500-CN522

OMRON

LONG DISTANCE EXPANSION RACK CABLE; PRODUCT RANGE:- ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$4,584.45
OMRON E3S-CL2 5M
E3S-CL2 5M

OMRON

PHOTOELECTRIC SENSOR, METAL CASE, 50CM, ADJ SENSING DIST, 5M CABLE, 10-30VDC
Buy Surplus As Low As
CAN$647.85
IN STOCK!
OMRON R88A-CAU005S
R88A-CAU005S

OMRON

DISCONTINUED BY MANUFACTURER, POWER CABLE 5M
Buy Surplus As Low As
CAN$520.35
TRI-TRONICS SPBIX97
SPBIX97

TRI-TRONICS

DISCONTINUED BY MANUFACTURER, INCOMPLETE PART # - SEE SPBIX97F4
Buy Surplus As Low As
CAN$429.14
YASKAWA ELECTRIC UWR00103-1
UWR00103-1

YASKAWA ELECTRIC

DISCONTINUED BY MANUFACTURER, CABLE CONNECTING ASSEMBLY, RS-232C PC INTERFACE FOR G5, 2 METER
Buy Surplus As Low As
CAN$94.20
ASEA BROWN BOVERI 3E 031078
3E 031078

ASEA BROWN BOVERI

CABLE
Buy Surplus As Low As
CAN$1,332.27
AMPHENOL MS3057-4A
MS3057-4A

AMPHENOL

CABLE CLAMP, SIZE 10, ALUMINIUM ALLOY; CONNECTOR SHELL SIZE:10; CABLE DIAMETER MAX:7.93MM; STRAIN RE ...
Buy Surplus As Low As
CAN$6.54
IN STOCK!
BELDEN 8489
8489

BELDEN

CABLE 4COND 18AWG WHITE/BLACK/RED/GREEN
Buy Surplus As Low As
CAN$1.61
LANTECH S-007616
S-007616

LANTECH

WIRE, NICHROME, .032 X.66, OHMS/FT, (PRICE PER FOOT)
Buy Surplus As Low As
CAN$6.40
IN STOCK!
MITSUBISHI FR-CBL03
FR-CBL03

MITSUBISHI

CABLE, A200 PARAMETER CABLE, PLC INVERTER VFD CABLE, 3 METER
Buy Surplus As Low As
CAN$158.50
IN STOCK!
OMRON CS1W-CN225
CS1W-CN225

OMRON

CABLE,PROG;D SUB25,2M,PC98
Buy Surplus As Low As
CAN$312.51
OMRON Y96E-43RD10
Y96E-43RD10

OMRON

DISCONTINUED BY MANUFACTURER, CABLE, 10M, 90DEG DIN-DC YELLOW, 22AWG
Buy Surplus As Low As
CAN$49.34
OMRON XW2Z-200C
XW2Z-200C

OMRON

I/O CONNECTION CABLE
Buy Surplus As Low As
CAN$228.77
ERSA 0032KD
0032KD

ERSA

ERSADUR SOLDERING TIP, CHISEL/STRAIGHT, 3.1MM ROHS COMPLIANT: NA
Buy Surplus As Low As
CAN$20.93
TDK B72650M0151K093
B72650M0151K093

TDK

EPCOS

(PRICE/TC), VARISTOR, MOV, 395V, 3225 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.21
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!