Home
 > 
Safety Systems
 > 
Safety Clothing
 > 
COLEMAN
 > 
STEARNS FLOTATION
 > 
I223ORGU

I223ORGU

Manufactured by COLEMAN STEARNS FLOTATION

COLEMAN I223ORGU
representative photo
click to zoom
Weight: 0.88 kgs
Estimated Value - CAN$174.32
Save as much as 57%
Last Value Update: 2021-08-05
Product Description
Warranty

Description

  • I223ORGU
  • STEARNS FORCE II VEST
  • ADULT UNIVERSAL (30"–52" CHEST)
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #I223ORGU
CategorySafety Systems
SubcategorySafety Clothing
If you need a specific firmware or series relating to I223ORGU, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for COLEMAN

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$125.57
SKU: 60569107
Save Up To CAN$48.75!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$96.02
SKU: 60569108
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$84.20
SKU: 60569109
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$75.34
SKU: 60569110
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to I223ORGU, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

COLEMAN I223ORGOS
I223ORGOS

COLEMAN

STEARNS FLOTATION

STEARNS FORCE II VEST, ADULT OVERSIZE (52"-62" CHEST)
Buy Surplus As Low As
CAN$97.50
COLEMAN I223PKT
I223PKT

COLEMAN

POCKET FOR I223 WORK VEST
Buy Surplus As Low As
CAN$35.45
ALLEN BRADLEY 440K-MT55038
440K-MT55038

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, TONGUE INTERLOCK, MT-GD2, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 ...
Buy Surplus As Low As
CAN$130.00
IN STOCK!
ALLEN BRADLEY 440G-L07248
440G-L07248

ALLEN BRADLEY

GUARDMASTER LTD

GUARD LOCKING SWITCH, 440G SERIES, ATLAS 5, SOLENOID VOLTAGE: 110V AC/DC, CONTACTS(SAFETY AND AUXILI ...
Buy Surplus As Low As
CAN$1,152.27
Repair Yours
CAN$779.28
IN STOCK!
ALLEN BRADLEY 440K-MT55089
440K-MT55089

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,MT-GD2,NO SPECIAL FEATURES,2 N.C. SAFETY, 2 N.O AUX,2 N.C. SAFETY CONTACTS,MAKE BEF ...
Buy Surplus As Low As
CAN$140.34
ALLEN BRADLEY 440K-E33030
440K-E33030

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, TONGUE INTERLOCK, ELF, NO SPECIAL FEATURES, 1 N.C. SAFETY, 1 N.O AUX, BREAK BEFORE MAKE, 1 N ...
Buy Surplus As Low As
CAN$73.86
ALLEN BRADLEY 440K-E33031
440K-E33031

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, CONTACTS SAFETY AND AUX, 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BREAK BEFORE MAKE, ACTUA ...
Buy Surplus As Low As
CAN$88.64
ALLEN BRADLEY 440K-MT55051
440K-MT55051

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, MT-GD2: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 2 NORMALLY OPEN, BBM PREFERENCE: ...
Buy Surplus As Low As
CAN$199.43
Repair Yours
CAN$250.00
ALLEN BRADLEY 440K-T11284
440K-T11284

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK,TROJAN T15,GD2 METAL HEAD,1 N.C. SAFETY, 1 N.O AUX,BREAK BEFORE MAKE,1 N.C. SAFETY ...
Buy Surplus As Low As
CAN$103.41
Repair Yours
CAN$251.38
ALLEN BRADLEY 440K-T11468
440K-T11468

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH, TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENC ...
Buy Surplus As Low As
CAN$88.64
ALLEN BRADLEY 440K-A11095
440K-A11095

ALLEN BRADLEY

GUARDMASTER LTD

STANDARD ACTUATOR , TROJAN 5/6 , 440 SERIES, METAL, STAINLESS STEEL, MOUNTABLE
Buy Surplus As Low As
CAN$20.68
IN STOCK!
ALLEN BRADLEY 802F-S62PS10
802F-S62PS10

ALLEN BRADLEY

INTERLOCK SWITCH 10AMP 300VAC
Buy Surplus As Low As
CAN$153.64
Repair Yours
CAN$251.38
ALLEN BRADLEY 440K-C21074
440K-C21074

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE INTERLOCK, CADET 3, NO SPECIAL FEATURES, 2 N.C. SAFETY, 1 N.O AUX, 2 N.C. SAFETY CONTACTS, BR ...
Buy Surplus As Low As
CAN$106.36
EATON CORPORATION E48M1K1
E48M1K1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, KEY INTERLOCK SWITCH, 1NO/1NC,10 AMP AT 240 VAC, REPLACED BY E48M1K1A
Buy Surplus As Low As
CAN$438.75
IN STOCK!
OMRON D2D-1100
D2D-1100

OMRON

SAFETY INTERLOCK SWITCH, SPDT-1NO / 1NC, 16 A, 250 V, QUICK CONNECT, SOLDER ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$12.41
Repair Yours
CAN$250.00
SCHMERSAL AZ 16-12ZVRK-M20
AZ 16-12ZVRK-M20

SCHMERSAL

SAFETY INTERLOCK SWITCH, 4 AMP, 230 VAC, 1 NO / 2 NC, 6 KV, ACTUATOR ORDERED SEPARATELY
Buy Surplus As Low As
CAN$110.00
IN STOCK!
UTC FIRE & SECURITY COMPANY 115-7Y-12K
115-7Y-12K

UTC FIRE & SECURITY COMPANY

SENTROL

DISCONTINUED BY MANUFACTURER, MAGNETICALLY ACTUATED SWITCH, 3 AMP, 120 VAC, 28 VDC
Buy Surplus As Low As
CAN$88.64
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!