Home
 > 
Panel Accessories
 > 
Fuse
 > 
CONVERTEAM
 > 
GEC
 > 
DSSAX-80

DSSAX-80

Manufactured by CONVERTEAM GEC

CONVERTEAM DSSAX-80
representative photo
click to zoom
Weight: 2.25 kgs
Estimated Value - CAN$147.73
Save as much as 40%
Last Value Update: 2016-04-14
Product Description
Warranty

Description

  • DSSAX80
  • DISCONTINUED BY MANUFACTURER
  • FUSE UNIT 80AMP 7.2KV
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #DSSAX-80
CategoryPanel Accessories
SubcategoryFuse
If you need a specific firmware or series relating to DSSAX-80, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CONVERTEAM

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$112.27
SKU: 61598467
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$97.50
SKU: 61598468
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$88.64
SKU: 61598469
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to DSSAX-80, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION GDC-500MA
GDC-500MA

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, GLASS, SLO-BLO, 1/2A, .5A, 250V, 5X20 MM
Buy Surplus As Low As
CAN$1.76
IN STOCK!
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.55
EATON CORPORATION 170M3716
170M3716

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE,170M TYPE FU, 250AMP, 690/700V, MOUNTING STYLE: STUD, TERMINATION STYLE: BOLT DOWN
Buy Surplus As Low As
CAN$412.16
IN STOCK!
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.60
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLSR008ID
FLSR008ID

LITTELFUSE

FLSR-008ID FUSE, LITTELFUSE, 8A, FLSR, TIME DELAY, CLASS RK5, 600V, 8 AMP.
Buy Surplus As Low As
CAN$9.00
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,081.36
Repair Yours
CAN$799.81
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.94
IN STOCK!
EATON CORPORATION BBS-1
BBS-1

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, FAST-ACTING, UL LISTED, 13/32 X 1-3/8 INCH, IR AC 10 KA, 1 AMP, 600 VAC
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION FNM-1-4/10
FNM-1-4/10

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 250 VAC, 1.4 AMP, 1-1/2 INCH OVERALL LENGTH, 1 ...
Buy Surplus As Low As
CAN$8.58
IN STOCK!
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.46
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
DANFOSS 130B5778
130B5778

DANFOSS

BRAKE RESISTOR 1750OHM 10W/100%
Buy Surplus As Low As
CAN$155.11
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!