Home
 > 
Components
 > 
Capacitor
 > 
CORNELL DUBILIER
 > 
CG273U016V3C

CG273U016V3C

Manufactured by CORNELL DUBILIER

CORNELL DUBILIER CG273U016V3C
CORNELL DUBILIER CG273U016V3C
CORNELL DUBILIER CG273U016V3C 0
CORNELL DUBILIER CG273U016V3C 1
representative photo
click to zoom
Weight: 0.17 kgs
Estimated Value - CAN$143.72
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Alternate Part Numbers
Warranty

Description

  • CG273U016V3C
  • ALUMINUM ELECTROLYTIC CAPACITOR 27000UF
  • 16V
  • +75
  • -10%
  • SCREW
  • CAPACITANCE:27000ΜF
  • VOLTAGE(DC):16V
  • VOLTAGE(AC):-
  • CAPACITANCE TOLERANCE:-10%
  • +75%
  • CAPACITOR TERMINALS:SCREW
  • LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C
  • ESR:0.012OHM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #CG273U016V3C
CategoryComponents
SubcategoryCapacitor
If you need a specific firmware or series relating to CG273U016V3C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CORNELL DUBILIER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$116.14
SKU: 17292939
Save Up To CAN$27.58!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$91.21
SKU: 17292940
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$79.25
SKU: 17292941
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$71.77
SKU: 17292942
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to CG273U016V3C, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SIEMENS 3NA3820
3NA3820

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 50 A, GG, UN AC: 500 V, UN DC: 250 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NA3824
3NA3824

SIEMENS

FUSE LINK, 80 AMP, 500 VOLT AC, 250 VOLT DC, 25 KA, 5.8 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV HR ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
SIEMENS 3NE3224
3NE3224

SIEMENS

FUSE LINK, SITOR, SIZE: NH1, CLASS: AR, 160 AMP, 1000 VAC, 100 KA, 42 W, FRONT INDICATOR, W/ LOTTED ...
Buy Surplus As Low As
CAN$115.00
IN STOCK!
SIEMENS 3NE3232-0B
3NE3232-0B

SIEMENS

FUSE LINK, SITOR, 400 AMP, 1000 VAC, NH1, SX 1/11OM, FRONT INDICATOR, WITH SLOTTED BLADE CONTACTS, A ...
Buy Surplus As Low As
CAN$233.00
IN STOCK!
SIEMENS 3NE4330-0B
3NE4330-0B

SIEMENS

SITOR FUSE LINK, WITH SLOTTED BLADE CONTACTS, NH2, IN: 315 A, AR, UN AC: 800 V, UN DC: 440 V, FRONT ...
Buy Surplus As Low As
CAN$338.00
IN STOCK!
SIEMENS 6SY70000AC23
6SY70000AC23

SIEMENS

FUSE LINK AM146. 6A,660V, DI CS MC SINAMICS LV SPARES AND REPAIRS
Buy Surplus As Low As
CAN$40.37
SIEMENS 3NA3344
3NA3344

SIEMENS

FUSE LINK, 250 AMP, 500 VOLT AC, 440 VOLT DC, FRONT INDICATOR, LIVE GRIP LUGS, LV HRC
Buy Surplus As Low As
CAN$79.00
IN STOCK!
SIEMENS 3NA3814-6
3NA3814-6

SIEMENS

FUSE LINK, 35 AMP, 690 VOLT AC, 250 VOLT DC, 25 KA, 3.32 WATT, FRONT INDICATOR, LIVE GRIP LUGS, LV H ...
Buy Surplus As Low As
CAN$197.37
IN STOCK!
SIEMENS 3NA6140
3NA6140

SIEMENS

LV HRC FUSE ELEMENT, NH1, IN: 200 A, GG, UN AC: 500 V, UN DC: 440 V, COMBINED INDICATOR, INSULATED G ...
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA6810-6
3NA6810-6

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 25 A, GG, UN AC: 690 V, UN DC: 250 V, COMBINED INDICATOR, INSULATED ...
Buy Surplus As Low As
CAN$57.00
SIEMENS 3NA7244
3NA7244

SIEMENS

FUSE, LV HRC, SIZE 2, 250A, 500V, NAK, LV HRC FUSES (NON-SITOR)
Buy Surplus As Low As
CAN$40.00
IN STOCK!
SIEMENS 3NA7836
3NA7836

SIEMENS

LV HRC FUSE ELEMENT, NH00, IN: 160 A, GG, UN AC: 500 V, UN DC: 250 V, COMBINED INDICATOR, LIVE GRIP ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
SIEMENS 3ND1805
3ND1805

SIEMENS

LV HRC FUSE ELEMENT, NH000, IN: 16 A, AM, UN AC: 500 V, UN DC: 440 V, FRONT INDICATOR, LIVE GRIP LUG ...
Buy Surplus As Low As
CAN$42.00
EATON CORPORATION 372569-1
372569-1

EATON CORPORATION

VICKERS

HYDRAULIC PUMP, V20 2P6S 1A11 , (V20-2P6S-1A-11-R)
Buy Surplus As Low As
CAN$1,710.57
Repair Yours
CAN$1,250.51
EATON CORPORATION 737358
737358

EATON CORPORATION

VICKERS

OFRS 60 F PAC 10 S14
Buy Surplus As Low As
CAN$285.59
YASKAWA ELECTRIC SGMGH-44D2A6C
SGMGH-44D2A6C

YASKAWA ELECTRIC

SERVO MOTOR, SIGMA-II, HIGH-SPEED FEED TYPE, 4.4 KW, 400 VAC, 17-BIT ABSOLUTE, STANDARD, STRAIGHT, K ...
Buy Surplus As Low As
CAN$8,368.94
Repair Yours
CAN$6,124.89
CKD CORP 4SB029-C2
4SB029-C2

CKD CORP

DISCONTINUED BY MANUFACTURER, SOLENOID VALVE, ASSEMBLY, 2 WAY, 48 VDC
Buy Surplus As Low As
CAN$67.29
GRAINGER 6D852
6D852

GRAINGER

SPEEDAIRE

PNEUMATIC CYLINDER 1-1/4IN BORE 3IN STROKE 250PSI
Buy Surplus As Low As
CAN$34.39
SIEMENS 5SB211
5SB211

SIEMENS

DIAZED FUSE LINK, SIZE DII, 2 AMP, 500 VAC/DC, E27 THREAD
Buy Surplus As Low As
CAN$2.54
IN STOCK!
SIEMENS 3NA3-236
3NA3-236

SIEMENS

FUSE LINK,LV HRC,160A,500VAC,440VDC
Buy Surplus As Low As
CAN$119.62
IN STOCK!