Home
 > 
Pilot Devices
 > 
Potentiometer
 > 
CORNELL DUBILIER
 > 
MALLORY SONALERT
 > 
235825

235825

Manufactured by CORNELL DUBILIER MALLORY SONALERT

CORNELL DUBILIER 235825
representative photo
click to zoom
Weight: 0.19 kgs
Estimated Value - CAN$126.67
Save as much as 40%
Last Value Update: 2013-04-26
Product Description
Warranty

Description

  • 235825
  • DISCONTINUED BY MANUFACTURER
  • POTENTIOMETER CERAMIC 300V 50K OHM 50WATT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #235825
CategoryPilot Devices
SubcategoryPotentiometer
If you need a specific firmware or series relating to 235825, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CORNELL DUBILIER

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$96.87
SKU: 65242869
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$84.94
SKU: 65242870
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$76.00
SKU: 65242871
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 235825, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CORNELL DUBILIER 235-8245A
235-8245A

CORNELL DUBILIER

MALLORY SONALERT

CAPACITOR 57000MFD 50VDC
Buy Surplus As Low As
CAN$35.77
Repair Yours
Contact Us
CORNELL DUBILIER 235-8330E
235-8330E

CORNELL DUBILIER

MALLORY SONALERT

CAPACITOR 30MF 450VDC
Buy Surplus As Low As
CAN$76.00
ALLEN BRADLEY 800MR-N2B
800MR-N2B

ALLEN BRADLEY

CAP, FOR PUSH BUTTON, ILLUMINATED, PUSH TO TEST, PILOT LIGHT AND ILLUMINATED PUSH BUTTON, BLUE
Buy Surplus As Low As
CAN$37.26
IN STOCK!
ALLEN BRADLEY 800M-XD2R
800M-XD2R

ALLEN BRADLEY

CONTACT BLOCKS, LOGIC REED, QUICK CONNECT, 1 N.C.
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800H-N105G
800H-N105G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CAP, GREEN COLOR, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$204.16
ALLEN BRADLEY 800H-N106R
800H-N106R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, RED, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILLUM ...
Buy Surplus As Low As
CAN$214.60
IN STOCK!
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N159C
800T-N159C

ALLEN BRADLEY

PUSHBUTTON CAP, 30MM, MUSHROOM HEAD, CLEAR, ILLUMINATED, PUSH - PULL
Buy Surplus As Low As
CAN$44.71
ALLEN BRADLEY 800E-21WE170
800E-21WE170

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BACKLIT INSERT, ENGRAVED PLASTIC
Buy Surplus As Low As
CAN$0.89
ALLEN BRADLEY 800E-N169R
800E-N169R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-31, REPLACEMENT LAMP, RED LED, FULL VOLTAGE, 120V AC
Buy Surplus As Low As
CAN$21.64
IN STOCK!
GENERAL ELECTRIC CR104PXC1
CR104PXC1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6CKH7, 30MM, SINGLE CIRCUIT, 1NO, GREEN PLUNGER, BACK O ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
EATON CORPORATION E22B1
E22B1

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10 AMP, 600 VAC, 1 NC, FOR 22.5 MM OPERATOR, 1 POLE
Buy Surplus As Low As
CAN$30.52
IN STOCK!
EATON CORPORATION E22-C2
E22-C2

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK., 1NO/1NC, 600V, 50/60HZ
Buy Surplus As Low As
CAN$23.84
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.54
IN STOCK!
SIEMENS 52BJK
52BJK

SIEMENS

CONTACT BLOCK, 1 NO / 1 NC, 10/5 AMP @ 600 VAC/DC, SCREW TERMINALS, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$61.96
IN STOCK!
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.51
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!