SC110NJ

Manufactured by CORNELL DUBILIER MALLORY SONALERT

CORNELL DUBILIER SC110NJ
CORNELL DUBILIER SC110NJ
CORNELL DUBILIER SC110NJ 0
CORNELL DUBILIER SC110NJ 1
representative photo
click to zoom
Weight: 0.28 kgs
Estimated Value - CAN$169.28
Save as much as 53%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • SC110NJ
  • TRANSDUCER
  • PIEZO
  • 2.9KHZ
  • 95DBA
  • 120V
  • TRANSDUCER FUNCTION:ALARM
  • TONES:SLOW PULSE
  • SUPPLY VOLTAGE MIN:30V
  • SUPPLY VOLTAGE MAX:120V
  • OPERATING CURRENT MAX:24MA
  • SOUND LEVEL SPL:95DBA
  • RESONANT FREQUENCY:2.9KHZ
  • PRODUCT RANGE:- ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #SC110NJ
CategoryPanel Accessories
SubcategoryBuzzer/Horn/Alarm
If you need a specific firmware or series relating to SC110NJ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for CORNELL DUBILIER

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$136.00
SKU: 65235796
Save Up To CAN$33.28!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$107.30
SKU: 65235797
Save Up To CAN$67.06!
1 in US

Never Used Radwell Packaging (Surplus)

CAN$93.89
SKU: 65235798
Save Up To CAN$80.47!
1 in US

Refurbished (Used, Repaired & Tested)

CAN$84.94
SKU: 65235799
Save Up To CAN$89.42!
o
Rush Available
16 in US
If you need a specific firmware or series relating to SC110NJ, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

CORNELL DUBILIER SC110N
SC110N

CORNELL DUBILIER

MALLORY SONALERT

TRANSDUCER, PIEZO, ALARM, CONTINUOUS, 30 V, 120 V, 24 MA, 95 DBA
Buy Surplus As Low As
CAN$76.00
IN STOCK!
CORNELL DUBILIER SC110NJR
SC110NJR

CORNELL DUBILIER

MALLORY SONALERT

TRANSDUCER, PIEZO, 2.9KHZ, 95DBA, 120V, TRANSDUCER FUNCTION:ALARM, TONES:SLOW PULSE, SUPPLY VOLTAGE ...
Buy Surplus As Low As
CAN$70.04
Repair Yours
CAN$250.04
IN STOCK!
BANNER ENGINEERING S18SP6FF50Q
S18SP6FF50Q

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, S18 SERIES, EPOXY ENCAPSULATED, BARREL-MOUNT, EZ-BEAM, 10-30 VDC, FIXED FIELD, ...
Buy Surplus As Low As
CAN$138.59
IN STOCK!
BANNER ENGINEERING SM2A312DQD
SM2A312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM, DIFFUSE, RANGE :380 MM, INPUT: 24-240 VAC, OUTPUT:SPST SOLID-STATE, ...
Buy Surplus As Low As
CAN$178.83
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$143.06
IN STOCK!
S&C ELECTRIC 132250-R4
132250-R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE REFILL UNIT, TYPE E, 14.4KV NOMINAL, 17.0KV MAX, SUITABLE FOR USE ...
Buy Surplus As Low As
CAN$554.37
IN STOCK!
GENERAL ELECTRIC 9F60MJD518
9F60MJD518

GENERAL ELECTRIC

FUSE, 18 AMP, 5.08 KV, R-RATED, MJD SERIES
Buy Surplus As Low As
CAN$3,725.63
IN STOCK!
LITTELFUSE CCMR-40A
CCMR-40A

LITTELFUSE

FUSE, 40 AMPS, 600 VAC, CLASS CC, TIME DELAY, DUAL ELEMENT
Buy Surplus As Low As
CAN$143.00
IN STOCK!
LITTELFUSE FLNR090ID
FLNR090ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(90)--VOLTS(250/125)
Buy Surplus As Low As
CAN$15.00
IN STOCK!
LITTELFUSE FLSR010
FLSR010

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE, AMPS(10)--VOLTS(600/300)
Buy Surplus As Low As
CAN$7.26
IN STOCK!
LITTELFUSE FLSR-060-ID
FLSR-060-ID

LITTELFUSE

UL CLASS RK5 DUAL-ELEMENT TIME-DELAY FUSE WITH INDICATION, AMPS(60)--VOLTS(600/300)
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.35
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

ECONOLIM

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$13.41
IN STOCK!
LEGRAND 10-13306-6A
10-13306-6A

LEGRAND

PASS & SEYMOUR

FUSE, 6AMP, 500V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$682.54
Repair Yours
CAN$501.16
WESTINGHOUSE 15RBA4-300E
15RBA4-300E

WESTINGHOUSE

FUSE, 15.5 KV, 300 AMP, EXPULSION FUSE REFILL
Buy Surplus As Low As
CAN$652.73
ALTECH CORP 63D33SB
63D33SB

ALTECH CORP

FUSE,DIAZED,SLOW BLOW (5),DIII(E33),63A,500V,GL
Buy Surplus As Low As
CAN$4.99
IN STOCK!
EATON CORPORATION FN20
FN20

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, 32 VOLTS, TIME DELAY FUSE
Buy Surplus As Low As
CAN$6.26
EATON CORPORATION FNQR
FNQR

EATON CORPORATION

COOPER BUSSMANN

FUSE 1AMP 600V T-LAG CC TYPE
Buy Surplus As Low As
CAN$16.39
EATON CORPORATION NON-6
NON-6

EATON CORPORATION

BUSSMANN

FUSETRON, (PRICE/EA) FUSE, 6A, 250V, ONE TIME; PRODUCT RANGE:NON SERIES; FUSE CURRENT:6A; VOLTAGE RA ...
Buy Surplus As Low As
CAN$2.22
IN STOCK!