Home
 > 
Heating Elements
 > 
Cartridge Heater
 > 
DBK
 > 
HP05-1/04-24

HP05-1/04-24

Manufactured by DBK

DBK HP05-1/04-24
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$46.45
Save as much as 48%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • HP0510424
  • HEATER
  • PTC F-PLATE
  • 20W
  • 12-30V
  • POWER RATING:20W
  • SUPPLY VOLTAGE:30V
  • EXTERNAL WIDTH:35MM
  • EXTERNAL HEIGHT:40MM
  • DEPTH:8.3MM
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (07-JUL-2017)
  • SUPPLY VOLTAGE DC MIN:12VDC ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #HP05-1/04-24
CategoryHeating Elements
SubcategoryCartridge Heater
If you need a specific firmware or series relating to HP05-1/04-24, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DBK

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$39.20
SKU: 38488979
Save Up To CAN$7.26!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.40
SKU: 38488980
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.91
SKU: 38488981
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.42
SKU: 38488982
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to HP05-1/04-24, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DBK HP03-1/09-240
HP03-1/09-240

DBK

HEATER, PTC F-PLATE, 25W, POWER RATING:25W, SUPPLY VOLTAGE:240V, EXTERNAL WIDTH:35MM, EXTERNAL HEIGH ...
Buy Surplus As Low As
CAN$20.93
DBK HP05-1/05-240
HP05-1/05-240

DBK

HEATER, PTC F-PLATE, 20W, POWER RATING:20W, SUPPLY VOLTAGE:240V, EXTERNAL WIDTH:35MM, EXTERNAL HEIGH ...
Buy Surplus As Low As
CAN$22.43
THERMAL HEATERS SKB06026
SKB06026

THERMAL HEATERS

HEATER
Buy Surplus As Low As
CAN$152.52
HEATRON S2J8J38-A1
S2J8J38-A1

HEATRON

HEATER 120V 600W 2WIRE
Buy Surplus As Low As
CAN$67.29
OGDEN A1400
A1400

OGDEN

DISCONTINUED BY MANUFACTURER, HEATER
Buy Surplus As Low As
CAN$46.35
THERMAL HEATERS CPN8588
CPN8588

THERMAL HEATERS

HEATER
Buy Surplus As Low As
CAN$76.26
TEMPCO HDC02661
HDC02661

TEMPCO

DISCONTINUED BY MANUFACTURER, CARTRIDGE HEATER, 44INCH INSULATED WIRE LENGTH, 1INCH HEATER SHEATHE D ...
Buy Surplus As Low As
CAN$246.72
IN STOCK!
WATLOW J12A76
J12A76

WATLOW

FIREROD CARTRIDGE HEATER, 1/2 IN. DIAMETER, 240 VOLTS, 500 WATTS, 28 WATT DENSITY, 12 SHEATH LENGTH, ...
Buy Surplus As Low As
CAN$71.77
IN STOCK!
ALLEN BRADLEY 1410-GOC59
1410-GOC59

ALLEN BRADLEY

MOTOR WINDING HEATER, 575V 60HZ, , HEATER FOR 200..400 HP MOTOR
Buy Surplus As Low As
CAN$5,200.49
Repair Yours
CAN$3,371.33
ALLEN BRADLEY 1410-HOA57
1410-HOA57

ALLEN BRADLEY

MOTOR WINDING HEATER, 230V 60HZ, , HEATER FOR 200..300 HP MOTOR
Buy Surplus As Low As
CAN$5,539.92
Repair Yours
CAN$3,625.77
HAMMOND MANUFACTURING SHG14000
SHG14000

HAMMOND MANUFACTURING

(PRICE/EA) CABINET HEATER, 15W, 250V; VOLTAGE RATING VAC:250V; OUTPUT POWER:15W; EXTERNAL HEIGHT - M ...
Buy Surplus As Low As
CAN$204.85
WATLOW L10A5110527
L10A5110527

WATLOW

HEATER
Buy Surplus As Low As
CAN$76.26
SIEMENS SFH70
SFH70

SIEMENS

HEATER, U S SERIES
Buy Surplus As Low As
CAN$22.43
SIEMENS US2805384F00
US2805384F00

SIEMENS

HEATER 200A
Buy Surplus As Low As
CAN$95.70
WATLOW E5A34
E5A34

WATLOW

CARTRIDGE HEATER, FIREROD, 240V, 400W, 113W DENSITY, 1/4IN DIA SHAFT, 5IN SHAFT LENGTH
Buy Surplus As Low As
CAN$44.86
NORDSON T604
T604

NORDSON

GRAPHITE HEAT SENSOR
Buy Surplus As Low As
CAN$112.14
SLAUTTERBACK CORP 12600
12600

SLAUTTERBACK CORP

CARTRIDGE HEATER 240V 100W
Buy Surplus As Low As
CAN$121.12
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!