Home
 > 
HVAC
 > 
Blower
 > 
DELTA GROUP ELECTRONICS
 > 
BFB0712HH-A

BFB0712HH-A

Manufactured by DELTA GROUP ELECTRONICS

DELTA GROUP ELECTRONICS BFB0712HH-A
DELTA GROUP ELECTRONICS BFB0712HH-A
DELTA GROUP ELECTRONICS BFB0712HH-A 0
DELTA GROUP ELECTRONICS BFB0712HH-A 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$43.36
Save as much as 48%
Last Value Update: 2023-08-21
Product Description
Warranty

Description

  • BFB0712HHA
  • BLOWER
  • 75.7MM
  • 12VDC
  • 15.327CFM
  • 51DBA
  • BLOWER TYPE:-
  • SUPPLY VOLTAGE:12VDC
  • VOLTAGE TYPE:DC
  • FAN FRAME SIZE:75.7MM
  • EXTERNAL DEPTH:25MM
  • AIR FLOW - CFM:15.327CFM
  • AIR FLOW - M3/MIN:0.434M³/MIN
  • NOISE RATING:51DBA
  • IP RATING:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BFB0712HH-A
CategoryHVAC
SubcategoryBlower
If you need a specific firmware or series relating to BFB0712HH-A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DELTA GROUP ELECTRONICS

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$37.38
SKU: 119040558
Save Up To CAN$5.98!
Must Purchase Minimum Quantity Of 2
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$28.41
SKU: 119040559
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$25.42
SKU: 119040560
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$22.43
SKU: 119040561
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to BFB0712HH-A, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DELTA GROUP ELECTRONICS BFB0612MB-N
BFB0612MB-N

DELTA GROUP ELECTRONICS

FAN, THERMAL MANANGEMENT, BLOWER
Buy Surplus As Low As
CAN$55.32
DELTA GROUP ELECTRONICS BFB1012M
BFB1012M

DELTA GROUP ELECTRONICS

FAN, THERMAL MANANGEMENT, BLOWER
Buy Surplus As Low As
CAN$35.89
SIEMENS 6GT2305-0CA00
6GT2305-0CA00

SIEMENS

DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, SIM 72, MOBY E SERIES, W/ INTEGRATED ANTENNA READ/WR ...
Buy Surplus As Low As
CAN$13,729.42
IN STOCK!
SIEMENS 6RY1241-0BA00
6RY1241-0BA00

SIEMENS

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANFACTURER, FAN UNIT, BLOWER MODULE, REPLACMENT FOR 6 ...
Buy Surplus As Low As
CAN$4,485.76
Repair Yours
CAN$2,988.00
IN STOCK!
DEC 70-32169-02
70-32169-02

DEC

FAN ASSEMBLY
Buy Surplus As Low As
CAN$342.41
Repair Yours
CAN$251.42
MOSCA ME898B01
ME898B01

MOSCA

FAN BLADE COVER
Buy Surplus As Low As
CAN$46.35
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$514.37
Repair Yours
CAN$377.79
PARKER 047200020
047200020

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/4"
Buy Surplus As Low As
CAN$32.90
BROAN NUTONE 671
671

BROAN NUTONE

BROAN MFG

FAN 70CFM 6.0 SONES VENTILATION FAN
Buy Surplus As Low As
CAN$58.31
SEW EURODRIVE 01823736
01823736

SEW EURODRIVE

COOLING FAN DT90-100EV1./VS+BMG,BMG/VS110V
Buy Surplus As Low As
CAN$2,504.55
UNITED TECHNOLOGIES LA660002
LA660002

UNITED TECHNOLOGIES

CARRIER

PLASTIC COOLING FAN BLADE,BLCK
Buy Surplus As Low As
CAN$40.37
IN STOCK!
RITTAL 3108100
3108100

RITTAL

INTERNAL COOLING FAN, 10 AMP, 230 VAC, 50/60 HZ, 19/18 W, SNAP-ON PIVOT DEVICE
Buy Surplus As Low As
CAN$417.18
IN STOCK!
RITTAL 3165830
3165830

RITTAL

SERVER FAN TRAY 350 CFM 230VF.800W ENCL.
Buy Surplus As Low As
CAN$613.05
RITTAL 7968035
7968035

RITTAL

FILTER FAN PANEL 85CFM 220V FOR TS 600W X 800D RAL7035
Buy Surplus As Low As
CAN$798.47
IN STOCK!
RITTAL 3342500
3342500

RITTAL

19 IN RACKMOUNT FAN TRAY, 3 FANS, 24VDC 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,339.75
IN STOCK!
RITTAL 3326607
3326607

RITTAL

DISCONTINUED BY MANUFACTURER, EMC FLTR FAN 353CFM 230V 50/60HZ RAL7035 TYPE 12 WITH FILTER MAT
Buy Surplus As Low As
CAN$1,794.30
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$46.35
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!