Home
 > 
HVAC
 > 
Filter/Dryer
 > 
DEM MANUFACTURING
 > 
ROXBURGH EMC
 > 
IHF450

IHF450

Manufactured by DEM MANUFACTURING ROXBURGH EMC

DEM MANUFACTURING IHF450
representative photo
click to zoom
Weight: 2.72 kgs
Estimated Value - CAN$375.99
Save as much as 56%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • IHF450
  • FILTER
  • 50A
  • 3 PHASE
  • NEUTRAL
  • CURRENT RATING:50A
  • VOLTAGE RATING:440V
  • FILTER TYPE:EMI
  • RFI
  • FILTER TERMINALS:STUD
  • INDUCTANCE MIN:280¦H
  • CAPACITANCE:2.2¦F
  • LEAKAGE CURRENT MAX:3.5MA
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (15-JAN-2018)
  • ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #IHF450
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to IHF450, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DEM MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$283.08
SKU: 41412680
Save Up To CAN$92.91!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$222.79
SKU: 41412681
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$192.89
SKU: 41412682
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$174.94
SKU: 41412683
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to IHF450, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DEM MANUFACTURING IHF50
IHF50

DEM MANUFACTURING

ROXBURGH EMC

FILTER, 50A, FILTER TYPE:EMI, RFI, CURRENT RATING:50A, VOLTAGE RATING:250V, LEAKAGE CURRENT MAX:3.5M ...
Buy Surplus As Low As
CAN$146.53
ASEA BROWN BOVERI P-HA-RPS-FAN03000
P-HA-RPS-FAN03000

ASEA BROWN BOVERI

BAILEY CONTROLS

DISCONTINUED BY MANUFACTURER, MONITORING AND COOLING SYSTEM, SYMPHONY HARMONY SERIES, 102-265 VAC OR ...
Buy Surplus As Low As
CAN$1,157.33
Repair Yours
CAN$787.13
IN STOCK!
HONEYWELL 51400646-100
51400646-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL FAN, FOR 5 SLOT CHASSIS
Buy Surplus As Low As
CAN$663.89
Repair Yours
CAN$468.43
IN STOCK!
SIEMENS 6ES7408-1TA00-0XA0
6ES7408-1TA00-0XA0

SIEMENS

DISCONTINUED BY MANUFACTURER 10/01/2013, FAN, FOR SUBRACK SIMATIC S7-400, 24 VDC, 450 MA, 18 SLOTS, ...
Buy Surplus As Low As
CAN$11,414.77
SIEMENS EWN:8399501378000
EWN:8399501378000

SIEMENS

DI CS MC GMC MOTOR SPARES, FAN UNIT 1PH716/1PA616 A/F NDE-DE
Buy Surplus As Low As
CAN$4,388.57
EBM PAPST 8800N
8800N

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN,SUPPLY VOLTAGE:115V, CURRENT TYPE:AC, FAN FRAME SIZE:80MM, E ...
Buy Surplus As Low As
CAN$358.86
IN STOCK!
EATON CORPORATION CP01036
CP01036

EATON CORPORATION

CUTLER HAMMER

FAN UNIT, SV9000, 24V, 20A,
Buy Surplus As Low As
CAN$1,121.44
PENN VENTILATOR CO BX12Q
BX12Q

PENN VENTILATOR CO

FAN 1/6HP 1750RPM
Buy Surplus As Low As
CAN$514.37
Repair Yours
CAN$377.79
EBM PAPST W2G115-AG71-13
W2G115-AG71-13

EBM PAPST

EBM

DISCONTINUED BY MANUFACTURER, FAN, 24VDC, 12 WATT, 4050U/MIN
Buy Surplus As Low As
CAN$179.43
RITTAL 3341024
3341024

RITTAL

19" FAN TRAY, RACKMOUNT, 3 FANS, 24VDC, 0.74 AMP, PRE-FUSE T6A, 51 DB NOISE LEVEL
Buy Surplus As Low As
CAN$2,349.04
IN STOCK!
RITTAL 3342230
3342230

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 230VAC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,012.29
RITTAL 3352500
3352500

RITTAL

19IN. VOMT FN TY W-ALARM 285CFM, 3FNS 105MM DEPTH 24V DC 230V
Buy Surplus As Low As
CAN$1,955.79
GRAINGER 4C460
4C460

GRAINGER

DAYTON

FAN BLADE 16INCH
Buy Surplus As Low As
CAN$58.31
CROUZET 99485906
99485906

CROUZET

FAN 1000MM T CORD
Buy New
CAN$46.35
CROUZET 99487401
99487401

CROUZET

MODEL: 70546291, AXIAL FAN, 220/230VAC, 50/60HZ, 0.125A, SPEED (RPM) [50/60HZ]: 2550/2900, POWER (W) ...
Buy Surplus As Low As
CAN$58.31
CROUZET 99487411
99487411

CROUZET

DISCONTINUED BY MANUFACTURER, FAN 0.21A 115VAC 50/60HZ 120X120X38MM 18/20WATT
Buy Surplus As Low As
CAN$58.31
IN STOCK!
DELTRON IHF436
IHF436

DELTRON

FILTER, 36A, 3 PHASE, NEUTRAL, CURRENT RATING:36A, VOLTAGE RATING:440V, FILTER TYPE:EMI, RFI, FILTER ...
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!