Home
 > 
HVAC
 > 
Filter/Dryer
 > 
DEM MANUFACTURING
 > 
ROXBURGH EMC
 > 
PMF6

PMF6

Manufactured by DEM MANUFACTURING ROXBURGH EMC

DEM MANUFACTURING PMF6
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$119.04
Save as much as 52%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • PMF6
  • FILTER
  • IN-LINE
  • 6A
  • CAPACITANCE:0.22ªF
  • VOLTAGE RATING:250V
  • FILTER TYPE:IEC
  • MAINS
  • CURRENT RATING:6A
  • FILTER TERMINALS:-
  • INDUCTANCE MIN:2.3MH
  • LEAKAGE CURRENT MAX:190ªA
  • PRODUCT RANGE:-
  • SVHC:NO SVHC (15-JAN-2018)
  • BLEED RESISTORROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PMF6
CategoryHVAC
SubcategoryFilter/Dryer
If you need a specific firmware or series relating to PMF6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DEM MANUFACTURING

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$97.26
SKU: 41412708
Save Up To CAN$21.78!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$76.26
SKU: 41412709
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$67.29
SKU: 41412710
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$61.31
SKU: 41412711
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PMF6, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DEM MANUFACTURING RES5-F10
RES5-F10

DEM MANUFACTURING

ROXBURGH EMC

FILTER, 10A, CAPACITANCE:100¦F, VOLTAGE RATING:250V, FILTER TYPE:1 PHASE, CURRENT RATING:10A, FILTER ...
Buy Surplus As Low As
CAN$35.89
SUNON KD2406PTS1
KD2406PTS1

SUNON

FAN 24V 60X60X25MM
Buy Surplus As Low As
CAN$10.77
AIRMASTER H30V8363
H30V8363

AIRMASTER

HV, DD, 30", 3HP, 3PH, 230/460V
Buy Surplus As Low As
CAN$2,094.85
Repair Yours
CAN$1,515.36
HONEYWELL 51401496-100
51401496-100

HONEYWELL

MEASUREX

DISCONTINUED BY MANUFACTURER, FAN ASSEMBLY, DUAL NODE
Buy Surplus As Low As
CAN$484.46
Repair Yours
CAN$341.83
IN STOCK!
SIEMENS 6SY70000AA48
6SY70000AA48

SIEMENS

DISCONTINUED BY MANUFACTURER, FAN VENILATOR,24V, DC, FOR UNITS DESIGN B AND C MASTERDRIVES
Buy Surplus As Low As
CAN$448.58
EBM PAPST 4314HR-312
4314HR-312

EBM PAPST

DISCONTINUED BY MANUFACTURER, AXIAL FAN, 25 VDC, 12-27 VDC, 2800 PRM, 5 WATTS, 100.1 CFM AIRFLOW, IP ...
Buy Surplus As Low As
CAN$628.01
IN STOCK!
SIEMENS 6GT23050AB00
6GT23050AB00

SIEMENS

MODULE SER I/F SIM 70 W/ANT MOBY E
Buy Surplus As Low As
CAN$13,964.18
EATON CORPORATION CP01035
CP01035

EATON CORPORATION

CUTLER HAMMER

DISCONTINUED BY MANUFACTURER, FAN, UNIT, SV9000
Buy Surplus As Low As
CAN$287.09
PARKER 047240024
047240024

PARKER

SCHRADER BELLOWS

BREATHER VENT 1-1/2"
Buy Surplus As Low As
CAN$35.89
EBM PAPST RG125-19/14N
RG125-19/14N

EBM PAPST

DC FLAT PACK BLOWER, 180 X 40MM, 24V, BLOWER TYPE:CENTRIFUGAL, SUPPLY VOLTAGE:24V, CURRENT TYPE:DC, ...
Buy Surplus As Low As
CAN$152.52
IN STOCK!
RITTAL 3341115
3341115

RITTAL

19IN RACKMOUNT FAN TRAY, 3FANS, 115VAC, 85MM FAN DEPTH
Buy Surplus As Low As
CAN$753.61
RITTAL 3342230
3342230

RITTAL

19IN RACKMOUNT FAN TRAY 3 FANS 230VAC, 105MM FAN DEPTH
Buy Surplus As Low As
CAN$1,012.29
RITTAL 3324047
3324047

RITTAL

FILTER FAN 106 CFM,48V DC RAL 7035
Buy Surplus As Low As
CAN$541.28
Repair Yours
CAN$383.35
RITTAL 3325047
3325047

RITTAL

FILTER FAN 135 CFM, 48V DC, RAL 7035
Buy Surplus As Low As
CAN$578.66
Repair Yours
CAN$410.18
RITTAL 9969937
9969937

RITTAL

SPLIT REAR DOOR FAN, 210 CFM FOR 24 INCH WIDE CABINET, 600-1000 WIDE RACKS, 115 VOLTS, SAND TEXTURE ...
Buy Surplus As Low As
CAN$297.56
IN STOCK!
SIEMENS 6SL3760-1AA00-0AA0
6SL3760-1AA00-0AA0

SIEMENS

VENTILATION GRILL, FOR CABINET UNITS, FOR SINAMICS G150/S150 S120, SPARE PART
Buy Surplus As Low As
CAN$290.08
DELTRON MDF-50
MDF-50

DELTRON

FILTER, 50A, 200MA, 1 PHASE MOTOR DRIVE; FILTER APPLICATIONS:GENERAL PURPOSE; VOLTAGE RATING:250VAC; ...
Buy Surplus As Low As
CAN$209.34
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!