Home
 > 
ESD
 > 
Antistatic Bag
 > 
DESCO
 > 
13645

13645

Manufactured by DESCO

DESCO 13645
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$117.19
Save as much as 52%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 13645
  • (PRICE/PK OF 100) BAG
  • ANTI-STATIC STORAGE
  • BAG TYPE:STATIC SHIELDING BAG (METAL-IN)
  • LENGTH - IMPERIAL:10
  • LENGTH - METRIC:254MM
  • WIDTH - IMPERIAL:6
  • BAG THICKNESS:76.2ΜM
  • BAG COLOR:-
  • SEAL TYPE:RESEALABLE
  • ESD STORAGE TYPE:BAG
  • HEIGHT:10 ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #13645
CategoryESD
SubcategoryAntistatic Bag
If you need a specific firmware or series relating to 13645, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DESCO

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$95.49
SKU: 18878968
Save Up To CAN$21.70!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$76.00
SKU: 18878969
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$65.57
SKU: 18878970
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$59.61
SKU: 18878971
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 13645, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DESCO 13640
13640

DESCO

(PRICE/PK OF 100), BAG, ANTI STATIC STORAGE; BAG TYPE:STATIC SHIELDING BAG (METAL-IN); LENGTH - IMPE ...
Buy Surplus As Low As
CAN$44.71
IN STOCK!
DESCO 13651
13651

DESCO

(PRICE/PK OF 100) BAG, ANTI-STATIC STORAGE; BAG TYPE:STATIC SHIELDING BAG (METAL-IN); LENGTH - IMPER ...
Buy Surplus As Low As
CAN$74.51
ACL STATICIDE 8085BM2448
8085BM2448

ACL STATICIDE

DUALMAT STATIC DISSIPATIVE WORK SURFACE MAT, 24IN; MAT TYPE:BENCH; MAT COLOUR:BLUE; MAT MATERIAL:RUB ...
Buy Surplus As Low As
CAN$160.95
ACL STATICIDE 8085BM2460
8085BM2460

ACL STATICIDE

DUALMAT STATIC DISSIPATIVE WORK SURFACE MAT, 24IN; MAT TYPE:BENCH; MAT COLOUR:BLUE; MAT MATERIAL:RUB ...
Buy Surplus As Low As
CAN$171.38
3M WBB-AFWS61M
WBB-AFWS61M

3M

WRIST STRAP; WRIST BAND TYPE:ADJUSTABLE; LEAD LENGTH:6FT; WRISTBAND COLOR:BLUE; GROUND TERMINALS:STU ...
Buy Surplus As Low As
CAN$29.81
IN STOCK!
3M 2370R
2370R

3M

GROUNDING CORD; LEAD LENGTH:3M; GROUND CORD COLOUR:GREY; GROUND TERMINALS:-; END TO GROUND RESISTANC ...
Buy Surplus As Low As
CAN$58.12
3M 42-0007-0894-3
42-0007-0894-3

3M

GROUNDING CORDS W/FASTENERS AND DISKS QTY 2 EACH
Buy Surplus As Low As
CAN$19.37
IDEAL 30-3392-50PK
30-3392-50PK

IDEAL

(PK/50), GROUNDING TAILS, #12 AWG/ 8 INCH, SOLID WIRE, GREEN, W/ LOOP
Buy Surplus As Low As
CAN$53.65
RITTAL SZ-2568
SZ-2568

RITTAL

GROUNDING STRAPS 4MM
Buy Surplus As Low As
CAN$17.88
PANDUIT OCTTR2.5SS
OCTTR2.5SS

PANDUIT

REPLACEMENT 2.5 MM SPLIT SLEEVES FOR OPT
Buy Surplus As Low As
CAN$44.71
ADAFRUIT INDUSTRIES 2371
2371

ADAFRUIT INDUSTRIES

PI MODEL A+ CASE BASE - BLUE
Buy Surplus As Low As
CAN$8.85
CHALLENGER 5158C03G02
5158C03G02

CHALLENGER

NEUTRAL BAR PRL1/2 100AMP
Buy Surplus As Low As
CAN$251.85
IN STOCK!
VERMASON 28505
28505

VERMASON

COMMON POINT GROUND WIRE, 1MOHM, 1M; LEAD LENGTH:1M; GROUND CORD COLOUR:YELLOW; GROUND TERMINALS:SNA ...
Buy Surplus As Low As
CAN$9.84
DAIKIN INDUSTRIES 084212J
084212J

DAIKIN INDUSTRIES

MCQUAY PERFEX

GROUNDING TERMINAL
Buy Surplus As Low As
CAN$1.84
CONDUCTIX WAMPFLER EDR20-O-0
EDR20-O-0

CONDUCTIX WAMPFLER

STATIC DISCHARGE GROUNDING REEL, 20 FT OF STEEL CABLE, ORANGE COATED CABLE, STEEL HOUSING CONSTRUCTI ...
Buy Surplus As Low As
CAN$520.10
IN STOCK!
IDEAL 30-3392R
30-3392R

IDEAL

GROUNDING PIGTAIL, 12 AWG, SCREW, (50 PER PACK)
Buy Surplus As Low As
CAN$62.59
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$127.61
IN STOCK!