Home
 > 
Building Maintenance
 > 
Putty
 > 
DEVCON
 > 
10270

10270

Manufactured by DEVCON

DEVCON 10270
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$431.00
Save as much as 55%
Last Value Update: 2024-10-25
Product Description
Warranty

Description

  • 10270
  • STAINLESS STEEL PUTTY
  • NON-RUSTING
  • BONDS TO FERROUS AND NON-FERROUS METALS
  • NSF CERTIFIED FOR POTABLE WATER APPLICATIONS
  • OPEN TIME: 5 MINUTES
  • SOLD BY THE POUND
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #10270
CategoryBuilding Maintenance
SubcategoryPutty
If you need a specific firmware or series relating to 10270, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DEVCON

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$324.00
SKU: 42426576
Save Up To CAN$107.00!
Must Purchase Minimum Quantity Of 6
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$247.00
SKU: 42426577
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$214.00
SKU: 42426578
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$195.00
SKU: 42426579
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 10270, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DEVCON 10260
10260

DEVCON

1 LB PAIL TWO PART EPOXY 35 MIN WORKING TIME, 2,680 PSI SHEAR STRENGTH
Buy Surplus As Low As
CAN$204.00
DEVCON 10610
10610

DEVCON

1 LB PAIL TWO PART EPOXY 60 MIN WORKING TIME, 2,600 PSI SHEAR STRENGTH
Buy Surplus As Low As
CAN$152.00
FANUC IC693PWR321
IC693PWR321

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, SERIES 90-30, 30 WATT, 120-240 VAC / 125 VDC INPUT, 24 V ...
Buy Surplus As Low As
CAN$596.61
Repair Yours
CAN$358.80
IN STOCK!
ASCO MK8-K1
MK8-K1

ASCO

ASCO NUMATICS

REPAIR KIT, SOLENOID VALVE REBUILD
Buy Surplus As Low As
CAN$25.42
IN STOCK!
DURACELL PC903
PC903

DURACELL

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY, 7.5V, LANTERN; BATTERY SIZE CODE:LANTERN; BATTERY CA ...
Buy Surplus As Low As
CAN$52.33
TELEMOTIVE BT10KP-0
BT10KP-0

TELEMOTIVE

DISCONTINUED BY MANUFACTURER, ALKALINE BATTERY PACK 7.5V
Buy Surplus As Low As
CAN$89.72
IN STOCK!
ALLEN BRADLEY 1756-EN2TR
1756-EN2TR

ALLEN BRADLEY

INTERFACE MODULE, CONTROLLOGIX, CHASSIS MOUNTED, ETHERNET/IP BRIDGE DUAL COPPER, EMBEDDED SWITCH,10/ ...
Buy Surplus As Low As
CAN$1,532.64
Repair Yours
CAN$1,020.00
IN STOCK!
TYCO STR-112-113
STR-112-113

TYCO

SIMPLEXGRINNELL

BATTERY RECHARGEABLE 12V
Buy Surplus As Low As
CAN$34.39
IN STOCK!
MATSUSHITA ELECTRIC LCR-306P
LCR-306P

MATSUSHITA ELECTRIC

PANASONIC

BATTERY LEAD ACID 7..3-7.5V
Buy Surplus As Low As
CAN$49.34
RYOBI AMERICA CORPORATION P2006
P2006

RYOBI AMERICA CORPORATION

CORDLESS STRING TRIMMER 12IN 18V LITHIUM
Buy Surplus As Low As
CAN$86.72
Repair Yours
Contact Us
HORMANN HNA-18
HNA-18

HORMANN

EMERGENCY BATTERY FOR GARAGE DOOR 10MP 24VDC
Buy Surplus As Low As
CAN$167.47
Repair Yours
CAN$250.00
HAZE BATTERY HZS12-3.3
HZS12-3.3

HAZE BATTERY

BATTERY SEALED LEAD ACID 3.3AH 12V
Buy Surplus As Low As
CAN$17.94
POWER SONIC PSH-1280F2-FR
PSH-1280F2-FR

POWER SONIC

BATTERY, RECHARGABLE, LEAD ACID, 12 VDC, 8 AH, QUICK DISCONNECT, RECTANGULAR
Buy Surplus As Low As
CAN$43.36
DANTONA COMP-322
COMP-322

DANTONA

LITHIUM BATERY 3V 300MAH WIRE LEAD W/CONNECTOR
Buy Surplus As Low As
CAN$22.43
ENERGIZER EVEL855BP2
EVEL855BP2

ENERGIZER

LITHIUM BATTERIES, 9V, 2 PACK
RADWELL RAD-SLA-0001
RAD-SLA-0001

RADWELL

BATTERY, SEALED LEAD ACID, RECHARGEABLE, 6V, 7AH, F1 TERMINAL
Buy New
CAN$32.90
STANDARD PRODUCTS INC 57335
57335

STANDARD PRODUCTS INC

BATTERY, RECHARGEABLE, 12V, 35AH, NONSPILLABLE, SEALED LEAD-ACID, DRY
Buy Surplus As Low As
CAN$304.00
IN STOCK!
MIGHTY MAX BATTERY ML5-6S -6
ML5-6S -6

MIGHTY MAX BATTERY

RECHARGEABLE BATTERY, VOLTAGE: 6 VOLT, AMPERAGE: 5 AH, CHEMISTRY: SLA, AGM, TERMINAL: SPRING S2, 2.6 ...
Buy Surplus As Low As
CAN$26.91
VISION BATTERY CP1232
CP1232

VISION BATTERY

BATTERY, RECHARGEABLE, 12V, 6 CELL, 3.2AH(20HR)
Buy Surplus As Low As
CAN$25.42
EMERSON 107724
107724

EMERSON

REPLACEMENT BATTERY, 12AH, GOFREE FLEX PRO
Buy Surplus As Low As
CAN$1,419.00