Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
DIALCO
 > 
507-3912-1431-600

507-3912-1431-600

Manufactured by DIALIGHT DIALCO

DIALIGHT 507-3912-1431-600
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$20.86
Save as much as 40%
Last Value Update: 2011-01-10
Product Description
Warranty

Description

  • 50739121431600
  • DISCONTINUED BY MANUFACTURER
  • INDICATOR 14V 17MA INCANDESCENT RED PANEL MOUNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #507-3912-1431-600
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 507-3912-1431-600, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$16.39
SKU: 20907948
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$13.77
SKU: 20907949
Save Up To CAN$7.09!
10 in US

Refurbished (Used, Repaired & Tested)

CAN$12.52
SKU: 20907950
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 507-3912-1431-600, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 507-3912-1432-600
507-3912-1432-600

DIALIGHT

DIALCO

INCANDESCENT GREEN PANEL MOUNT INDICATOR 14V 17MA
Buy Surplus As Low As
CAN$12.52
ALLEN BRADLEY 1495-G3
1495-G3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/01/2006, AUXILIARY CONTACT, BULLETIN 1495,1 N/C EARLY BREAK, SCREW T ...
Buy Surplus As Low As
CAN$19.37
IN STOCK!
EATON CORPORATION AR440A
AR440A

EATON CORPORATION

CUTLER HAMMER

CONTROL RELAY, CONVERTIBLE, 4-POLE, 4NO, 600VAC, 110/120VAC COIL, 4 SCREW
Buy Surplus As Low As
CAN$303.00
Repair Yours
CAN$252.00
IN STOCK!
ALLEN BRADLEY 1756-OF6CI
1756-OF6CI

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER (2016-12-20), OUTPUT MODULE, ANALOG, 6 POINTS, ISOLATED, CURRENT, 20 PI ...
Buy Surplus As Low As
CAN$1,707.83
Repair Yours
CAN$780.00
IN STOCK!
SELECTA SS212
SS212

SELECTA

TOGGLE SWITCH 3PDT ON-ON
Buy Surplus As Low As
CAN$37.26
IN STOCK!
SELECTA SS1113-BG
SS1113-BG

SELECTA

ROCKER SWITCH 15A 125VAC DPST
Buy Surplus As Low As
CAN$14.72
IN STOCK!
TE CONNECTIVITY MTA406PA
MTA406PA

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH 6AMP 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$19.37
ITT 7103J1ZQE2
7103J1ZQE2

ITT

C&K

ROCKER SWITCHES SP ON-OFF-ON 5A
Buy Surplus As Low As
CAN$17.88
ITT 5055113590600
5055113590600

ITT

ITT CANNON

LED CLIP; LED COLOR:BLUE; FORWARD VOLTAGE:24VDC; FOR USE WITH:RAFIX 22 FS CONTACT BLOCKS ROHS COMPLI ...
Buy Surplus As Low As
CAN$58.12
ALPEC J00385
J00385

ALPEC

LASER
Buy Surplus As Low As
CAN$114.75
EATON CORPORATION 9650
9650

EATON CORPORATION

CUTLER HAMMER

SWITCH 20AMP 250V BAT HANDLE
Buy Surplus As Low As
CAN$44.71
REGAL REXNORD 0121-0010
0121-0010

REGAL REXNORD

MCGILL

TOGGLE SWITCH, BAT-HANDLE, 15AMP, 125VAC, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY
Buy Surplus As Low As
CAN$28.61
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$8.05
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.32
ITT 7203LY1CQE
7203LY1CQE

ITT

C&K

TOGGLE SWITCH 2MP/5AMP 120VAC/150VAC
Buy Surplus As Low As
CAN$5.69
HONEYWELL BZ-2RL55-S
BZ-2RL55-S

HONEYWELL

MICROSWITCH

FIXED LEVER MICROSWITCH 15AMP 125-480VAC
Buy Surplus As Low As
CAN$11.37
HONEYWELL HOA6990-T55
HOA6990-T55

HONEYWELL

MICROSWITCH

IC,PHOTO GAP DETECTOR,1-CHANNEL,GAP-1A ;ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$11.37
LEUZE DMA-PHOTOEYE-02
DMA-PHOTOEYE-02

LEUZE

PHOTO EYE FOR LOGISTICS, CONNECTING CABLE, REFECTOR, 80/20 MOUNTING SCREWS AND NUTS,
Buy Surplus As Low As
CAN$758.54
Repair Yours
CAN$539.99
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!