Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
DIALCO
 > 
507-3913-1471-600

507-3913-1471-600

Manufactured by DIALIGHT DIALCO

DIALIGHT 507-3913-1471-600
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$15.78
Save as much as 49%
Last Value Update: 2011-12-06
Product Description
Warranty

Description

  • 50739131471600
  • LAMP
  • IND
  • INCAND
  • T-1 3/4
  • RED
  • BULB SIZE:T-1 3/4
  • SUPPLY VOLTAGE:14V
  • CURRENT RATING:80MA
  • COLOR:RED
  • LEADED PROCESS COMPATIBLE:YES
  • ROHS COMPLIANT:
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #507-3913-1471-600
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 507-3913-1471-600, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$13.68
SKU: 16083316
Save Up To CAN$2.09!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$10.71
SKU: 16083317
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$9.30
SKU: 16083318
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$8.46
SKU: 16083319
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 507-3913-1471-600, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 507-3911-1433-600
507-3911-1433-600

DIALIGHT

DIALCO

PRICE/EA. (MINBUY=105) - LAMP, IND, INCAND, 8.38MM, AMBER; BULB SIZE:8.38MM; LAMP BASE TYPE:WIRE LEA ...
Buy Surplus As Low As
CAN$14.60
IN STOCK!
DIALIGHT 558-0201-003
558-0201-003

DIALIGHT

LED INDICATOR; BULB SIZE:3MM; LED COLOR:GREEN; LUMINOUS INTENSITY:16MCD; VIEWING ANGLE:45 ; FORWARD ...
Buy Surplus As Low As
CAN$3.76
OMRON EE-SY190
EE-SY190

OMRON

OPTICAL SWITCH, REFLECTIVE, SINGLE CHANNEL, TRANSISTOR OUTPUT, 30 MA INPUT CURRENT MAX
Buy Surplus As Low As
CAN$73.86
IN STOCK!
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
SELECTA SS608
SS608

SELECTA

TOGGLE SWITCH 3PDT ON-OFF-ON
Buy Surplus As Low As
CAN$17.73
LEGRAND 714
714

LEGRAND

PASS & SEYMOUR

TOGGLE SWITCH 15A 125VAC
Buy Surplus As Low As
CAN$23.64
IN STOCK!
EATON CORPORATION 7501K14
7501K14

EATON CORPORATION

CUTLER HAMMER

(PRICE/EA) SWITCH, TOGGLE, SPST, 15A, 250V; SWITCH OPERATION:ON-OFF; CONTACT CONFIGURATION:SPST; ILL ...
Buy Surplus As Low As
CAN$5.26
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.76
ITT 7211SYZQE
7211SYZQE

ITT

C&K

TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; SWITCH OPERATION:ON-ON-ON; CONTACT CONFIGURATION:DPDT; ILLUM ...
Buy Surplus As Low As
CAN$28.07
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.64
Repair Yours
Contact Us
ITT 7201J51CQE22
7201J51CQE22

ITT

C&K

SWITCH ROCKER DPDT 5A 120V
Buy Surplus As Low As
CAN$26.59
ITT 7101SPHZQE
7101SPHZQE

ITT

C&K

TOGGLE SWITCHES ON NONE ON SPDT 5A 250VAC 28VDC
Buy Surplus As Low As
CAN$20.68
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.27
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.68
IN STOCK!
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.65
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$132.95
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!