Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
DIALCO
 > 
507-4538-1531-610

507-4538-1531-610

Manufactured by DIALIGHT DIALCO

DIALIGHT 507-4538-1531-610
representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - CAN$28.68
Save as much as 41%
Last Value Update: 2013-03-15
Product Description
Warranty

Description

  • 50745381531610
  • DISCONTINUED BY MANUFACTURER
  • LAMP
  • INDICATOR
  • NEON
  • RED
  • SUPPLY VOLTAGE:125V
  • COLOR:RED
  • LEADED PROCESS COMPATIBLE:NO
  • MOUNTING HOLE DIA:25.14MM
  • PEAK REFLOW COMPATIBLE (260 C) :N
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #507-4538-1531-610
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 507-4538-1531-610, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 16078120
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 16078121
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.73
SKU: 16078122
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 507-4538-1531-610, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 507-4538-1437-630
507-4538-1437-630

DIALIGHT

PRICE/EA. (MINBUY=105) - LAMP, INDICATOR, NEON, CLEAR, 125V; SUPPLY VOLTAGE:125V; COLOR:CLEAR; CURRE ...
Buy Surplus As Low As
CAN$6.74
DIALIGHT 507-4538-1533-610
507-4538-1533-610

DIALIGHT

DIALCO

LAMP, INDICATOR, NEON, YELLOW; LEADED PROCESS COMPATIBLE:NO; MOUNTING HOLE DIA:25.14MM; PEAK REFLOW ...
Buy Surplus As Low As
CAN$17.73
NKK A18KW-AF
A18KW-AF

NKK

PROCESS SEALED SUBMINIATURE TOGGLE
Buy Surplus As Low As
CAN$9.75
OMRON EESB5VE
EESB5VE

OMRON

OPTOSWITCH, NO. OF PINS:4, OPTO CASE STYLE:MODULE, NO. OF CHANNELS:1, OPERATING TEMPERATURE RANGE:-2 ...
Buy Surplus As Low As
CAN$35.45
SELECTA SS212
SS212

SELECTA

TOGGLE SWITCH 3PDT ON-ON
Buy Surplus As Low As
CAN$36.93
IN STOCK!
SELECTA SS404-BG
SS404-BG

SELECTA

TRIGGER SWITCH OVERHANG SPST 16AMP 125VAC
Buy Surplus As Low As
CAN$14.60
IN STOCK!
ITT 7208MD9AV2BE
7208MD9AV2BE

ITT

C&K

TOGGLE SWITCHES TOGGLE DPDT ON-NONE-(ON)
Buy Surplus As Low As
CAN$33.98
RADIO SHACK 275-634B
275-634B

RADIO SHACK

TOGGLE SWITCH 6AMP 125VAC SPST 2POS M MINIATURE
Buy Surplus As Low As
CAN$3.76
ITT 7103SHZBE
7103SHZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-OFF-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$17.73
ITT 7101SDCQE
7101SDCQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILLUM ...
Buy Surplus As Low As
CAN$16.25
NKK A12AV
A12AV

NKK

TOGGLE SWITCH, SPDT, HORIZ, ON-ON; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTA ...
Buy Surplus As Low As
CAN$6.84
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
REGAL REXNORD 0805-1213
0805-1213

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, ROCKER SWITCH, 12AMP, 125VAC
Buy Surplus As Low As
CAN$7.09
REGAL REXNORD 1811-1312
1811-1312

REGAL REXNORD

MCGILL

PHOTOELECTRIC
Buy Surplus As Low As
CAN$17.73
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.25
IN STOCK!
ITT 7211P3HZQE
7211P3HZQE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$28.07
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!