Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
DIALCO
 > 
507-4538-1533-610

507-4538-1533-610

Manufactured by DIALIGHT DIALCO

DIALIGHT 507-4538-1533-610
representative photo
click to zoom
Weight: 0.05 kgs
Estimated Value - CAN$32.50
Save as much as 45%
Last Value Update: 2012-11-02
Product Description
Warranty

Description

  • 50745381533610
  • LAMP
  • INDICATOR
  • NEON
  • YELLOW
  • LEADED PROCESS COMPATIBLE:NO
  • MOUNTING HOLE DIA:25.14MM
  • PEAK REFLOW COMPATIBLE (260 C):NO
  • ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #507-4538-1533-610
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 507-4538-1533-610, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$29.55
SKU: 16078123
Save Up To CAN$2.95!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$23.64
SKU: 16078124
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$20.68
SKU: 16078125
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$17.73
SKU: 16078126
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 507-4538-1533-610, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 507-4538-1531-610
507-4538-1531-610

DIALIGHT

DIALCO

LAMP, INDICATOR, NEON, RED; SUPPLY VOLTAGE:125V; COLOR:RED; LEADED PROCESS COMPATIBLE:NO; MOUNTING H ...
Buy Surplus As Low As
CAN$17.73
DIALIGHT 507-4756-3331-500
507-4756-3331-500

DIALIGHT

LED LAMP; LEADED PROCESS COMPATIBLE:NO; MOUNTING HOLE DIA:30.149MM; PEAK REFLOW COMPATIBLE (260 C):N ...
Buy Surplus As Low As
CAN$17.73
CARLING SWITCH 2GA54-D-4B-B
2GA54-D-4B-B

CARLING SWITCH

TOGGLE SWITCH SPST SCREW TERMINAL
Buy Surplus As Low As
CAN$14.60
IN STOCK!
SELECTA SS505-BG
SS505-BG

SELECTA

TOGGLE SWITCH, OPST, ON-OFF, 15A
Buy Surplus As Low As
CAN$17.73
SELECTA SS228-BG
SS228-BG

SELECTA

TOGGLE SWITCH, 125/250 VAC; 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC; CONTACT CONFIGURATION SPST, ...
Buy Surplus As Low As
CAN$14.18
TE CONNECTIVITY 206N1
206N1

TE CONNECTIVITY

ALCOSWITCH

SWITCH MINIATURE SOLIDER CONNECT TOGGLE 6AMP
Buy Surplus As Low As
CAN$42.84
ITT 7203SYZBE
7203SYZBE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.73
ITT 7103MD9V3BE
7103MD9V3BE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$12.41
TE CONNECTIVITY FTE0904
FTE0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, 6A, 125V, SWITCH OPERATION:ON-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION: ...
Buy Surplus As Low As
CAN$23.64
NKK A12AV
A12AV

NKK

TOGGLE SWITCH, SPDT, HORIZ, ON-ON; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTA ...
Buy Surplus As Low As
CAN$6.84
REGAL REXNORD 0121-0003
0121-0003

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 15AMP, 277VAC, 3/4HP
Buy Surplus As Low As
CAN$25.11
IN STOCK!
REGAL REXNORD 0801-1310
0801-1310

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH
Buy Surplus As Low As
CAN$10.64
IN STOCK!
ITT 7101SD9V3GE
7101SD9V3GE

ITT

C&K

SWITCH TOGGLE, SPDT, 5A, 120V, ON-ON, 12.45MM ACTUATOR, THROUGH HOLE W/BRACKET
Buy Surplus As Low As
CAN$14.18
IN STOCK!
EATON CORPORATION 9505
9505

EATON CORPORATION

CROUSE HINDS

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$81.25
NTE 54-330
54-330

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$13.30
ALCO SWITCH MTA105D
MTA105D

ALCO SWITCH

ALCOSWITCH

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!