Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
021-1310-29-301

021-1310-29-301

Manufactured by DIALIGHT

DIALIGHT 021-1310-29-301
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$50.23
Save as much as 59%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • 021131029301
  • LAMP
  • INDICATOR
  • INCANDESCENT
  • T-3 1/4
  • LAMP BASE TYPE:S.C. BAYONET
  • MOUNTING HOLE DIA:17.46MM
  • CURRENT RATING:-
  • SUPPLY VOLTAGE:-
  • LENS SHAPE:-
  • PRODUCT RANGE:-
  • BULB SIZE:T-3 1/4 ROHS COMPLIANT: NO
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #021-1310-29-301
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 021-1310-29-301, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$33.98
SKU: 16088201
Save Up To CAN$16.25!
Must Purchase Minimum Quantity Of 29
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$26.59
SKU: 16088202
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$23.64
SKU: 16088203
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$20.68
SKU: 16088204
Save Up To CAN$29.55!
o
Rush Available
3 in US
If you need a specific firmware or series relating to 021-1310-29-301, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 021-0410-29-301
021-0410-29-301

DIALIGHT

LAMP, INDICATOR, INCANDESCENT, T-3 1/4; LAMP BASE TYPE:-; MOUNTING HOLE DIA:17.5MM; CURRENT RATING:- ...
Buy Surplus As Low As
CAN$20.68
DIALIGHT 021-2900-300
021-2900-300

DIALIGHT

LAMP, INDICATOR, INCANDESCENT, T-1 3/4; INDICATOR LENS COLOUR:-; LENS SHAPE:-; MOUNTING HOLE DIA:-; ...
Buy Surplus As Low As
CAN$22.16
ALLEN BRADLEY 150-A97NBD
150-A97NBD

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 04/29/2014, SOFT START, SMC PLUS, SOLID STATE CONTROLLER, 97 AMP, 3 PHA ...
Buy Surplus As Low As
CAN$3,382.95
Repair Yours
CAN$2,156.81
IN STOCK!
AUTOMATION DIRECT D2-16NA
D2-16NA

AUTOMATION DIRECT

PLC DIRECT

DIRECTLOGIC DL205 DISCRETE INPUT MODULE, 16-POINT, 120 VAC, 2 ISOLATED COMMONS, 8 POINTS PER COMMON, ...
Buy Surplus As Low As
CAN$299.89
Repair Yours
CAN$250.00
IN STOCK!
OMRON EE-SPY415
EE-SPY415

OMRON

DISCONTINUED BY MANUFACTURER, OPTICAL SENSOR (SWITCH), REFLECTIVE;, NO. OF PINS:3;, OPTO CASE STYLE: ...
Buy Surplus As Low As
CAN$57.61
HUBBELL HBL1201PL
HBL1201PL

HUBBELL

KELLEMS

SWITCH, TOGGLE, SPST, 15A, 120V; SWITCH OPERATION:-; CONTACT CONFIGURATION:SPST; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$67.95
IN STOCK!
SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.73
IN STOCK!
EATON CORPORATION 8530K311
8530K311

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH OFF-NONE-ON SPST TERMINALS SPADE
Buy Surplus As Low As
CAN$19.20
TE CONNECTIVITY FTS0904
FTS0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, DPDT, 6A, 125V, SWITCH OPERATION:(ON)-OFF-(ON), CONTACT CONFIGURATION:DPDT, ILLUMINAT ...
Buy Surplus As Low As
CAN$17.73
ITT 7103SHZBE
7103SHZBE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-OFF-ON,SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$17.73
NTE 54-323
54-323

NTE

DISCONTINUED BY MANUFACTURER, SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-NONE-ON EPOXY SEA ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
NTE 54-331
54-331

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$4.32
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.68
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.29
OMRON A8CA-201-2-EACH
A8CA-201-2-EACH

OMRON

TOGGLE SWITCH WHITE
Buy Surplus As Low As
CAN$7.09
ITT E101MD9AGE
E101MD9AGE

ITT

C&K

MINIATURE TOGGLE SWITCH
Buy Surplus As Low As
CAN$19.20
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.68
IN STOCK!
SCHNEIDER ELECTRIC ATV312HU22N4
ATV312HU22N4

SCHNEIDER ELECTRIC

TELEMECANIQUE

DISCONTINUED BY MANUFACTURER 01.26.2021, DRIVE, VARIABLE SPEED, FOR ASYNCHRONOUS MOTORS, THREE PHASE ...
Buy Surplus As Low As
CAN$1,772.72
Repair Yours
CAN$948.00
IN STOCK!
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$226.02
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!