Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
249-4164-3334-504F

249-4164-3334-504F

Manufactured by DIALIGHT

DIALIGHT 249-4164-3334-504F
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$45.90
Save as much as 48%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 24941643334504F
  • PANEL MOUNT INDICATOR
  • LED
  • 9.53MM
  • BLUE
  • 5V
  • LED COLOR:BLUE
  • OPERATING VOLTAGE:5VDC
  • MOUNTING HOLE DIA:9.53MM
  • FORWARD CURRENT IF:10MA
  • LUMINOUS INTENSITY:700MCD
  • IP / NEMA RATING:NOT RATED
  • PRODUCT RANGE:249 SERIES
  • COLOUR:BLUE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #249-4164-3334-504F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 249-4164-3334-504F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$38.72
SKU: 16082864
Save Up To CAN$7.17!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.02
SKU: 16082865
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$26.59
SKU: 16082866
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.11
SKU: 16082867
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 249-4164-3334-504F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 249-4164-3334-504
249-4164-3334-504

DIALIGHT

PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED COLOR:BLUE; OPERATING VOLTAGE:5VDC; MOUNTING HOLE ...
Buy Surplus As Low As
CAN$26.59
Repair Yours
CAN$255.28
DIALIGHT 249-4164-3734-504F
249-4164-3734-504F

DIALIGHT

PANEL MOUNT INDICATOR, LED, 9.53MM, BLUE, 5V; LED COLOR:BLUE; OPERATING VOLTAGE:5VDC; MOUNTING HOLE ...
Buy Surplus As Low As
CAN$29.55
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
SELECTA SS208R-BG
SS208R-BG

SELECTA

TOGGLE SWITCH, DPDT, ON-ON, 20AMP
Buy Surplus As Low As
CAN$16.25
SELECTA SS514-BG
SS514-BG

SELECTA

TOGGLE SWITCH
Buy Surplus As Low As
CAN$11.27
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
EATON CORPORATION 8530K311
8530K311

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH OFF-NONE-ON SPST TERMINALS SPADE
Buy Surplus As Low As
CAN$19.20
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.75
ITT 7103MD9V3BE
7103MD9V3BE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATION:NON IL ...
Buy Surplus As Low As
CAN$12.41
NKK B12JJPCF
B12JJPCF

NKK

SWITCH, SPDT, ON-ON, RED/GREEN; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTAGE ...
Buy Surplus As Low As
CAN$16.25
NTE 54-312
54-312

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 4PDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$109.32
APEM COMPONENT 5639A9
5639A9

APEM COMPONENT

TOGGLE SW, SPDT, 6A, 125V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLUMINATI ...
Buy Surplus As Low As
CAN$22.16
ITT 7101SY3ZBE
7101SY3ZBE

ITT

C&K

TOGGLE SWITCHES TOGGLE
Buy Surplus As Low As
CAN$19.20
ITT 7205
7205

ITT

C&K

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH MINIATURE 2AMP 250VAC
Buy Surplus As Low As
CAN$39.89
IN STOCK!
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.17
Repair Yours
Contact Us
IN STOCK!
NTE 54-328
54-328

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
TE CONNECTIVITY MTA105D
MTA105D

TE CONNECTIVITY

AMP

MINIATURE TOGGLE SWITCH 6AMP 125V 3AMP 250V
Buy Surplus As Low As
CAN$7.98
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!