Home
 > 
Lighting
 > 
Lighting Accessory
 > 
DIALIGHT
 > 
515-1023-803F

515-1023-803F

Manufactured by DIALIGHT

DIALIGHT 515-1023-803F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.44
Save as much as 46%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • 5151023803F
  • LIGHT PIPE QUAD LEVEL SHIELDED
  • LENGTH:-
  • NO. OF LIGHT PIPES:4PIPES
  • LIGHT PIPE SHAPE:SQUARE
  • LIGHT PIPE MOUNTING:PRESS FIT
  • LIGHT PIPE COLOUR:TRANSPARENT
  • PRODUCT RANGE:515 SERIES
  • MATERIAL:POLYCARBONATE ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #515-1023-803F
CategoryLighting
SubcategoryLighting Accessory
If you need a specific firmware or series relating to 515-1023-803F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.00
SKU: 38436001
Save Up To CAN$0.44!
Must Purchase Minimum Quantity Of 288
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.04
SKU: 38436002
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.64
SKU: 38436003
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.40
SKU: 38436004
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 515-1023-803F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 515-1020-805F
515-1020-805F

DIALIGHT

LIGHT PIPE, OPTOPIPE+ + + , CIRCULAR, 3, PRESS FIT ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$2.24
DIALIGHT 515-1027-801F
515-1027-801F

DIALIGHT

LT PIPE 1.68MM DIA X 5.26MM LG / BAG ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.57
MAGNETEK B432I120HP
B432I120HP

MAGNETEK

MAGNETEK BALLAST

OBSOLETE, BALLAST
Buy Surplus As Low As
CAN$94.20
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.38
IN STOCK!
GENERAL ELECTRIC 413CTCPDIY
413CTCPDIY

GENERAL ELECTRIC

BALLAST
Buy Surplus As Low As
CAN$19.44
ATLAS ELECTRIC CORP MH175-0127-KT
MH175-0127-KT

ATLAS ELECTRIC CORP

BALLAST KIT 71Q5590/005-2666-MF HID REPLACEMENT
Buy Surplus As Low As
CAN$139.06
IN STOCK!
GENERAL ELECTRIC B232IUNVHE-A
B232IUNVHE-A

GENERAL ELECTRIC

BALLAST 120/277V ELECTRONIC UNIVERSAL
Buy Surplus As Low As
CAN$52.33
MAGNETEK M400MLTAC4M
M400MLTAC4M

MAGNETEK

DISCONTINUED BY MANUFACTURER, BALLAST KIT, UNIVERSAL, METAL HALIDE, 400 W, 120/208/240/277 V
Buy Surplus As Low As
CAN$179.43
IN STOCK!
LITHONIA LIGHTING 595760
595760

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ480V 1.1A/TX-400S-480-HSG
Buy Surplus As Low As
CAN$237.75
ROBERTSON WORLDWIDE HP28P/D
HP28P/D

ROBERTSON WORLDWIDE

BALLAST 2-LT 26WATT 120V HPF DLX
Buy Surplus As Low As
CAN$41.87
BANNER ENGINEERING 75209
75209

BANNER ENGINEERING

(HFFW12RB) HFFW12RB LIGHT FLUORESCENT 12IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$333.44
GTE QHE4X32T8/UNV-ISH
QHE4X32T8/UNV-ISH

GTE

SYLVANIA

BALLAST, INSTANT START, 4LAMP, 120/277V, FOR FO32T8 LAMPS
Buy Surplus As Low As
CAN$58.31
GTE MB2X96/277IS
MB2X96/277IS

GTE

SYLVANIA

MAGMETIC BALLAST, 2-LAMP, 277 VAC, 60 HZ, 0.60 AMPS, INSTANT START
Buy Surplus As Low As
CAN$35.89
IN STOCK!
MAGNETEK 491-X-LH-TC-P
491-X-LH-TC-P

MAGNETEK

BALLAST 277V
Buy Surplus As Low As
CAN$242.23
GTE 47471
47471

GTE

SYLVANIA

H100/DUAL-KIT
Buy Surplus As Low As
CAN$104.67
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$167.47
GTE 47611
47611

GTE

SYLVANIA

M250/480-KIT
Buy Surplus As Low As
CAN$180.93
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!