521-9829F

Manufactured by DIALIGHT

DIALIGHT 521-9829F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$2.15
Save as much as 47%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5219829F
  • STANDARD LEDS-THROUGH HOLE 5MM AMBER WC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #521-9829F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 521-9829F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.93
SKU: 38436229
Save Up To CAN$0.21!
Must Purchase Minimum Quantity Of 1500
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.51
SKU: 38436230
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.31
SKU: 38436231
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.19
SKU: 38436232
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 521-9829F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 521-9673F
521-9673F

DIALIGHT

STANDARD LEDS-THROUGH HOLE 5MM Y FLANGELESS ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$0.60
DIALIGHT 521-9892F
521-9892F

DIALIGHT

RED SNAPLED LED
Buy Surplus As Low As
CAN$3.29
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
SELECTA SS251SP-BG
SS251SP-BG

SELECTA

TOGGLE SWITCH 3PST ON-OFF
Buy Surplus As Low As
CAN$8.46
BANNER ENGINEERING SM312L
SM312L

BANNER ENGINEERING

SENSOR, 39008, INFRARED, RETRO MINIBEAM, 10 TO 30 VDC, 1MS (MIN.)
Buy Surplus As Low As
CAN$283.64
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
SELECTA SS203P-BG
SS203P-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH DPST ON-OFF 20A 125VAC 10A 250VAC
Buy Surplus As Low As
CAN$14.60
IN STOCK!
TE CONNECTIVITY A101SYZQ04
A101SYZQ04

TE CONNECTIVITY

TOGGLE SWITCH, SPDT, 5A, 120VAC, NON ILLUMINATED, GEMINI A SERIES, PANEL MOUNT
Buy Surplus As Low As
CAN$3.99
IN STOCK!
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.58
TE CONNECTIVITY FTE0904
FTE0904

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, 6A, 125V, SWITCH OPERATION:ON-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION: ...
Buy Surplus As Low As
CAN$23.64
NTE 54-323
54-323

NTE

DISCONTINUED BY MANUFACTURER, SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-NONE-ON EPOXY SEA ...
Buy Surplus As Low As
CAN$38.41
IN STOCK!
REGAL REXNORD 0805-1213
0805-1213

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, ROCKER SWITCH, 12AMP, 125VAC
Buy Surplus As Low As
CAN$7.09
ITT 7103LY1CQE
7103LY1CQE

ITT

C&K

TOGGLE SWITCH 2AMP/5AMP 120VAC/250VAC
Buy Surplus As Low As
CAN$5.64
IN STOCK!
ITT L202011SS03Q
L202011SS03Q

ITT

C&K

SWITCH, TOP SLIDE DPDT 4A 125VDC 250VAC SOLDER LUG
Buy Surplus As Low As
CAN$14.18
IN STOCK!
EATON CORPORATION 9507
9507

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 10A 250V 20A 125V 1-2&3PHA MINIATURE
Buy Surplus As Low As
CAN$42.84
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$132.95
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!