550-0304F

Manufactured by DIALIGHT

DIALIGHT 550-0304F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$1.66
Save as much as 46%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • 5500304F
  • INDICATOR
  • LED PCB
  • 5MM
  • YELLOW
  • 2.1V
  • LED COLOR:YELLOW
  • NO. OF LEDS:1LEDS
  • LED MOUNTING:THROUGH HOLE
  • BULB SIZE:T-1 3/4 (5MM)
  • FORWARD CURRENT IF:20MA
  • LUMINOUS INTENSITY:12.3MCD
  • FORWARD VOLTAGE:2.1V
  • VIEWING ANGLE:60°
  • WIDTH:6.1MMROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #550-0304F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 550-0304F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1.49
SKU: 16078607
Save Up To CAN$0.17!
Must Purchase Minimum Quantity Of 150
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$1.13
SKU: 16078608
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$0.98
SKU: 16078609
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$0.90
SKU: 16078610
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 550-0304F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 550-0207F
550-0207F

DIALIGHT

INDICATOR, LED PCB, 5MM, GREEN, 2.1V; LED COLOR:GREEN; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOLE; ...
Buy Surplus As Low As
CAN$0.88
Repair Yours
CAN$250.00
DIALIGHT 550-0305F
550-0305F

DIALIGHT

INDICATOR, LED PCB, 5MM, YELLOW, 2.1V; LED COLOR:YELLOW; NO. OF LEDS:1LEDS; LED MOUNTING:THROUGH HOL ...
Buy Surplus As Low As
CAN$0.75
OMRON EE-SX1107
EE-SX1107

OMRON

TRANSMISSIVE PHOTO INTERRUPTER, PHOTOTRANSISTOR, SMD, 2 MM, 0.3 MM, 25 MA, 5 V
Buy Surplus As Low As
CAN$2.44
SENSATA TECHNOLOGIES AP1-1RC-51-203
AP1-1RC-51-203

SENSATA TECHNOLOGIES

AIRPAX

TOGGLE SWITCH 50V 1NO/1NC
Buy Surplus As Low As
CAN$119.66
ITT 7103SYCBE
7103SYCBE

ITT

C&K

MINIATURE ROCKER SWTICH
Buy Surplus As Low As
CAN$11.52
NTE 54-326
54-326

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$31.02
NTE 54-333
54-333

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE DPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$17.73
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.46
IN STOCK!
REGAL REXNORD 1811-1312
1811-1312

REGAL REXNORD

MCGILL

PHOTOELECTRIC
Buy Surplus As Low As
CAN$17.73
MIYAMA ELECTRIC DS-413
DS-413

MIYAMA ELECTRIC

TOGGLE SWITCH WHITE 10AMP 125VAC
Buy Surplus As Low As
CAN$11.27
SIOUX TOOLS SP72213
SP72213

SIOUX TOOLS

TOGGLE SWITCH
Buy Surplus As Low As
CAN$42.84
ITT 7101SD9V3GE
7101SD9V3GE

ITT

C&K

SWITCH TOGGLE, SPDT, 5A, 120V, ON-ON, 12.45MM ACTUATOR, THROUGH HOLE W/BRACKET
Buy Surplus As Low As
CAN$14.18
IN STOCK!
NTE 54-328
54-328

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE SPDT 6A 125VAC ON-NONE-ON EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$9.75
BAUMER ELECTRIC 11234881
11234881

BAUMER ELECTRIC

O200 SOLUTION BOX
Buy Surplus As Low As
CAN$1,672.00
IDEC SA1P-UC24V
SA1P-UC24V

IDEC

SENSOR CHECKER USB POWERED
Buy New
CAN$202.00
EATON CORPORATION 2778 KAZ
2778 KAZ

EATON CORPORATION

BUSSMANN

ACTUATOR 600V MINIATURE SIGNALING SWITCH
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!
EATON CORPORATION E50SA
E50SA

EATON CORPORATION

CUTLER HAMMER

SWITCH BODY, SINGLE POLE, 1NO-1NC, WITHOUT INDICATING LIGHT, NEMA A600
Buy Surplus As Low As
CAN$126.50
IN STOCK!