Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
558-3201-007F

558-3201-007F

Manufactured by DIALIGHT

DIALIGHT 558-3201-007F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$4.47
Save as much as 46%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • 5583201007F
  • INDICATOR
  • LED PANEL
  • 3MM
  • YELLOW/GREEN
  • 2.1V
  • LED COLOR:GREEN
  • YELLOW
  • MOUNTING HOLE DIA:3.962MM
  • FORWARD CURRENT / COLOR:Y 10MA
  • G 10MA
  • OPERATING VOLTAGE / COLOR:Y 2.1V
  • G 2.1V
  • LUMINOUS INTENSITY / COLOR:Y 4.3MCD
  • G 6.8MCD
  • MSL:-ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #558-3201-007F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 558-3201-007F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.03
SKU: 16083420
Save Up To CAN$0.45!
Must Purchase Minimum Quantity Of 300
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.06
SKU: 16083421
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.66
SKU: 16083422
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.42
SKU: 16083423
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 558-3201-007F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 558-3101-007F
558-3101-007F

DIALIGHT

INDICATOR LED PANEL 3MM, RED/GREEN, 2.1V; LED COLOR:GREEN, RED; MOUNTING HOLE DIA:3.962MM; FORWARD C ...
Buy Surplus As Low As
CAN$2.42
DIALIGHT 558-6003-007F
558-6003-007F

DIALIGHT

PANEL MOUNT INDICATOR, LED, 4.01MM, BLUE, 3.5V; LED COLOR:BLUE; OPERATING VOLTAGE:3.3VDC; MOUNTING H ...
Buy Surplus As Low As
CAN$3.71
OMRON EE-SX1107
EE-SX1107

OMRON

TRANSMISSIVE PHOTO INTERRUPTER, PHOTOTRANSISTOR, SMD, 2 MM, 0.3 MM, 25 MA, 5 V
Buy Surplus As Low As
CAN$2.47
SELECTA SS404
SS404

SELECTA

DISCONTINUED BY MANUFACTURER, TRIGGER SWITCH, OFF-ON, 16 AMP, 125 VAC
Buy Surplus As Low As
CAN$17.94
IN STOCK!
EATON CORPORATION E10P106RS
E10P106RS

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH, PUSHBUTTON ACTUATOR, SINGLE-POLE, MOMENTARY, SCREW, SINGLE-THROW, 6A AT 125 VAC (NO), ...
Buy Surplus As Low As
CAN$21.00
IN STOCK!
ITT 7103SYZBE
7103SYZBE

ITT

C&K

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; SWITCH OPERATION:ON-OFF-ON; CONTACT CONFIGURATION:SPDT; ILLU ...
Buy Surplus As Low As
CAN$9.87
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.62
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.71
Repair Yours
Contact Us
NKK M2025SS1W03
M2025SS1W03

NKK

TOGGLE SWITCH, DPDT, VERT, ON-MOM; CONTACT CONFIGURATION:DPDT; SWITCH OPERATION:ON-(ON) ; CONTACT VO ...
Buy Surplus As Low As
CAN$9.87
NTE 54-326
54-326

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 6A 125VAC ON-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$31.40
REGAL REXNORD 0121-7001
0121-7001

REGAL REXNORD

MCGILL

TOGGLE SWITCH 2POS MAITAINED 20AMP 277VAC
Buy Surplus As Low As
CAN$22.43
IN STOCK!
ITT 7101P3HZQE
7101P3HZQE

ITT

C&K

TOGGLE SWITCHES SWITCH TOGGLE SPDT SOLDER LUG
Buy Surplus As Low As
CAN$16.45
REGAL REXNORD 3191-0001
3191-0001

REGAL REXNORD

MCGILL

TOGGLE SWITCH SPDT 6AMP/3AMP 125VAC/250VAC
Buy Surplus As Low As
CAN$4.22
Repair Yours
Contact Us
IN STOCK!
ITT L202011SS03Q
L202011SS03Q

ITT

C&K

SWITCH, TOP SLIDE DPDT 4A 125VDC 250VAC SOLDER LUG
Buy Surplus As Low As
CAN$14.35
IN STOCK!
NKK M2023S2A2W30
M2023S2A2W30

NKK

SWITCH, TOGGLE DPDT RT ANGLE BAT 125 V, 250 V 6A, 3A
Buy Surplus As Low As
CAN$8.76
BAUMER ELECTRIC 11234881
11234881

BAUMER ELECTRIC

O200 SOLUTION BOX
Buy Surplus As Low As
CAN$1,672.00
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!