571-0112F

Manufactured by DIALIGHT

DIALIGHT 571-0112F
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$3.25
Save as much as 46%
Last Value Update: 2024-07-03
Product Description
Warranty

Description

  • 5710112F
  • LED
  • PCB
  • 2MM
  • BI
  • RED-GRN
  • LED COLOUR:GREEN
  • RED
  • NO. OF LEDS:2LEDS
  • LED MOUNTING:THROUGH HOLE
  • BULB SIZE:2MM
  • FORWARD CURRENT / COLOUR:R 20MA
  • G 20MA
  • LUMINOUS INTENSITY / COLOUR:R 15MCD
  • G 10MCD
  • FORWARD VOLTAGE / COLOUR:R 2V
  • G ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #571-0112F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 571-0112F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
In-Stock

New Product (Non-Authorized Line)

CAN$2.92
SKU: 16078887
Save Up To CAN$0.33!
Additional quantities available with standard lead time.
24 in US

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.22
SKU: 16078888
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1.93
SKU: 16078889
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1.75
SKU: 16078890
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 571-0112F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 571-0111F
571-0111F

DIALIGHT

INDICATOR, LED PCB, 2-LED, RED, 12.6MCD; LED COLOR:RED; NO. OF LEDS:-; LED MOUNTING:THROUGH HOLE; BU ...
Buy Surplus As Low As
CAN$2.09
DIALIGHT 571-0122-100F
571-0122-100F

DIALIGHT

CIRCUIT BOARD INDICATOR, GREEN, 2MM, 2.1 V, 20 MA, 2, 8.7 MCD ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.77
SELECTA SS212
SS212

SELECTA

TOGGLE SWITCH 3PDT ON-ON
Buy Surplus As Low As
CAN$36.93
IN STOCK!
SELECTA SS401-BG
SS401-BG

SELECTA

TRIGGER SWITCH OVERHANG SPDT 16AMP 125VAC
Buy Surplus As Low As
CAN$9.30
IN STOCK!
SELECTA SS505
SS505

SELECTA

TOGGLE SWITCH ON/OFF DPST
Buy Surplus As Low As
CAN$11.27
SELECTA SS511-BG
SS511-BG

SELECTA

TOGGLE SWITCH DPDT ON-ON
Buy Surplus As Low As
CAN$17.73
SELECTA SS218
SS218

SELECTA

TOGGLE SWITCH DPST ON-OFF 8AMP 250VAC/DC
Buy Surplus As Low As
CAN$13.15
ITT T108SHZQE
T108SHZQE

ITT

C&K

TOGGLE SWITCH,STRAIGHT,SPDT,ON-(ON),SOLDER TERMINAL,TOGGLE BAT
Buy Surplus As Low As
CAN$23.64
KOGANEI 3VB
3VB

KOGANEI

TOGGLE SWITCH
Buy Surplus As Low As
CAN$16.25
Repair Yours
Contact Us
RADIO SHACK 275-603
275-603

RADIO SHACK

TOGGLE SWITCH 5AMP 125VAC SPDT 2POS MINIATURE
Buy Surplus As Low As
CAN$2.58
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.64
Repair Yours
Contact Us
ITT 7101T1ZBE
7101T1ZBE

ITT

C&K

7101T1ZBE TOGGLE SWITCH
Buy Surplus As Low As
CAN$14.18
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$50.52
IN STOCK!
GC ELECTRONICS SP-1
SP-1

GC ELECTRONICS

TOGGLE SWITCH 6AMP 125VAC SPST
Buy Surplus As Low As
CAN$3.29
HONEYWELL BZ-2RL55-S
BZ-2RL55-S

HONEYWELL

MICROSWITCH

FIXED LEVER MICROSWITCH 15AMP 125-480VAC
Buy Surplus As Low As
CAN$11.27
KEYENCE CORP PR-MB30N3
PR-MB30N3

KEYENCE CORP

MINIATURE PHOTOELECTRIC SENSOR, REFLECTIVE, 30MM, NPN, 3M CABLE
Buy Surplus As Low As
CAN$226.02
BAUMER ELECTRIC 11234881
11234881

BAUMER ELECTRIC

O200 SOLUTION BOX
Buy Surplus As Low As
CAN$1,672.00
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!