Home
 > 
Lighting
 > 
LED LAMP/BULB
 > 
DIALIGHT
 > 
585-5256F

585-5256F

Manufactured by DIALIGHT

DIALIGHT 585-5256F
DIALIGHT 585-5256F
DIALIGHT 585-5256F 0
DIALIGHT 585-5256F 1
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$25.82
Save as much as 57%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 5855256F
  • LED LAMP
  • T-3 1/4
  • 120V
  • RED
  • LAMP BASE TYPE:BA9S
  • LED COLOR:RED
  • BULB SIZE:T-3 1/4
  • POWER RATING:-
  • WAVELENGTH TYP:660NM
  • LUMINOUS INTENSITY:252MCD
  • AVERAGE BULB LIFE:100000H
  • SUPPLY VOLTAGE:120VAC
  • CURRENT RATING:9MA ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #585-5256F
CategoryLighting
SubcategoryLED LAMP/BULB
If you need a specific firmware or series relating to 585-5256F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$17.21
SKU: 80899211
Save Up To CAN$8.61!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.77
SKU: 80899212
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$11.82
SKU: 80899213
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.82
SKU: 80899214
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 585-5256F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

WALDMANN LIGHTING 150-125-019
150-125-019

WALDMANN LIGHTING

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 60 VA, 120 VAC, 50/60 HZ, 24 VAC, 2/5 AMP, NO REPLACEMENT
Buy Surplus As Low As
CAN$115.23
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$36.93
IN STOCK!
ROBERTSON TRANSFORMER REJ1L10277H
REJ1L10277H

ROBERTSON TRANSFORMER

BALLAST
Buy Surplus As Low As
CAN$141.82
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.05
IN STOCK!
ROBERTSON WORLDWIDE HP2627PLH/A
HP2627PLH/A

ROBERTSON WORLDWIDE

BALLAST 1-LT 26WATT 277V HPF WH
Buy Surplus As Low As
CAN$36.93
ROBERTSON WORLDWIDE RED1L10120SA
RED1L10120SA

ROBERTSON WORLDWIDE

BALLAST 42WATT 120V PLT 4P
Buy Surplus As Low As
CAN$45.80
ROBERTSON WORLDWIDE HP2827PC
HP2827PC

ROBERTSON WORLDWIDE

BALLAST
Buy Surplus As Low As
CAN$33.98
BANNER ENGINEERING 75205
75205

BANNER ENGINEERING

(HFFW15RB) HFFW15RB LIGHT FLUORESCENT 15IN EXTERNALBALLAST
Buy Surplus As Low As
CAN$348.64
NORTH AMERICAN MFG 70253
70253

NORTH AMERICAN MFG

70253 - LUMAPAC BALLAST
GENERAL ELECTRIC 58G690
58G690

GENERAL ELECTRIC

BALLAST D-C CIRCUITS ONLY
Buy Surplus As Low As
CAN$33.98
ROBERTSON TRANSFORMER RS21525P
RS21525P

ROBERTSON TRANSFORMER

BALLAST 220V
Buy Surplus As Low As
CAN$122.61
IN STOCK!
GTE 47579
47579

GTE

SYLVANIA

LU70/480-KIT
Buy Surplus As Low As
CAN$165.45
GTE 47593
47593

GTE

SYLVANIA

LU100/480-KIT
Buy Surplus As Low As
CAN$165.45
GTE 47611
47611

GTE

SYLVANIA

M250/480-KIT
Buy Surplus As Low As
CAN$178.75
GTE 47623
47623

GTE

SYLVANIA

LU150/480-CWA-KIT
Buy Surplus As Low As
CAN$184.66
ROCKETFISH RF-WSBJ4
RF-WSBJ4

ROCKETFISH

SPEAKER CABLE WALL PLATE WHITE 8BINDING POST 5WAY GOLD PLATE
Buy Surplus As Low As
CAN$9.52
IN STOCK!
THE MOXA GROUP 5110A-T
5110A-T

THE MOXA GROUP

DEVICE
Buy Surplus As Low As
CAN$273.30
Repair Yours
CAN$252.49
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!