Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
656-3103-303F

656-3103-303F

Manufactured by DIALIGHT

DIALIGHT 656-3103-303F
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$46.45
Save as much as 48%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 6563103303F
  • LED INDICATOR
  • PANEL
  • 12.7MM
  • RED
  • 12V
  • LED COLOR:RED
  • OPERATING VOLTAGE:12VDC
  • MOUNTING HOLE DIA:12.7MM
  • FORWARD CURRENT IF:18MA
  • LUMINOUS INTENSITY:-
  • IP / NEMA RATING:IP66
  • NEMA 4X
  • PRODUCT RANGE:656 SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #656-3103-303F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 656-3103-303F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$39.20
SKU: 108752515
Save Up To CAN$7.26!
Must Purchase Minimum Quantity Of 56
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$31.40
SKU: 108752516
Save Up To CAN$16.45!
10 in US

Never Used Radwell Packaging (Surplus)

CAN$26.91
SKU: 108752517
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$25.42
SKU: 108752518
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 656-3103-303F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

SELECTA SS218-BG
SS218-BG

SELECTA

SELECTA , SS218-BG, SS218BG, TOGGLE SWITCH, DPST, ON-OFF, 8AMP, 250VAC/DC,
Buy Surplus As Low As
CAN$17.94
IN STOCK!
SELECTA SS277P-BG
SS277P-BG

SELECTA

TOGGLE SWITCH SPST OFF-ON 6AMP 125VAC
Buy Surplus As Low As
CAN$11.41
SELECTA SS505
SS505

SELECTA

TOGGLE SWITCH ON/OFF DPST
Buy Surplus As Low As
CAN$11.41
SELECTA SS509-BG
SS509-BG

SELECTA

TOGGLE SWITCH SPDT 15A 6-32VDC 125VAC
Buy Surplus As Low As
CAN$8.56
SELECTA SS514-BG
SS514-BG

SELECTA

TOGGLE SWITCH
Buy Surplus As Low As
CAN$11.41
EATON CORPORATION 8530K311
8530K311

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH OFF-NONE-ON SPST TERMINALS SPADE
Buy Surplus As Low As
CAN$19.44
TE CONNECTIVITY MST-215N
MST-215N

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH
Buy Surplus As Low As
CAN$6.28
ITT 7208MD9AV2BE
7208MD9AV2BE

ITT

C&K

TOGGLE SWITCHES TOGGLE DPDT ON-NONE-(ON)
Buy Surplus As Low As
CAN$34.39
SWITCHCRAFT 46204LRX
46204LRX

SWITCHCRAFT

SLIDE SWITCH MINI 3AMP 2POLE 125VAC
Buy Surplus As Low As
CAN$5.71
Repair Yours
Contact Us
ITT 7103SYCBE
7103SYCBE

ITT

C&K

MINIATURE ROCKER SWTICH
Buy Surplus As Low As
CAN$11.66
NKK B12JJPCF
B12JJPCF

NKK

SWITCH, SPDT, ON-ON, RED/GREEN; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-ON; CONTACT VOLTAGE ...
Buy Surplus As Low As
CAN$16.45
NKK G13JHCF
G13JHCF

NKK

TOGGLE SWITCH, ILLUM, BI-COL; CONTACT CONFIGURATION:SPDT; SWITCH OPERATION:ON-OFF-ON; CONTACT VOLTAG ...
Buy Surplus As Low As
CAN$12.56
HONEYWELL 133747AA
133747AA

HONEYWELL

ODOR CONTROL SWITCH ASSEMBLY
Buy Surplus As Low As
CAN$16.45
IN STOCK!
ITT 7101P3HZQE
7101P3HZQE

ITT

C&K

TOGGLE SWITCHES SWITCH TOGGLE SPDT SOLDER LUG
Buy Surplus As Low As
CAN$16.45
TDK B43644E6826M080
B43644E6826M080

TDK

EPCOS

ALUMINUM ELECTROLYTIC SNAP IN 82UF 500V / BULK
Buy Surplus As Low As
CAN$4.98
DOVER CORPORATION CVC-6CH0025P
CVC-6CH0025P

DOVER CORPORATION

OK INTERNATIONAL

TIP, SOLDERING IRON, 30DEG CHISEL, 2.5MM; TIP / NOZZLE WIDTH:2.5MM; TIP / NOZZLE STYLE:30° CHISEL; F ...
Buy Surplus As Low As
CAN$62.80
OMRON E3H-DS5C13
E3H-DS5C13

OMRON

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SWITCH, 12-24 VDC, BLACK OV, WHITE OUTPUT
Buy Surplus As Low As
CAN$40.37
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!