Home
 > 
Commercial Product Parts
 > 
Miniature Indicator Light
 > 
DIALIGHT
 > 
657-3009-213F

657-3009-213F

Manufactured by DIALIGHT

DIALIGHT 657-3009-213F
DIALIGHT 657-3009-213F
DIALIGHT 657-3009-213F
DIALIGHT 657-3009-213F
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$49.19
Save as much as 48%
Last Value Update: 2024-10-07
Product Description
Warranty

Description

  • 6573009213F
  • PANEL MOUNT INDICATOR
  • LED
  • 17.463MM
  • C. WHITE
  • 32V
  • LED COLOR:COOL WHITE
  • OPERATING VOLTAGE:32VDC
  • MOUNTING HOLE DIA:17.463MM
  • FORWARD CURRENT IF:24MA
  • LUMINOUS INTENSITY:2CD
  • IP / NEMA RATING:IP67
  • PRODUCT RANGE:657 SERIES ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #657-3009-213F
CategoryCommercial Product Parts
SubcategoryMiniature Indicator Light
If you need a specific firmware or series relating to 657-3009-213F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$43.41
SKU: 21376341
Save Up To CAN$5.79!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$34.28
SKU: 21376342
Save Up To CAN$16.39!
4 in US

Never Used Radwell Packaging (Surplus)

CAN$29.80
SKU: 21376343
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$26.82
SKU: 21376344
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 657-3009-213F, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT 860-1R01-002
860-1R01-002

DIALIGHT

LED OBSTRUCTION LIGHT, 120V, 120MA; MODULE LENS COLOUR:RED; SUPPLY VOLTAGE VAC:120V; SUPPLY VOLTAGE ...
Buy Surplus As Low As
CAN$1,512.61
DIALIGHT 657-2904-303F
657-2904-303F

DIALIGHT

PANEL MOUNT INDICATOR, LED, 17.463MM, ORANGE, 24V; LED COLOR:ORANGE; MOUNTING HOLE DIA:17.463MM; FOR ...
Buy Surplus As Low As
CAN$22.35
ALLEN BRADLEY W39
W39

ALLEN BRADLEY

HEATER ELEMENT, W SERIES, TYPE W, EUTECTIC ALLOY TYPE OVERLOAD RELAY, BULLETIN 500 LINE STARTERS, CL ...
Buy Surplus As Low As
CAN$7.06
IN STOCK!
PARKER SX6-DRIVE
SX6-DRIVE

PARKER

COMPUMOTOR

DISCONTINUED BY MANUFACTURER, SERVO DRIVE, MICROSTEP, INDEXER, 6 AMP, 95-132 VAC, 50/60 HZ, INCLUDED ...
Buy Surplus As Low As
CAN$2,518.52
Repair Yours
CAN$1,624.38
IN STOCK!
ALLEN BRADLEY 195-FA22
195-FA22

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, ADD-ON, 2 NORMALLY OPEN / 2 NORMALLY CLOSED, 690V, ...
Buy Surplus As Low As
CAN$92.17
IN STOCK!
OMRON EESB5VE
EESB5VE

OMRON

OPTOSWITCH, NO. OF PINS:4, OPTO CASE STYLE:MODULE, NO. OF CHANNELS:1, OPERATING TEMPERATURE RANGE:-2 ...
Buy Surplus As Low As
CAN$35.77
TE CONNECTIVITY MTA106D
MTA106D

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH, SPDT, ON-ON, LATCHED, 4A, 28VDC, SOLDER TERMINAL, LONG BAT ACTUATOR, PANEL MOUNT-THRE ...
Buy Surplus As Low As
CAN$20.86
IN STOCK!
TE CONNECTIVITY MST-215N
MST-215N

TE CONNECTIVITY

ALCOSWITCH

TOGGLE SWITCH
Buy Surplus As Low As
CAN$6.26
KOGANEI 3VB
3VB

KOGANEI

TOGGLE SWITCH
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
EATON CORPORATION MS24655-231
MS24655-231

EATON CORPORATION

CUTLER HAMMER

TOGGLE SWITCH
Buy Surplus As Low As
CAN$46.20
NTE 54-306
54-306

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE SP3T 6A 125VAC ON-ON-ON EPOXY SEALED SOLDER TERMINALS
Buy Surplus As Low As
CAN$17.88
REGAL REXNORD 0121-0003
0121-0003

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 15AMP, 277VAC, 3/4HP
Buy Surplus As Low As
CAN$25.33
IN STOCK!
REGAL REXNORD 0121-0004
0121-0004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, DPDT, 15 AMP 120/240 VAC, 6 AMP 12 VDC
Buy Surplus As Low As
CAN$50.97
IN STOCK!
REGAL REXNORD 0140-3000
0140-3000

REGAL REXNORD

MCGILL

TOGGLE SWITCH, 3PDT, 17AMP, 125V
Buy Surplus As Low As
CAN$8.53
IN STOCK!
REGAL REXNORD 0140-3004
0140-3004

REGAL REXNORD

MCGILL

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, 6A 600VAC, 17A 125-277VAC, 1-2-3 PHASE,1 HP 125VAC, 2HP ...
Buy Surplus As Low As
CAN$20.86
IN STOCK!
MARQUARDT 1835-3114
1835-3114

MARQUARDT

TOGGLE SWITCH 16AMP 250VAC ILLUMINATED AMBER
Buy Surplus As Low As
CAN$17.88
Repair Yours
Contact Us
IN STOCK!
REGAL REXNORD 0121-7001N
0121-7001N

REGAL REXNORD

MCGILL

TOGGLE SWITCH 2POS MAITAINED 20AMP 120-277VAC
Buy Surplus As Low As
CAN$23.84
Repair Yours
Contact Us
NTE 54-327PC
54-327PC

NTE

SWITCH TOGGLE MINIATURE BAT HANDLE 3PDT 5A 120VAC ON-NONE-(ON) EPOXY SEALED PC MOUNT TERMINALS
Buy Surplus As Low As
CAN$6.30
EATON CORPORATION 9505
9505

EATON CORPORATION

ARROW HART

TOGGLE SWITCH 20A 250V 1.5-2HP 125-250V MINIATURE
Buy Surplus As Low As
CAN$107.30
TRI-TRONICS PMRCV-18
PMRCV-18

TRI-TRONICS

Buy Surplus As Low As
CAN$62.59