OP-FL

Manufactured by DIALIGHT

DIALIGHT OP-FL
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$7.60
Save as much as 41%
Last Value Update: 2016-11-01
Product Description
Warranty

Description

  • OPFL
  • SWITCH LENS
  • LENS TYPE:-
  • BEAM TYPE:-
  • LED LENS COLOR:-
  • LENS DIAMETER:25MM
  • LENS SHAPE:-
  • LENS MATERIAL:-
  • PRODUCT RANGE:-
  • FOR USE WITH:LUXEON LEDS
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #OP-FL
CategoryPilot Devices
SubcategoryAccessory/Bulb/Cap/Contact/Transf
If you need a specific firmware or series relating to OP-FL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DIALIGHT

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.60
SKU: 16079940
Must Purchase Minimum Quantity Of 1824
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$5.95
SKU: 16079941
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.17
SKU: 16079942
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.70
SKU: 16079943
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to OP-FL, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DIALIGHT OPA-A1WSL
OPA-A1WSL

DIALIGHT

LED LIGHTING LENSES WIDE SUB LENS 12 DEGREE K2 ROHS COMPLIANT: YES
Buy Surplus As Low As
CAN$1.04
DIALIGHT OPGD-1-002
OPGD-1-002

DIALIGHT

SWITCH LENS; LENS TYPE:-; BEAM TYPE:-; LED LENS COLOR:-; LENS DIAMETER:26MM; LENS SHAPE:-; LENS MATE ...
Buy Surplus As Low As
CAN$16.25
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$76.82
IN STOCK!
ALLEN BRADLEY 800ES-M34
800ES-M34

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, OPERATOR, FOR PUSHBUTTON SWITCH, MAINTAINED, BLACK WITH RED INLAY
Buy Surplus As Low As
CAN$21.13
ALLEN BRADLEY 800H-N143
800H-N143

ALLEN BRADLEY

MOUNTING RING, TYPE 2 GUARDED FOR PUSHBUTTON SWITCH, ALSO CONVERTS FLUSH TO GUARDED
Buy Surplus As Low As
CAN$7.09
IN STOCK!
ALLEN BRADLEY 800T-N160B
800T-N160B

ALLEN BRADLEY

REPLACEMENT COLOUR CAP, COLOUR: GREEN, NON-ILLUMINATED, PUSH-PULL, FOR USE WITH 800T/H SERIES 30.5MM ...
Buy Surplus As Low As
CAN$25.85
IN STOCK!
ALLEN BRADLEY 800A-N51
800A-N51

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, INSULATION SLEEVE, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.72
IN STOCK!
ALLEN BRADLEY 800E-4X202
800E-4X202

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-01, CONTACT BLOCK, FOR PUSH BUTTON SWITCH, 22.5MM PB, LATCH MOU ...
Buy Surplus As Low As
CAN$44.32
IN STOCK!
ALLEN BRADLEY 800E-AF202W
800E-AF202W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, STOP
Buy Surplus As Low As
CAN$12.68
EATON CORPORATION E30KE330
E30KE330

EATON CORPORATION

CUTLER HAMMER

"START" BUTTON, 30.5 MM, GREEN
Buy Surplus As Low As
CAN$8.72
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$67.94
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$172.84
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.18
IN STOCK!
IDEC LT1X-06
LT1X-06

IDEC

SIGNALIGHT TOP CAP
Buy Surplus As Low As
CAN$10.64
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.68
IN STOCK!
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.68
IDEC HW1A-B2-B
HW1A-B2-B

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, EXTENDED, BLACK
Buy New
CAN$0.43
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$140.56
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!