Home
 > 
Panel Accessories
 > 
Hole Punch/Cutter
 > 
DISSTON INC
 > 
BLU MOL
 > 
5128B

5128B

Manufactured by DISSTON INC BLU MOL

DISSTON INC 5128B
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$13.99
Save as much as 46%
Last Value Update: 2024-06-27
Product Description
Warranty

Description

  • 5128B
  • HOLE SAW 7/8IN XTREME BLU-MOL BIMETAL 22MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5128B
CategoryPanel Accessories
SubcategoryHole Punch/Cutter
If you need a specific firmware or series relating to 5128B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DISSTON INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.59
SKU: 213042418
Save Up To CAN$1.40!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.57
SKU: 213043623
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.31
SKU: 213044136
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.56
SKU: 213045341
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5128B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DISSTON INC 5130B
5130B

DISSTON INC

BLU MOL

HOLE SAW 1-1/8IN XTREME BLU-MOL BIMETAL 29MM
Buy Surplus As Low As
CAN$7.56
EATON CORPORATION SPJ-6B350
SPJ-6B350

EATON CORPORATION

BUSSMANN

FUSE 350AMP 1000V
Buy Surplus As Low As
CAN$288.33
IN STOCK!
EATON CORPORATION ECSR50
ECSR50

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, ECSR SERIES, CLASS RK5, CURRENT-LIMITING, TIME-DELAY, 50 A, 600 V MAX, FERRULE, FEEDER/BRANCH ...
Buy Surplus As Low As
CAN$27.00
IN STOCK!
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.43
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$43.10
IN STOCK!
LITTELFUSE JTD045ID
JTD045ID

LITTELFUSE

FUSE, POWR-PRO, TIME DELAY, CLASS J, 600 VAC, UL, INDICATING, 45 AMPS
Buy Surplus As Low As
CAN$118.90
IN STOCK!
LEGRAND 10-13304-4A
10-13304-4A

LEGRAND

FUSE 4 AMP 500V
Buy Surplus As Low As
CAN$14.27
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.13
IN STOCK!
ALLEN BRADLEY 1336-F1-SP6A
1336-F1-SP6A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE, FRAME E, 600 AMP, 700 VAC, FOR 1336 DRIVE, BOLT-ON, MOUNTABLE
Buy Surplus As Low As
CAN$891.74
IN STOCK!
EATON CORPORATION 25RBA4-30E
25RBA4-30E

EATON CORPORATION

CUTLER HAMMER

FUSE, RBA 400 25KV 30E
Buy Surplus As Low As
CAN$362.00
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.17
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$99.58
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FRS-15
FRS-15

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, CLASS K5, TIME DELAY, 15 AMP, 600 VAC
Buy Surplus As Low As
CAN$10.52
IN STOCK!
EATON CORPORATION N-3-2/10
N-3-2/10

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$8.16
IN STOCK!
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
DUPONT 1023S-8
1023S-8

DUPONT

XIRALLIC RADIANT RED 10 0G
Buy Surplus As Low As
CAN$396.82
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!