Home
 > 
Panel Accessories
 > 
Hole Punch/Cutter
 > 
DISSTON INC
 > 
BLU MOL
 > 
5135B

5135B

Manufactured by DISSTON INC BLU MOL

DISSTON INC 5135B
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$20.68
Save as much as 44%
Last Value Update: 2024-06-27
Product Description
Warranty

Description

  • 5135B
  • HOLE SAW 1-7/8IN XTREME BLU-MOL BIMETAL 48MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5135B
CategoryPanel Accessories
SubcategoryHole Punch/Cutter
If you need a specific firmware or series relating to 5135B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DISSTON INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.20
SKU: 213042547
Save Up To CAN$1.48!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.60
SKU: 213043494
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.68
SKU: 213044265
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.52
SKU: 213045212
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5135B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DISSTON INC 5127B
5127B

DISSTON INC

BLU MOL

HOLE SAW 3/4IN XTREME BLU-MOL BIMETAL 19MM
Buy Surplus As Low As
CAN$7.27
DISSTON INC 5154B
5154B

DISSTON INC

BLU MOL

HOLE SAW 5 IN XTREME BLU-MOL BIMETAL 127MM
Buy Surplus As Low As
CAN$39.89
DAITO MP-50
MP-50

DAITO

FUSE, FUSE 5.0 AMP, MP SERIES, 5 AMP, 125 VAC, GREEN, WHITE FLAG WHEN TRIPPED
Buy Surplus As Low As
CAN$16.25
IN STOCK!
EATON CORPORATION FWH-100
FWH-100

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, SEMICONDUTOR, 100 AMP, 500 V, CERAMIC ELEMENT, FAST ACTING
Buy Surplus As Low As
CAN$79.77
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
EATON CORPORATION FWP-400
FWP-400

EATON CORPORATION

COOPER BUSSMANN

FUSE, 400AMP, 700V, VERY FAST ACTING, SEMICONDUCTOR
Buy Surplus As Low As
CAN$308.75
IN STOCK!
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.36
IN STOCK!
EATON CORPORATION 2621
2621

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, FUSE REDUCER KIT, 100 TO 200 AMP CONVERSION, 250/600V, 1 PAIR/BOX
Buy Surplus As Low As
CAN$132.95
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$320.57
IN STOCK!
LITTELFUSE 312.002
312.002

LITTELFUSE

FUSE, 2AMP, 250V, FAST ACTING, 3AG
Buy Surplus As Low As
CAN$1.32
IN STOCK!
VEMAG LA171760
LA171760

VEMAG

FUSE
Buy Surplus As Low As
CAN$264.43
WESTINGHOUSE 1314188B
1314188B

WESTINGHOUSE

FUSE 34.5KV
Buy Surplus As Low As
CAN$676.59
Repair Yours
CAN$496.79
WESTINGHOUSE 151D933G02
151D933G02

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, FUSE, 230A, CLS-12, 5080V, RAMAD 30331
Buy Surplus As Low As
CAN$1,772.72
IN STOCK!
EATON CORPORATION FNQ-R-8
FNQ-R-8

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 300 VDC, 600 VAC, 8 AMP, TIME DELAY, GENERAL PURPOSE, FUSE HOLDER MOUNT, 1-1/2" OAL, ...
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION MIC-5
MIC-5

EATON CORPORATION

BUSSMANN

FUSETRON, INDUSTRIAL & ELECTRICAL FUSES, 250 VAC, 5 AMPS, FAST ACTING INDICATING
Buy Surplus As Low As
CAN$38.00
IN STOCK!
EATON CORPORATION NON-6
NON-6

EATON CORPORATION

BUSSMANN

FUSETRON, (PRICE/EA) FUSE, 6A, 250V, ONE TIME; PRODUCT RANGE:NON SERIES; FUSE CURRENT:6A; VOLTAGE RA ...
Buy Surplus As Low As
CAN$2.22
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.73
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!