Home
 > 
Panel Accessories
 > 
Hole Punch/Cutter
 > 
DISSTON INC
 > 
BLU MOL
 > 
5136B

5136B

Manufactured by DISSTON INC BLU MOL

DISSTON INC 5136B
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$20.93
Save as much as 44%
Last Value Update: 2024-06-27
Product Description
Warranty

Description

  • 5136B
  • HOLE SAW 2 IN XTREME BLU-MOL BIMETAL 51MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5136B
CategoryPanel Accessories
SubcategoryHole Punch/Cutter
If you need a specific firmware or series relating to 5136B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DISSTON INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.44
SKU: 213042420
Save Up To CAN$1.50!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.77
SKU: 213043621
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.83
SKU: 213044138
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.66
SKU: 213045339
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5136B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DISSTON INC 5130B
5130B

DISSTON INC

BLU MOL

HOLE SAW 1-1/8IN XTREME BLU-MOL BIMETAL 29MM
Buy Surplus As Low As
CAN$7.60
DISSTON INC 5137B
5137B

DISSTON INC

BLU MOL

HOLE SAW 2-1/4IN XTREME BLU-MOL BIMETAL 57MM
Buy Surplus As Low As
CAN$2.55
EATON CORPORATION GMA-10A
GMA-10A

EATON CORPORATION

COOPER BUSSMANN

FUSE, GLASS, FAST ACTING, 10AMP, 125V, 5 X 20MM
Buy Surplus As Low As
CAN$1.08
IN STOCK!
EATON CORPORATION LPJ-250SP
LPJ-250SP

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, DUAL ELEMENT, 250 AMP, 600 VAC / 300 VDC RATING, CURRENT LIMITING, 2 X 3.38 INCH D ...
Buy Surplus As Low As
CAN$102.00
IN STOCK!
EATON CORPORATION MDL-6-1/4
MDL-6-1/4

EATON CORPORATION

COOPER BUSSMANN

DISCONTINUED BY MANUFACTURER, MINIATURE FUSE, TIME DELAY, 200 AMPS MAX, 250 VAC MAX VOLTAGE, GLASS
Buy Surplus As Low As
CAN$4.89
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$219.80
LITTELFUSE 217004
217004

LITTELFUSE

FUSE, 4A, 250V, FAST ACTING, 5X20MM
Buy Surplus As Low As
CAN$2.71
IN STOCK!
LITTELFUSE 224008
224008

LITTELFUSE

FAST-ACTING 2AG TYPE GLASS FUSE WITH AXIAL LEADS
Buy Surplus As Low As
CAN$6.02
IN STOCK!
LITTELFUSE CCMR-10
CCMR-10

LITTELFUSE

FUSE, TIME DELAY, DUAL ELEMENT, CLASS CC, 10AMP, 600VAC
Buy Surplus As Low As
CAN$41.00
IN STOCK!
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.37
IN STOCK!
ALTECH CORP 63NZ02GL
63NZ02GL

ALTECH CORP

FUSE, NEOZED, D02, 63 A, 380 V, GL, BOTTLE TYPE, TIME DELAY
Buy Surplus As Low As
CAN$5.20
EATON CORPORATION BAO63
BAO63

EATON CORPORATION

BUSSMANN

FUSE, 63 AMP, 550 VAC, 80 KA, HRC, BS88
Buy Surplus As Low As
CAN$19.00
IN STOCK!
EATON CORPORATION DD125
DD125

EATON CORPORATION

BUSSMANN

FUSE LINK, 125 AMP, 415 VAC, 80 KA, HRC, CLASS GG/GL, CENTRE BOLTED TAGS
Buy Surplus As Low As
CAN$44.86
IN STOCK!
EATON CORPORATION FLA16
FLA16

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$11.41
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION TRS-60-R
TRS-60-R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE, 60AMP, 600VAC, CLASS-RK5, TIME DELAY
Buy Surplus As Low As
CAN$47.85
IN STOCK!
ECONOMY FUSE ECS-30
ECS-30

ECONOMY FUSE

DISCONTINUED BY MANUFACTURER, FUSE, 30AMP, 600VAC, CLASS RK5
Buy Surplus As Low As
CAN$17.94
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!