Home
 > 
Panel Accessories
 > 
Hole Punch/Cutter
 > 
DISSTON INC
 > 
BLU MOL
 > 
5137B

5137B

Manufactured by DISSTON INC BLU MOL

DISSTON INC 5137B
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$23.64
Save as much as 89%
Last Value Update: 2024-06-27
Product Description
Warranty

Description

  • 5137B
  • HOLE SAW 2-1/4IN XTREME BLU-MOL BIMETAL 57MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5137B
CategoryPanel Accessories
SubcategoryHole Punch/Cutter
If you need a specific firmware or series relating to 5137B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DISSTON INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$4.19
SKU: 213042421
Save Up To CAN$19.44!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3.19
SKU: 213043620
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.77
SKU: 213044139
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2.52
SKU: 213045338
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5137B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DISSTON INC 5136B
5136B

DISSTON INC

BLU MOL

HOLE SAW 2 IN XTREME BLU-MOL BIMETAL 51MM
Buy Surplus As Low As
CAN$11.52
DISSTON INC 5139B
5139B

DISSTON INC

BLU MOL

HOLE SAW 2-3/8IN XTREME BLU-MOL BIMETAL 60MM
Buy Surplus As Low As
CAN$13.30
EATON CORPORATION FWH-20A14F
FWH-20A14F

EATON CORPORATION

BUSSMANN

FUSE, FWH 20 AMP, 500 V, SEMICONDUCTOR, FERRULE STYLE, HIGH SPEED, 14X51 MM SIZE, 45-62 HZ
Buy Surplus As Low As
CAN$42.00
IN STOCK!
EATON CORPORATION LP-CC-0.5
LP-CC-0.5

EATON CORPORATION

BUSSMANN

FUSE, TIME DELAY, 1/2AMP, 600V, CLASS CC
Buy Surplus As Low As
CAN$7.63
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
S&C ELECTRIC 134125R4
134125R4

S&C ELECTRIC

FUSE, 80E AMP, 34.5KV, SM-5, STANDARD
Buy Surplus As Low As
CAN$691.36
IN STOCK!
S&C ELECTRIC 134150R4
134150R4

S&C ELECTRIC

DISCONTINUED BY MANUFACTURER, FUSE, REFILL UNIT, 100E AMP, 34.5KV, SM-5, TCC 153-4
Buy Surplus As Low As
CAN$320.57
IN STOCK!
LITTELFUSE 313.001
313.001

LITTELFUSE

DISCONTINUED BY MANUFACTURER, FUSE 1AMP 250VAC GLASS TYPE 3AG
Buy Surplus As Low As
CAN$6.20
IN STOCK!
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.41
IN STOCK!
ALLEN BRADLEY SP-140587
SP-140587

ALLEN BRADLEY

FUSE MAINPOWER 150AMP 700VAC 1-1/2INDIAX5INL
Buy Surplus As Low As
CAN$537.73
EATON CORPORATION C10G10
C10G10

EATON CORPORATION

BUSSMANN

CYLINDRICAL/FERRULE FUSE, 10 AMP, 500 VAC, BREAKING CAPACITY: 120 KA, CLASS GG/GL, W/O INDICATOR, CO ...
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION ETF-2
ETF-2

EATON CORPORATION

BUSSMANN

MICRO FUSE 2AMP 250VAC 100MV
Buy Surplus As Low As
CAN$2.61
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.13
EATON CORPORATION FNQ-R-1-1/2
FNQ-R-1-1/2

EATON CORPORATION

BUSSMANN

FUSE, 10.3 X 38.1 MM, 1.5 AMP, 600 VAC, 200 KAIC, FNQ-R SERIES, CLASS CC, FERRULE ENDS
Buy Surplus As Low As
CAN$14.00
IN STOCK!
EATON CORPORATION FNQ-R-8/10
FNQ-R-8/10

EATON CORPORATION

BUSSMANN

(PRICE/EA) FUSETRON, FUSE, 800MA, 600V, TIME DELAY; PRODUCT RANGE:CC-TRON SERIES; FUSE CURRENT:800MA ...
Buy Surplus As Low As
CAN$8.40
IN STOCK!
EATON CORPORATION FRS-175
FRS-175

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, TIME DELAY, DUAL ELEMENT, 175 AMP, 600 VAC
Buy Surplus As Low As
CAN$221.59
IN STOCK!
EATON CORPORATION NON-60
NON-60

EATON CORPORATION

BUSSMANN

FUSETRON, 125 VDC, 250 VAC, 60 AMP, FAST-ACTING GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 76.2MM OAL, ...
Buy Surplus As Low As
CAN$2.77
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!