Home
 > 
Panel Accessories
 > 
Hole Punch/Cutter
 > 
DISSTON INC
 > 
BLU MOL
 > 
5156B

5156B

Manufactured by DISSTON INC BLU MOL

DISSTON INC 5156B
representative photo
click to zoom
Weight: 0.91 kgs
Estimated Value - CAN$124.84
Save as much as 56%
Last Value Update: 2024-06-27
Product Description
Warranty

Description

  • 5156B
  • HOLE SAW 6 IN XTREME BLU-MOL BIMETAL 152MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5156B
CategoryPanel Accessories
SubcategoryHole Punch/Cutter
If you need a specific firmware or series relating to 5156B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DISSTON INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$90.66
SKU: 213042383
Save Up To CAN$34.18!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$69.85
SKU: 213043658
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$60.94
SKU: 213044101
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$54.99
SKU: 213045376
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5156B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DISSTON INC 5152B
5152B

DISSTON INC

BLU MOL

HOLE SAW 4 IN XTREME BLU-MOL BIMETAL 102MM
Buy Surplus As Low As
CAN$22.29
DISSTON INC 5546
5546

DISSTON INC

BLU MOL

MANDREL 3/8IN HEX 1-1/4 - 6 IN HEX SHANK
Buy Surplus As Low As
CAN$12.48
EATON CORPORATION FRN-400
FRN-400

EATON CORPORATION

BUSSMANN FUSETRON

DISCONTINUED BY MANUFACTURER, FUSE, FRN SERIES, DUAL ELEMENT, TIME DELAY, 250 VAC, CLASS K5, 400 AMP
Buy Surplus As Low As
CAN$29.72
EATON CORPORATION ECSR15
ECSR15

EATON CORPORATION

BUSSMANN

FUSE, 15A, 600V, TIME DELAY, DUAL ELEMENT, ECSR SERIES, CLASS RK5, CURRENT-LIMITING
Buy Surplus As Low As
CAN$41.61
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.12
LITTELFUSE 314.025
314.025

LITTELFUSE

FUSE 25AMP 125V 3AB FAST ACTING
Buy Surplus As Low As
CAN$7.43
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE FLS-R-10-ID
FLS-R-10-ID

LITTELFUSE

FUSE, 10AMP, 600V, CLASS RK5, DUAL ELEMENT, W/INDICATOR
Buy Surplus As Low As
CAN$25.27
IN STOCK!
LITTELFUSE FLS-R-20
FLS-R-20

LITTELFUSE

TIME DELAY FUSE, GENERAL PURPOSE, FUSE HOLDER MOUNT, 300 VDC, 600 VAC, 20 AMPS, CLASS RK5
Buy Surplus As Low As
CAN$22.29
IN STOCK!
LITTELFUSE FLSR40
FLSR40

LITTELFUSE

FUSE, 40 AMP, 600V, CLASS RK5, DUAL ELEMENT, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$46.07
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
LITTELFUSE IDSR-35
IDSR-35

LITTELFUSE

FUSE, IDSR SERIES, 600 VAC/DC, 35 AMP, 20 KA, SLOW-BLOW, TIME DELAY, INDUSTRIAL CARTRIDGE
Buy Surplus As Low As
CAN$38.64
IN STOCK!
LITTELFUSE L70S35
L70S35

LITTELFUSE

FUSE 35AMP 700V SEMICONDUCTOR
Buy Surplus As Low As
CAN$62.42
FANUC A06B-6073-K250
A06B-6073-K250

FANUC

GE FANUC

DISCONTINUED BY MANUFACTURER,FUSE, 3.2 AMP, 31M, 50 A, 48 VAC/DC, CLEAR
Buy Surplus As Low As
CAN$29.72
IN STOCK!
GENERAL ELECTRIC 9F60DMH005
9F60DMH005

GENERAL ELECTRIC

FUSE 5E AMP EJO-1/TYPE 15000V
Buy Surplus As Low As
CAN$756.49
EATON CORPORATION ETF25
ETF25

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$1.13
EATON CORPORATION FNQ-10
FNQ-10

EATON CORPORATION

BUSSMANN FUSETRON

TIME-DELAY FUSE, 10 AMP, 500 V, NICKEL PLATED END CAPS
Buy Surplus As Low As
CAN$18.00
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.52
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$617.58
Repair Yours
CAN$418.45
IN STOCK!