Home
 > 
Panel Accessories
 > 
Hole Punch/Cutter
 > 
DISSTON INC
 > 
BLU MOL
 > 
5198B

5198B

Manufactured by DISSTON INC BLU MOL

DISSTON INC 5198B
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$19.20
Save as much as 64%
Last Value Update: 2024-06-27
Product Description
Warranty

Description

  • 5198B
  • HOLE SAW 1-1/2IN XTREME BLU-MOL BIMETAL 38MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5198B
CategoryPanel Accessories
SubcategoryHole Punch/Cutter
If you need a specific firmware or series relating to 5198B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DISSTON INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.57
SKU: 213042549
Save Up To CAN$7.63!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.80
SKU: 213043492
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$7.64
SKU: 213044267
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.94
SKU: 213045210
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5198B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DISSTON INC 5154B
5154B

DISSTON INC

BLU MOL

HOLE SAW 5 IN XTREME BLU-MOL BIMETAL 127MM
Buy Surplus As Low As
CAN$39.89
DISSTON INC 5870B
5870B

DISSTON INC

BLU MOL

2-5/8 EXTREME HOLE SAW E0211325
Buy Surplus As Low As
CAN$2.71
EATON CORPORATION GDC-2A
GDC-2A

EATON CORPORATION

BUSSMANN EDISON FUSE

FUSE, TIME DELAY, GLASS, 2-AMP, 250VAC
Buy Surplus As Low As
CAN$1.39
IN STOCK!
EATON CORPORATION SPP6E800
SPP6E800

EATON CORPORATION

BUSSMANN

FUSE 800AMP 700V
Buy Surplus As Low As
CAN$217.16
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION 170M5610
170M5610

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, SQUARE, HIGH SPEED, 500-AMP, 690V, 2FU/90 AR UC
Buy Surplus As Low As
CAN$614.54
EATON CORPORATION ABC-V-20
ABC-V-20

EATON CORPORATION

BUSSMANN

FUSE 20AMP 250V FAST ACTING AXIAL LEAD 1-1/4 X 1/4
Buy Surplus As Low As
CAN$14.60
IN STOCK!
ALLEN BRADLEY 1746-F3
1746-F3

ALLEN BRADLEY

POWER SUPPLY FUSE, 125 V AC, 3 AMP, FOR MODEL - 1746-P3
Buy Surplus As Low As
CAN$3.10
FANUC A03B-0815-K001
A03B-0815-K001

FANUC

DISCONTINUED BY MANUFACTURER, FUSE, MICRO, 1.0 AMP, 2 PIN, BLACK
Buy Surplus As Low As
CAN$73.86
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$197.95
ALLEN BRADLEY 1336-F1-SP8B
1336-F1-SP8B

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, FUSE/BUS KIT, 1336STG, 460V, 400-600HP, 575V, 400-650HP
Buy Surplus As Low As
CAN$819.89
ASEA BROWN BOVERI 10001773
10001773

ASEA BROWN BOVERI

FUSE
Buy Surplus As Low As
CAN$98.98
EATON CORPORATION DMM-11
DMM-11

EATON CORPORATION

COOPER BUSSMANN

FUSE, 11 AMP, 1000 V, FAST-ACTING, DMM SERIES, SINGLE ELEMENT, NON INDICATING
Buy Surplus As Low As
CAN$29.55
IN STOCK!
EATON CORPORATION DMM-44/100
DMM-44/100

EATON CORPORATION

COOPER BUSSMANN

FUSE, DMM-B SERIES, 440 MA, FAST ACTING
Buy Surplus As Low As
CAN$73.86
IN STOCK!
EATON CORPORATION FNM-4
FNM-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, 4 AMP, 250 VAC, TIME DELAY
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION PCC-1-1/2
PCC-1-1/2

EATON CORPORATION

BUSSMANN

FUSE
Buy Surplus As Low As
CAN$7.99
EATON CORPORATION TR2R
TR2R

EATON CORPORATION

BUSSMANN FUSETRON

FUSE
Buy Surplus As Low As
CAN$7.52
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$137.69
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$613.86
Repair Yours
CAN$415.93
IN STOCK!