Home
 > 
Panel Accessories
 > 
Hole Punch/Cutter
 > 
DISSTON INC
 > 
BLU MOL
 > 
5871B

5871B

Manufactured by DISSTON INC BLU MOL

DISSTON INC 5871B
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$25.42
Save as much as 54%
Last Value Update: 2024-06-27
Product Description
Warranty

Description

  • 5871B
  • HOLE SAW 2-3/4IN XTREME BLU-MOL BIMETAL 70MM
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5871B
CategoryPanel Accessories
SubcategoryHole Punch/Cutter
If you need a specific firmware or series relating to 5871B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DISSTON INC

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$19.44
SKU: 213042426
Save Up To CAN$5.98!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.77
SKU: 213043615
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.83
SKU: 213044144
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.66
SKU: 213045333
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5871B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DISSTON INC 5860B
5860B

DISSTON INC

BLU MOL

HOLE SAW 1-1/16IN XTREME BLU-MOL BIMETAL 27MM
Buy Surplus As Low As
CAN$7.60
DISSTON INC 5874B
5874B

DISSTON INC

BLU MOL

HOLE SAW 3-1/4IN XTREME BLU-MOL BIMETAL 83MM
Buy Surplus As Low As
CAN$16.45
EATON CORPORATION FWP-150
FWP-150

EATON CORPORATION

BUSSMANN

FUSE, 150A, FWP, SEMICONDUCTOR, FAST ACTING, 700V, 150AMP
Buy Surplus As Low As
CAN$562.22
IN STOCK!
EATON CORPORATION FNM-7
FNM-7

EATON CORPORATION

BUSSMANN FUSETRON

MIDGET FUSE, FNM SERIES, TIME DELAY, DUAL ELEMENT, 7AMP, 250VAC
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION ECSR-25
ECSR-25

EATON CORPORATION

BUSSMANN EDISON FUSE

UL CLASS RK-5 TIME DELAY,
Buy Surplus As Low As
CAN$6.60
IN STOCK!
EATON CORPORATION 3743
3743

EATON CORPORATION

COOPER BUSSMANN

SCREW MOUNT FUSE BLOCK, 1 POLE, 600 VAC/VDC, 30 AMP, 13/32 INCH DIAMETER X 1-1/2 INCH FUSE LENGTH, 6 ...
Buy Surplus As Low As
CAN$12.00
IN STOCK!
LITTELFUSE FLSR030
FLSR030

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, 30 AMP, 300/600V AC
Buy Surplus As Low As
CAN$34.39
IN STOCK!
LITTELFUSE FLSR030ID
FLSR030ID

LITTELFUSE

FUSE, UL CLASS RK5, DUAL-ELEMENT, TIME-DELAY, INDUSTRIAL CARTRIDGE, 300 VDC (V), 600 VAC (V), 30 AMP ...
Buy Surplus As Low As
CAN$7.80
IN STOCK!
LITTELFUSE IDSR-050
IDSR-050

LITTELFUSE

DUAL ELEMENT TIME-DELAY FUSE WITH INDICATION, 50A, 600V, UL, CLASS RK5
Buy Surplus As Low As
CAN$24.00
SIEMENS 3NA2822
3NA2822

SIEMENS

DISCONTINUED BY MANUFACTURER, FUSE, INDUSTRIAL, 63AMP, 500VAC, 120KA
Buy Surplus As Low As
CAN$40.37
IN STOCK!
SIEMENS 3NC8-431
3NC8-431

SIEMENS

FURNAS ELECTRIC CO

FUSE 350AMP 660VAC/440VDC LV HRC
Buy Surplus As Low As
CAN$200.36
WESTINGHOUSE 6DSLB1200
6DSLB1200

WESTINGHOUSE

FUSE
Buy Surplus As Low As
CAN$1,094.53
Repair Yours
CAN$809.54
ALLEN BRADLEY 1336-F1-SP18A
1336-F1-SP18A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BUS FUSE,230V20/30HP,460V40/60HP,575V50/60HP,1336FST
Buy Surplus As Low As
CAN$395.57
IN STOCK!
EATON CORPORATION NON-20
NON-20

EATON CORPORATION

BUSSMANN

FUSE, FUSETRON, FAST-ACTING, 20AMP, 125VDC, 250VAC, GENERAL PURPOSE, FUSE HOLDER MOUNT, 50.8MM OAL, ...
Buy Surplus As Low As
CAN$1.63
IN STOCK!
EATON CORPORATION SC-15
SC-15

EATON CORPORATION

BUSSMANN

FUSE, G CLASS, 600 VAC, 170 VDC, 15 AMPS, TIME DELAY, CURRENT LIMITING
Buy Surplus As Low As
CAN$5.38
IN STOCK!
EATON CORPORATION T-4
T-4

EATON CORPORATION

BUSSMANN

FUSETRON, FUSE, DUAL ELEMENT PLUG, 4AMP, 125VAC
Buy Surplus As Low As
CAN$12.00
IN STOCK!
EATON CORPORATION FNQ-30
FNQ-30

EATON CORPORATION

BUSSMANN

FUSETRON, 500 VAC, 30 AMP, TIME DELAY GENERAL PURPOSE FUSE FUSE HOLDER MOUNT, 1-1/2" OAL, 10 AT AC K ...
Buy Surplus As Low As
CAN$18.00
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!