Home
 > 
Safety Systems
 > 
Fume Extraction
 > 
DOVER CORPORATION
 > 
OK INTERNATIONAL
 > 
BVX-101-S

BVX-101-S

Manufactured by DOVER CORPORATION OK INTERNATIONAL

DOVER CORPORATION BVX-101-S
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$1,685.43
Save as much as 57%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • BVX101S
  • FUME EXTRACTION
  • BENCH TOP
  • 50CFM
  • 240V
  • AIR VOLUME:-
  • SUPPLY VOLTAGE VAC:240V
  • POWER RATING:-
  • PLUG TYPE:-
  • PRODUCT RANGE:- ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #BVX-101-S
CategorySafety Systems
SubcategoryFume Extraction
If you need a specific firmware or series relating to BVX-101-S, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DOVER CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$1,264.43
SKU: 46356380
Save Up To CAN$420.99!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$989.86
SKU: 46356381
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$859.77
SKU: 46356382
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$782.02
SKU: 46356383
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to BVX-101-S, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DOVER CORPORATION BTX-UC01
BTX-UC01

DOVER CORPORATION

OK INTERNATIONAL

CLIP, IRON ADAPTOR; ACCESSORY TYPE:CLIP; FOR USE WITH:OKI IRON ADAPTER KITS; PRODUCT RANGE:-; PLUG T ...
Buy Surplus As Low As
CAN$189.90
DOVER CORPORATION BVX-103
BVX-103

DOVER CORPORATION

OK INTERNATIONAL

FUME EXTRACTION, BENCH TOP, 50CFM, 240V; AIR VOLUME:-; SUPPLY VOLTAGE VAC:240V; POWER RATING:-; PLUG ...
Buy Surplus As Low As
CAN$864.26
ALLEN BRADLEY 440K-T11155
440K-T11155

ALLEN BRADLEY

GUARDMASTER LTD

SWITCH, INTERLOCK SWITCH, TROJAN-5 TYPE,GD2 HEAD, NO ACTUATOR, NORMALLY CLOSED SAFETY CONTACTS (X2), ...
Buy Surplus As Low As
CAN$98.69
ALLEN BRADLEY 440N-G02098
440N-G02098

ALLEN BRADLEY

GUARDMASTER LTD

CONTACT SWITCH, NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 2 N.C SAFETY, 1 N.O AUX, 2 N.C. ...
Buy Surplus As Low As
CAN$358.86
Repair Yours
CAN$318.60
EUCHNER TZ2LE024PG
TZ2LE024PG

EUCHNER

DISCONTINUED BY MANUFACTURER, SAFETY INTERLOCK SWITCH, 24VAC/DC
Buy Surplus As Low As
CAN$628.01
IN STOCK!
ALLEN BRADLEY 440N-G02058
440N-G02058

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, FERROGUARD 21, MAGNETIC NON-CONTACT, 24 VDC, 1 AMP, 2 N.C. SAFETY CONTACTS, ...
Buy Surplus As Low As
CAN$291.57
Repair Yours
CAN$250.00
ALLEN BRADLEY 440N-G02003
440N-G02003

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY SWITCH, GUARDMASTER, 440N SERIES, NON-CONTACT SWITCH, FERROGARD,IP65 (NEMA 13), MOLDED ABS PL ...
Buy Surplus As Low As
CAN$324.47
Repair Yours
CAN$254.44
IN STOCK!
BANNER ENGINEERING SI-LS42DMMGF
SI-LS42DMMGF

BANNER ENGINEERING

INTERLOCK SWITCH, FLEXIBLE IN-LINE ACTUATION, 24 V AC/DC SOLENOID VOLTAGE, 1 NC/1 NO CONTACT CONFIGU ...
Buy Surplus As Low As
CAN$379.79
Repair Yours
CAN$305.33
IN STOCK!
HUBBELL HBL30MIRS
HBL30MIRS

HUBBELL

KELLEMS

MECHANICAL INTERLOCK, MOTOR DISCONNECT, 30 AMP, 600 VAC, 3 POLE, 1/3 PHASE, 5/25 HP
Buy Surplus As Low As
CAN$408.20
Repair Yours
CAN$284.75
IN STOCK!
ALLEN BRADLEY 440K-E33029
440K-E33029

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - ELF: CONTACTS(SAFETY AND AUX): 1 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFERENCE: B ...
Buy Surplus As Low As
CAN$74.76
ALLEN BRADLEY 440K-T11090
440K-T11090

ALLEN BRADLEY

GUARDMASTER LTD

SAFETY INTERLOCK SWITCH, GUARDMASTER, TROJAN 5, STANDARD ACTUATOR, 2 NC SAFETY CONTACTS, 1 NO AUX CO ...
Buy Surplus As Low As
CAN$104.67
IN STOCK!
ALLEN BRADLEY 440G-S36009
440G-S36009

ALLEN BRADLEY

GUARDMASTER LTD

SPARTAN GUARDLOCK SWITCH, STANDARD ACTUATOR, 3 N.C., 110 V AC/DC, INTERLOCK SWITCH
Buy Surplus As Low As
CAN$544.27
Repair Yours
CAN$356.22
ALLEN BRADLEY 440K-A11094
440K-A11094

ALLEN BRADLEY

GUARDMASTER LTD

CATCH AND RETAINER KIT, T15 / TROJAN 5 / TROJAN 6, STANDARD MODEL ONLY
Buy Surplus As Low As
CAN$38.88
IN STOCK!
ALLEN BRADLEY 440K-A27010
440K-A27010

ALLEN BRADLEY

GUARDMASTER LTD

ACTUATOR, FULLY FLEXIBLE, WITH ALIGNMENT GUIDE
Buy Surplus As Low As
CAN$49.34
IN STOCK!
BANNER ENGINEERING SI-QM-SMFA
SI-QM-SMFA

BANNER ENGINEERING

SAFETY INTERLOCK, 63MM, 1/4INCH NPT, STAINLESS STEEL, (48562)
Buy Surplus As Low As
CAN$76.26
IN STOCK!
OMRON CAA1M
CAA1M

OMRON

ACTUATOR, WIRE, 50MM; FOR USE WITH:D2MC SERIES LOW-TORQUE BASIC SWITCHES; IP / NEMA RATING:-; PRODUC ...
Buy Surplus As Low As
CAN$1.21
Repair Yours
CAN$250.00
SCHMERSAL AZ16-02ZVK
AZ16-02ZVK

SCHMERSAL

INTERLOCK SWITCH, KEYED, 3 CABLE ENTRIES M 16 X 1.5, THERMOPLASTIC ENCLOSURE, 52 X 90 X 30 MM, (1011 ...
Buy Surplus As Low As
CAN$139.06
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!