PCT-1000

Manufactured by DOVER CORPORATION OK INTERNATIONAL

DOVER CORPORATION PCT-1000
representative photo
click to zoom
Weight: 4.54 kgs
Estimated Value - CAN$5,323.39
Save as much as 57%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • PCT1000
  • PROGRAMMABLE PREHEATER
  • SUPPLY VOLTAGE VAC:240V
  • HEAT TEMPERATURE MAX:622F
  • OUTPUT POWER:1.2KW
  • PRODUCT RANGE:MRS-1000A SERIES
  • PLUG TYPE:-
  • AIR VOLUME:19CFM
  • DEPTH:330MM
  • FLOW RATE MAX:538L/MIN
  • HEIGHT:76MM
  • WIDTH:203MM ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PCT-1000
CategoryHeating Elements
SubcategoryCartridge Heater
If you need a specific firmware or series relating to PCT-1000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DOVER CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3,992.18
SKU: 46350232
Save Up To CAN$1,331.21!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$3,125.08
SKU: 46350233
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2,713.89
SKU: 46350234
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$2,467.17
SKU: 46350235
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PCT-1000, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DOVER CORPORATION NZ-Q1415
NZ-Q1415

DOVER CORPORATION

OK INTERNATIONAL

NOZZLE, REWORK SYSTEM, QUAD, 14MM; TIP / NOZZLE WIDTH:14MM; TIP / NOZZLE STYLE:PLCC-32; FOR USE WITH ...
Buy Surplus As Low As
CAN$200.36
DOVER CORPORATION PCT-100-11
PCT-100-11

DOVER CORPORATION

OK INTERNATIONAL

CONVECTION PREHEATER; SUPPLY VOLTAGE VAC:115V; HEAT TEMPERATURE MAX:-; OUTPUT POWER:450W; PRODUCT RA ...
Buy Surplus As Low As
CAN$785.01
THERMAL HEATERS SKB06026
SKB06026

THERMAL HEATERS

HEATER
Buy Surplus As Low As
CAN$152.52
WATLOW 62917010
62917010

WATLOW

DISCONTINUED BY MANUFACTURER, HEATER, IMMERSION
Buy Surplus As Low As
CAN$1,664.22
Repair Yours
CAN$1,228.14
FAST HEAT CS10023XS
CS10023XS

FAST HEAT

HEATER
Buy Surplus As Low As
CAN$35.89
OGDEN A1400
A1400

OGDEN

DISCONTINUED BY MANUFACTURER, HEATER
Buy Surplus As Low As
CAN$46.35
THERMAL ENGINEERING CPN19300
CPN19300

THERMAL ENGINEERING

HEATER
Buy Surplus As Low As
CAN$58.31
THERMAL HEATERS CPN8588
CPN8588

THERMAL HEATERS

HEATER
Buy Surplus As Low As
CAN$76.26
HAMMOND MANUFACTURING SHG14005
SHG14005

HAMMOND MANUFACTURING

CABINET HEATER, 60W, 110-250V AC/DC, HEIGHT 175MM, WIDTH 70MM
Buy Surplus As Low As
CAN$261.67
IN STOCK!
LEISTER 102362
102362

LEISTER

HEATING ELEMENT
Buy Surplus As Low As
CAN$361.85
SIEMENS 0F8336
0F8336

SIEMENS

GEN BLOCK HEATER 6.8L 150KW
Buy Surplus As Low As
CAN$514.37
SIEMENS US2805384D00
US2805384D00

SIEMENS

HEATER 315A
Buy Surplus As Low As
CAN$29.91
SIEMENS US2805555D00
US2805555D00

SIEMENS

HEATER, 1200A
Buy Surplus As Low As
CAN$152.52
WATLOW E5A34
E5A34

WATLOW

CARTRIDGE HEATER, FIREROD, 240V, 400W, 113W DENSITY, 1/4IN DIA SHAFT, 5IN SHAFT LENGTH
Buy Surplus As Low As
CAN$44.86
HONEYWELL 105478C
105478C

HONEYWELL

KANTHAL FLAME ROD-18 IN. C7008C.
Buy Surplus As Low As
CAN$40.37
ALLEN BRADLEY 1410-HON61
1410-HON61

ALLEN BRADLEY

HEATER,MOTOR WINDING 600V AC MAX
Buy Surplus As Low As
CAN$5,539.92
Repair Yours
CAN$3,625.77
ALLEN BRADLEY 1410-NX102
1410-NX102

ALLEN BRADLEY

HEATER,MOTOR WINDING 480V AC MAX
Buy Surplus As Low As
CAN$2,781.17
Repair Yours
CAN$1,964.28
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$621.33
Repair Yours
CAN$420.99
IN STOCK!