Home
 > 
Heating Elements
 > 
Cartridge Heater
 > 
DOVER CORPORATION
 > 
OK INTERNATIONAL
 > 
PCT-102-21

PCT-102-21

Manufactured by DOVER CORPORATION OK INTERNATIONAL

DOVER CORPORATION PCT-102-21
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$3,427.58
Save as much as 57%
Last Value Update: 2022-03-16
Product Description
Warranty

Description

  • PCT10221
  • CONVECTION PREHEATER SYSTEM
  • SUPPLY VOLTAGE VAC:230V
  • HEAT TEMPERATURE MAX:-
  • OUTPUT POWER:450W
  • PRODUCT RANGE:-
  • PLUG TYPE:-
  • FEATURES:AIR FLOW: 10.2CFM
  • ESD SAFE
  • VARIABLE TEMPERATURE CONTROL
  • AUTOMATIC SHUT-OFF
  • HEIGHT:2.56 ROHS COMPLIANT: YES
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #PCT-102-21
CategoryHeating Elements
SubcategoryCartridge Heater
If you need a specific firmware or series relating to PCT-102-21, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for DOVER CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$2,569.60
SKU: 46350250
Save Up To CAN$857.98!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2,011.84
SKU: 46350251
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$1,748.06
SKU: 46350252
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$1,588.61
SKU: 46350253
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to PCT-102-21, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

DOVER CORPORATION PCT-102-11
PCT-102-11

DOVER CORPORATION

OK INTERNATIONAL

CONVECTION PREHEATER SYSTEM; SUPPLY VOLTAGE VAC:115V; HEAT TEMPERATURE MAX:-; OUTPUT POWER:450W; PRO ...
Buy Surplus As Low As
CAN$1,511.11
DOVER CORPORATION PCT-AR
PCT-AR

DOVER CORPORATION

OK INTERNATIONAL

ADJUSTABLE-ANGLE ARM REST; ACCESSORY TYPE:ADJUSTABLE ANGLE ARM REST; FOR USE WITH:PCT-100 FOCUSED CO ...
Buy Surplus As Low As
CAN$140.08
CHROMALOX RTU3133A
RTU3133A

CHROMALOX

HEATER
Buy Surplus As Low As
CAN$156.48
FAST HEAT CS10023XS
CS10023XS

FAST HEAT

HEATER
Buy Surplus As Low As
CAN$35.77
TEMPCO HD06-0300N
HD06-0300N

TEMPCO

HEATING ELEMENT CARTRIDGE L78 120V 500W
Buy Surplus As Low As
CAN$41.73
WATLOW G4A92
G4A92

WATLOW

FIREROD CARTRIDGE HEATER,3/8 IN. DIAMETER,240 VOLTS,500 WATTS,123 WATT DENSITY,4 SHEATH LENGTH
Buy Surplus As Low As
CAN$40.24
HAMMOND MANUFACTURING SHG14007
SHG14007

HAMMOND MANUFACTURING

CABINET HEATER, VOLTAGE RATING VAC: 250 VAC, OUTPUT POWER: 100W, EXTERNAL HEIGHT - METRIC: 175MM, EX ...
Buy Surplus As Low As
CAN$304.01
IN STOCK!
INDEMAX A-34025-N
A-34025-N

INDEMAX

HEATER CARTRIDGE 240V 210W
Buy Surplus As Low As
CAN$80.47
OMEGA ENGINEERING CIR-1027/120V
CIR-1027/120V

OMEGA ENGINEERING

ELECTRIC HEATER, NON RETURNABLE CARTRIDGE HTR
Buy New
CAN$198.00
SIEMENS US267526
US267526

SIEMENS

800A HEATER M/N FRAME
Buy Surplus As Low As
CAN$114.75
SIEMENS US267686
US267686

SIEMENS

500A HEATER M/N FRAME
Buy Surplus As Low As
CAN$143.06
SIEMENS US2805445A00
US2805445A00

SIEMENS

HEATER SUB-ASSY,800A
Buy Surplus As Low As
CAN$90.91
PRO HEAT F4Z12KM
F4Z12KM

PRO HEAT

HEATER CARTRIDGE 120V 750W 3/8DIA X 4IN L W/12IN
Buy Surplus As Low As
CAN$41.73
OSRAM 068463
068463

OSRAM

OSRAM SYLVANIA

HOT AIR PROCESS CONTROL, 2000 WATTS, BUILT-IN THERMOCOUPLE
Buy Surplus As Low As
CAN$454.00
Repair Yours
CAN$377.00
IN STOCK!
BURNS LG4A1A
LG4A1A

BURNS

HEATER CARTRIDGE 120V 500W 3/8 DIA X 4L W/12IN
Buy Surplus As Low As
CAN$43.22
RITTAL 3102110
3102110

RITTAL

ENCLOSURE HEATER 300(11.8) W, 115V
Buy Surplus As Low As
CAN$834.54
WATLOW J3A107-L12
J3A107-L12

WATLOW

HEATING ELEMENT ROD
Buy Surplus As Low As
CAN$25.33
Repair Yours
Contact Us
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!