H230250001201PS
Manufactured by DYNAPAR
Description
- H230250001201PS
- INCREMENTAL ENCODER
- SHAFTED ENCODER
- SERIES H20
- BIDIRECTIONAL W INDEX
- 0250 PPR
- SERVO MOUNT
- 3/8" DIAMETER SHAFT W FLAT
- 10-32 FACE MOUNT
- 1.25" DIA MALE PILOT W SHAFT SEAL
- 5-26V IN
- 5-26V OC W 2.2 KOHM PULLUP OUT
- 6 PIN CONN
- SIDE MOUNT
- LED OUTPUT I
- FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Specifications
Part # | H230250001201PS |
---|---|
Category | Sensors & Switches |
Subcategory | Encoder/Resolver |
Code | Incremental, Optical |
Disk Material | Glass or plastic (PPR Dependant) |
Electrical Immunity | Reverse polarity and short circuit protected |
Extended Operating Temperature | 0 to +85 °C |
Format | Two channel quadrature (AB) with optional Index (Z) and complementary outputs |
Frequency Response | 100 kHz min. (index 75 kHz min. for extended temperature range) |
Housing and Cover | Aluminum |
Humidity | Up to 98% (non-condensing) |
Index | 180° ± 18° electrical (gated with B low) |
Moment of Inertia | 3.0 x 10-4 oz–in–sec2 |
Noise Immunity | Tested to EN61326-1 |
Phase Sense | A leads B for CCW shaft rotation as viewed from the shaft end of the encoder Quadrature Phasing: 90° ± 22.5° electrical |
Shaft Material | Stainless Steel |
Shock | 50 G’s for 11 milliseconds duration |
Standard Operating Temperature | 0 to +70 °C; |
Storage Temperature | –40 to +90 °C |
Symmetry | 180° ± 18° electrical |
Vibration | 5 to 2000 Hz at 20 G's |
Waveforms | Squarewave with rise and fall timesless than 1 microsecond into a load capacitance of 1000 pf |
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800
All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.
Customers Who Bought This Item Also Bought
DYNAPAR
DYNAPAR
MULTITEK
AMERICAN AEROSPACE
OMRON
OMRON
OMRON
OMRON
POWER MEASUREMENT
IMTEC
KATY INSTRUMENTS
ASEA BROWN BOVERI
ASEA BROWN BOVERI
ASEA BROWN BOVERI
ASEA BROWN BOVERI
SSAC
ASEA BROWN BOVERI
ASEA BROWN BOVERI
BANNER ENGINEERING
BANNER ENGINEERING
HONEYWELL
Product Conditions Described
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
NEW
- Includes direct authorized product from OEM.
- Also includes product that is not authorized directly from OEM, for example sourced from a distributor or other trusted suppliers.
- Never powered on or used in a production environment
- Includes all hardware and accessories that come with factory new version of product
- Has original packaging & instructions if applicable
- May or may not have original manufacturers' seal on box
- Does not necesarilly include original manufacturer warranty. If original manufacturer warranty doesn't apply, Radwell's standard 2-year warranty supersedes.
- Excludes unused Allen Bradley Product - see conditions "Surplus Original Packaging" and "Surplus Alternate Packaging"
SOP
- Never used in a production environment, but may have been powered on for testing.
- No visible signs of handling, use or damage
- Has original packaging if applicable
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Includes all hardware and accessories that come with factory new version of product
- May or may not include instructions that come with factory new version of product
- Product may be older date codes or series than that available direct from the factory or authorized dealers;
- The products may vary as to country of origin and the language used on the packaging
- Product packaging may show shelf wear
SAP
- Never used in a production environment, but may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of use or damage
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging
- May be missing hardware, accessories, or instructions that come with factory new version of product
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- Product may be older date codes or series than that available direct from the factory or authorized dealers
- The products may vary as to country of origin and the language used on the packaging
- Product may have any writing on the box that didn't come from OEM
REM
- May have been used in a production environment
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging)
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty may not apply.
- May be missing hardware, accessories, or instructions that come with factory new version of product
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.