Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
1203V

1203V

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 1203V
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$17.36
Save as much as 63%
Last Value Update: 2022-11-03
Product Description
Alternate Part Numbers
Warranty

Description

  • 1203V
  • TOGGLE SWITCH
  • 3 WAY
  • 15AMP
  • 120/277VAC CON GRAD B&S IV
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1203V
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 1203V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$11.31
SKU: 20629182
Save Up To CAN$6.06!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$8.85
SKU: 20629183
Save Up To CAN$9.03!
6 in CAN

Never Used Radwell Packaging (Surplus)

CAN$7.69
SKU: 20629184
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$6.99
SKU: 20629185
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1203V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 1203RD
1203RD

EATON CORPORATION

ARROW HART

15A 120-277V SW
Buy Surplus As Low As
CAN$34.28
EATON CORPORATION 1203W
1203W

EATON CORPORATION

ARROW HART

SWITCH GENERAL PURPOSE, 2 POSITION, 3 WAY, STANDARD, HEAVY DUTY, 15 A, 120/277 VAC, BACK AND SIDE WI ...
Buy Surplus As Low As
CAN$23.84
IN STOCK!
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$49.18
IN STOCK!
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$116.24
IN STOCK!
ALLEN BRADLEY 800MR-N160G
800MR-N160G

ALLEN BRADLEY

CAP, GRAY COLOR, FOR 22 MM PUSHBUTTON SWITCH, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$87.92
ALLEN BRADLEY 800MR-N2B
800MR-N2B

ALLEN BRADLEY

CAP, FOR PUSH BUTTON, ILLUMINATED, PUSH TO TEST, PILOT LIGHT AND ILLUMINATED PUSH BUTTON, BLUE
Buy Surplus As Low As
CAN$37.26
IN STOCK!
ALLEN BRADLEY 800T-N234
800T-N234

ALLEN BRADLEY

REPLACEMENT MOUNTING RING, 30 MM, FOR 800T PUSH BUTTON, OCTAGONAL, FOR CLUSTER PILOT LIGHT DEVICES
Buy Surplus As Low As
CAN$7.45
ALLEN BRADLEY 800A-N25
800A-N25

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT, WHITE, ROUND, 5 PACK
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-AF3
800E-AF3

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10/01/2006, PUSHBUTTON CAP, 22.5 MM, FLUSH, GREEN, ROUND
Buy Surplus As Low As
CAN$9.84
IN STOCK!
ALLEN BRADLEY 800E-N65R
800E-N65R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER (2006-10-31), REPLACEMENT LAMP, RED LED, TRANSFORMER TYPE, FOR 22.5 MM ...
Buy Surplus As Low As
CAN$29.81
GENERAL ELECTRIC CR104PXC1
CR104PXC1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6CKH7, 30MM, SINGLE CIRCUIT, 1NO, GREEN PLUNGER, BACK O ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
GENERAL ELECTRIC CR115B4
CR115B4

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, SWITCH, SNAP ACTING,2NO, 2NC, 600V
Buy Surplus As Low As
CAN$250.36
IN STOCK!
EAO 704-943.5
704-943.5

EAO

FLASHER UNIT, 24 VDC, 85 MA, SCREW TERMINALS
Buy Surplus As Low As
CAN$134.12
IN STOCK!
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
SIEMENS 52BAJ
52BAJ

SIEMENS

CONTACT BLOCK, 1 NC, 10 AMP, 600 VAC, SCREW TERMINALS, HEAVY DUTY, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$18.54
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.61
IN STOCK!
ALLEN BRADLEY 40167-128-51
40167-128-51

ALLEN BRADLEY

ACCESSORY, 22MM, 800M PB, LEGEND SUPPORT FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$22.35
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!