Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
1303-7V-SP-L2

1303-7V-SP-L2

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 1303-7V-SP-L2
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$7.87
Save as much as 59%
Last Value Update: 2022-11-03
Product Description
Warranty

Description

  • 13037VSPL2
  • SWITCH TOGGLE 3-WAY 15A 120V GRD IV
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #1303-7V-SP-L2
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 1303-7V-SP-L2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$5.62
SKU: 182982168
Save Up To CAN$2.25!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$4.40
SKU: 182982169
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$3.82
SKU: 182982170
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$3.47
SKU: 182982171
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 1303-7V-SP-L2, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 1303-7LA-SPL2
1303-7LA-SPL2

EATON CORPORATION

ARROW HART

SWITCH TOGGLE 3-WAY 15A 120V GRD LA
Buy Surplus As Low As
CAN$3.47
EATON CORPORATION 1876W-SP-L2
1876W-SP-L2

EATON CORPORATION

ARROW HART

RECP SINGLE 20A 250V 2P3W SWIRE WH
Buy Surplus As Low As
CAN$6.55
ALLEN BRADLEY 800MR-N56B
800MR-N56B

ALLEN BRADLEY

CAP, FOR 800MR 22 MM PUSHBUTTON, REPLACEMENT, NON ILLUMINATED, MUSHROOM HEAD, METAL, ROUND, BLACK, M ...
Buy Surplus As Low As
CAN$77.49
IN STOCK!
ALLEN BRADLEY 800H-N115H
800H-N115H

ALLEN BRADLEY

MUSHROOM CAP, REPLACEMENT, JUMBO, BLACK, 30MM NON ILLUMINATED MUSHROOM CAP
Buy Surplus As Low As
CAN$52.16
ALLEN BRADLEY 800H-NP23G
800H-NP23G

ALLEN BRADLEY

PILOT DEVICE LENS INSERT KIT, GREEN, ILLUMINATED STYLE, 5 PER BAG
Buy Surplus As Low As
CAN$11.92
ALLEN BRADLEY 800E-2X01L
800E-2X01L

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22.5MM, LATCH MOUNT, SINGLE CIRCUIT, 1NCLB, SCREW TERMI ...
Buy Surplus As Low As
CAN$48.43
IN STOCK!
ALLEN BRADLEY 800E-4X220
800E-4X220

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 10-31-2006, CONTACT FOR PUSHBUTTON, LATCH MOUNT, CARTRIDGE, 22.5MM, 4AC ...
Buy Surplus As Low As
CAN$85.24
IN STOCK!
ALLEN BRADLEY 800E-AF1
800E-AF1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB, COLOR CAP, RD, FLUSH AND GUARDED, WHITE
Buy Surplus As Low As
CAN$9.06
IN STOCK!
GENERAL ELECTRIC CR104PXC1
CR104PXC1

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 6CKH7, 30MM, SINGLE CIRCUIT, 1NO, GREEN PLUNGER, BACK O ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.33
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.46
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.43
SIEMENS 52BJK
52BJK

SIEMENS

CONTACT BLOCK, 1 NO / 1 NC, 10/5 AMP @ 600 VAC/DC, SCREW TERMINALS, FOR 30MM OPERATORS
Buy Surplus As Low As
CAN$61.96
IN STOCK!
IDEC HW1A-B2-B
HW1A-B2-B

IDEC

CAP, BUTTON, PUSH BUTTON ACCESSORY
Buy New
CAN$0.43
IN STOCK!
GTE 30110
30110

GTE

SYLVANIA

SYLVANIA, 30110, CAP DOME, TRANSPARENT, RED LENS
Buy Surplus As Low As
CAN$2.63
OMRON B618CX2C20612
B618CX2C20612

OMRON

6.5 MM F1.8 FIXED FOCUS
Buy Surplus As Low As
CAN$332.33
ALLEN BRADLEY 40167-128-51
40167-128-51

ALLEN BRADLEY

ACCESSORY, 22MM, 800M PB, LEGEND SUPPORT FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$22.35
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!