Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
2223L

2223L

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 2223L
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$14.79
Save as much as 49%
Last Value Update: 2010-03-16
Product Description
Alternate Part Numbers
Warranty

Description

  • 2223L
  • 3WAY LOCKING SWITCH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2223L
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to 2223L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$12.64
SKU: 20612925
Save Up To CAN$2.15!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$9.60
SKU: 20612926
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$8.34
SKU: 20612927
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$7.58
SKU: 20612928
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2223L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 2223GY
2223GY

EATON CORPORATION

ARROW HART

3WY 20A120-277V SW
Buy Surplus As Low As
CAN$7.58
EATON CORPORATION 2223LA
2223LA

EATON CORPORATION

ARROW HART

S-SPEC QUIET 3W SW
Buy Surplus As Low As
CAN$34.28
ALLEN BRADLEY 800T-XD2V
800T-XD2V

ALLEN BRADLEY

CONTACT BLOCK, 800T PB, 30 MM, 1NC, PENTUFF PENTIFRICATED BLOCK
Buy Surplus As Low As
CAN$49.18
IN STOCK!
ALLEN BRADLEY 800M-XD2
800M-XD2

ALLEN BRADLEY

CONTACT BLOCK 22MM, PUSH BUTTON FAMILY,1 NORMALLY CLOSED,QUICK CONNECT TERMINALS
Buy Surplus As Low As
CAN$40.24
IN STOCK!
ALLEN BRADLEY 800H-N106G
800H-N106G

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, GREEN, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILL ...
Buy Surplus As Low As
CAN$137.70
IN STOCK!
ALLEN BRADLEY 800H-N106R
800H-N106R

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, RED, REPLACEMENT PART, FOR NEMA 7/9 PUSH-BUTTON, ILLUM ...
Buy Surplus As Low As
CAN$214.60
IN STOCK!
ALLEN BRADLEY 800T-N122C
800T-N122C

ALLEN BRADLEY

COLOR CAP, LENS, 30 MM, REPLACEMENT, 800T SERIES, CLEAR, REPLACEMENT PART, 18 MM, PLASTIC, COMPATIBL ...
Buy Surplus As Low As
CAN$11.92
IN STOCK!
GENERAL ELECTRIC CR2940U203
CR2940U203

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCKS, OILTIGHT, DOUBLE BLOCK, FRONT MOUNT, FOR HEAVY-DUTY CR ...
Buy Surplus As Low As
CAN$174.36
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.33
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.43
SIEMENS 3SB1-910-0BB
3SB1-910-0BB

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PILOT DEVICES, PUSHBUTTON CAP, 22&30MM, BLACK,EXTENDED
Buy Surplus As Low As
CAN$16.39
IN STOCK!
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.30
IN STOCK!
GENERAL ELECTRIC 080BA9S24LV
080BA9S24LV

GENERAL ELECTRIC

(PRICE/EA) LED LAMP, 24V AC/DC, .72W, GREEN
Buy Surplus As Low As
CAN$76.00
IN STOCK!
EEC AEG C01B
C01B

EEC AEG

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, RED, 1NC, 230V
Buy Surplus As Low As
CAN$26.82
KB ELECTRONICS 9832
9832

KB ELECTRONICS

KNOB & DIAL KIT LARGE, 9832-KNOB AND DIAL KIT - LARGE DIAL PLATE (2.25" X 2.06")
Buy Surplus As Low As
CAN$12.46
IN STOCK!
FLUKE 65
65

FLUKE

BEZEL PLASTIC BLACK FOR 65W2132GP SWITCH
Buy Surplus As Low As
CAN$12.52
Repair Yours
Contact Us
IN STOCK!
ALLEN BRADLEY 40274-533-02
40274-533-02

ALLEN BRADLEY

RUBBER BOOT KIT, FOR FOR SELECTOR SWITCH, BLACK
Buy Surplus As Low As
CAN$25.33
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!