Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
2225V

2225V

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 2225V
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$163.49
Save as much as 59%
Last Value Update: 2022-11-03
Product Description
Alternate Part Numbers
Warranty

Description

  • 2225V
  • SWITCH TOG SP 3POS 20A 120/277V MAIN IV
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2225V
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 2225V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$115.75
SKU: 20621322
Save Up To CAN$47.75!
Must Purchase Minimum Quantity Of 50
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$90.91
SKU: 20621323
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$78.98
SKU: 20621324
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$71.53
SKU: 20621325
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 2225V, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 2224W
2224W

EATON CORPORATION

ARROW HART

4WY 20A 120-277V SW
Buy Surplus As Low As
CAN$23.84
EATON CORPORATION 2226B
2226B

EATON CORPORATION

ARROW HART

SWITCH TOG DP 3POS 20A 120/277V MAIN BR
Buy Surplus As Low As
CAN$160.95
ALLEN BRADLEY 800T-N3
800T-N3

ALLEN BRADLEY

MOUNTING WRENCH, 30 MM, FOR PUSH BUTTON
Buy Surplus As Low As
CAN$116.24
IN STOCK!
ALLEN BRADLEY 800MS-N10R
800MS-N10R

ALLEN BRADLEY

COLOR CHIP KIT, FOR PUSHBUTTON SWITCH, SQUARE, PLASTIC, FOR BACKLIT PUSHBUTTON, FULL-FACE, ILLUMINAT ...
Buy Surplus As Low As
CAN$37.55
IN STOCK!
ALLEN BRADLEY 800T-N141
800T-N141

ALLEN BRADLEY

REPLACEMENT LAMP, INCANDESCENT, FULL VOLTAGE, LAMP, 30MM PUSH BUTTON, 12 V DC/AC
Buy Surplus As Low As
CAN$8.94
IN STOCK!
ALLEN BRADLEY 800T-N160H
800T-N160H

ALLEN BRADLEY

PUSH-PULL CAP, NON-ILLUMINATED, REPLACEMENT COLOR CAP, 30 MM, 800T, BLACK
Buy Surplus As Low As
CAN$42.62
IN STOCK!
ALLEN BRADLEY 855T-DS2BVM
855T-DS2BVM

ALLEN BRADLEY

CONTROL TOWER BASES, 70MM, VERTICAL MOUNT, DEVICENET STRANDED WIRE CONNECT, BLACK HOUSING, NO CAP
Buy Surplus As Low As
CAN$523.08
Repair Yours
CAN$253.59
IN STOCK!
ALLEN BRADLEY 800E-AHA2
800E-AHA2

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, HOLE ADAPTER, 30 MM TO 22 MM, FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$52.16
IN STOCK!
GENERAL ELECTRIC CR104PXL01R
CR104PXL01R

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LENS FOR INDICATING PILOT LIGHT, 30MM, RED
Buy Surplus As Low As
CAN$17.88
IN STOCK!
SIEMENS 52RB3E2
52RB3E2

SIEMENS

SIEMENS, 52RB3E2, ACCESSORY, MUSHROOM HEAD, 2 1/2IN, RED ,
Buy Surplus As Low As
CAN$23.00
IN STOCK!
GENERAL ELECTRIC 44
44

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, 0.25 AMP, 6.3 V, BAYONET BASE
Buy Surplus As Low As
CAN$11.33
IN STOCK!
GENERAL ELECTRIC CR104G2
CR104G2

GENERAL ELECTRIC

CONTACT BLOCK ,150VAC, 2NO/2NC, MINIATURE, OIL TIGHT
Buy Surplus As Low As
CAN$111.77
IN STOCK!
GENERAL ELECTRIC CR104G53
CR104G53

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON LENS,RED, CAP
Buy Surplus As Low As
CAN$29.81
IN STOCK!
GENERAL ELECTRIC P9PDNVD
P9PDNVD

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, FOR C-2000 PUSH BUTTONS, P9PDNV0 BASE + LAMP, AC/ ...
Buy Surplus As Low As
CAN$73.02
IN STOCK!
GENERAL ELECTRIC 080B20V
080B20V

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 10AMP, 660VAC, 2 N.O.
Buy Surplus As Low As
CAN$20.86
FLUKE 65
65

FLUKE

BEZEL PLASTIC BLACK FOR 65W2132GP SWITCH
Buy Surplus As Low As
CAN$12.52
Repair Yours
Contact Us
IN STOCK!
ALLEN BRADLEY 40171-002-01
40171-002-01

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, TRANSFORMER MODULE, FOR PILOT LIGHT, 120 VAC, 50/60 HZ
Buy Surplus As Low As
CAN$70.04
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!