Home
 > 
Lighting
 > 
Lighting Accessory
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
2509W

2509W

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 2509W
EATON CORPORATION 2509W
EATON CORPORATION 2509W
EATON CORPORATION 2509W
EATON CORPORATION 2509W
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$3.94
Save as much as 46%
Last Value Update: 2013-04-24
Product Description
Warranty

Description

  • 2509W
  • LAMP HOLDER 2P FLUORESCENT SNAP/SLIDE IN SCRW MNT
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #2509W
CategoryLighting
SubcategoryLighting Accessory
If you need a specific firmware or series relating to 2509W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$3.54
SKU: 23934551
Save Up To CAN$0.39!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$2.69
SKU: 23934552
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$2.34
SKU: 23934553
Save Up To CAN$1.60!
66 in US

Refurbished (Used, Repaired & Tested)

CAN$2.13
SKU: 23934554
Save Up To CAN$1.81!
o
Rush Available
5 in US
If you need a specific firmware or series relating to 2509W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

HOWARD INDUSTRIES E3/32IS/120SC
E3/32IS/120SC

HOWARD INDUSTRIES

ELECTRONIC BALLAST, 120VAC, 60HZ
Buy Surplus As Low As
CAN$49.05
WALDMANN LIGHTING 150-125-019
150-125-019

WALDMANN LIGHTING

DISCONTINUED BY MANUFACTURER, TRANSFORMER, 60 VA, 120 VAC, 50/60 HZ, 24 VAC, 2/5 AMP, NO REPLACEMENT
Buy Surplus As Low As
CAN$115.93
ALLEN BRADLEY 855T-L24
855T-L24

ALLEN BRADLEY

BULB, 24V AC/DC INCANDESCENT LAMP, FOR USE WITH 855E AND 855T
Buy Surplus As Low As
CAN$10.40
IN STOCK!
MAGNETEK 787-LR-SLH-QP
787-LR-SLH-QP

MAGNETEK

MAGNETEK BALLAST

BALLAST QUCK PLUG 450V CLASS P TYPE 1 HL
Buy Surplus As Low As
CAN$93.63
ROBERTSON TRANSFORMER L6827
L6827

ROBERTSON TRANSFORMER

BALLAST .14AMP 277VAC
Buy Surplus As Low As
CAN$37.16
IN STOCK!
BANNER ENGINEERING 75206
75206

BANNER ENGINEERING

(HFFBE120) REPLACEMENT BALLAST; FOR REMOTE BALLASTFLUORESCENT LIGHTS; MODELS LCF___LT
Buy Surplus As Low As
CAN$75.80
LITHONIA LIGHTING 595768
595768

LITHONIA LIGHTING

BALLAST HOUSING 400W 60HZ 480V 1A/ TX-400M-480-HSG
Buy Surplus As Low As
CAN$185.78
MAGNETEK 1130-826S
1130-826S

MAGNETEK

BALLAST 400WATT METAL HALIDE M59/H33 MT 120-480VAC
Buy Surplus As Low As
CAN$138.22
MAGNETEK 487-SLH-TC-P
487-SLH-TC-P

MAGNETEK

MAGNETEK BALLAST

DISCONTINUED BY MANUFACTURER, UNIVERSAL MAGNETIC T12 BALLAST, FLOURESCENT, RAPID START, 277 V, 60 HZ ...
Buy Surplus As Low As
CAN$62.42
IN STOCK!
UNIVERSAL LIGHTING TECHNOLOGY 4140P-BES
4140P-BES

UNIVERSAL LIGHTING TECHNOLOGY

DISCONTINUED BY MANUFACTURER, BALLAST 26/32WATT 120V MAG
Buy Surplus As Low As
CAN$37.16
ROBERTSON WORLDWIDE HP1527P/D
HP1527P/D

ROBERTSON WORLDWIDE

BALLAST 1-LT 13WATT 277V HPF
Buy Surplus As Low As
CAN$35.67
ROBERTSON WORLDWIDE HP2827PC
HP2827PC

ROBERTSON WORLDWIDE

BALLAST
Buy Surplus As Low As
CAN$34.18
BANNER ENGINEERING HFFW8RB
HFFW8RB

BANNER ENGINEERING

HFFW8RB LIGHT FLUORESCENT 8IN EXTERNAL BALLAST, PART # 75210
Buy Surplus As Low As
CAN$274.95
CATTRON RL-2SP20-TP
RL-2SP20-TP

CATTRON

BALLAST, 120V, 60HZ, LINE CURRENT .550A, USE ADVANCE RL-2SP20-TP , T12 MAGNETIC FLUORESCENT BALLAST
Buy Surplus As Low As
CAN$59.45
GENERAL ELECTRIC 12
12

GENERAL ELECTRIC

GE LIGHTING

DISCONTINUED BY MANUFACTURER, LAMP, MINIATURE, 6.3V, PRICE PER EACH
Buy Surplus As Low As
CAN$5.65
IN STOCK!
GTE 47409
47409

GTE

SYLVANIA

M750/120/277/347/480-PS-KIT
Buy Surplus As Low As
CAN$246.71
GTE 47623
47623

GTE

SYLVANIA

LU150/480-CWA-KIT
Buy Surplus As Low As
CAN$185.78
KOOMEI LIGHTING CC24VMBLONG
CC24VMBLONG

KOOMEI LIGHTING

BULB, INCANDESCENT, 24 VOLTS, 1.2 WATT, MINI BAYONET, LONG BULB, PRICE PER EACH
Buy Surplus As Low As
CAN$6.97
SONY LT10
LT10

SONY

DISPLAY MULTI-FUNCTION 1AXIS
Buy Surplus As Low As
CAN$322.51
Repair Yours
CAN$261.68
EEC AEG SH05-22A
SH05-22A

EEC AEG

MINI RELAY 2NO 2NC 16AMP 110/120 50/60HZ COIL
Buy Surplus As Low As
CAN$57.96