260013E-725B

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 260013E-725B
representative photo
click to zoom
Weight: 0.01 kgs
Estimated Value - CAN$7.90
Save as much as 40%
Last Value Update: 2013-04-16
Product Description
Alternate Part Numbers
Warranty

Description

  • 260013E725B
  • SWITCH SNAP-IN ROCKER 16AMP 250VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #260013E-725B
CategoryCommercial Product Parts
SubcategoryMiniature Snap Action Switch
If you need a specific firmware or series relating to 260013E-725B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$7.90
SKU: 20613489
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$6.00
SKU: 20613490
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$5.21
SKU: 20613491
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$4.74
SKU: 20613492
Call 1.855.752.9393 for Availability
or send us a message
REPAIR YOURS
Call 1.855.752.9393 for all your repair needs
Average Delivery 5-15 Days
Call For Pricing
o
Rush Available
If you need a specific firmware or series relating to 260013E-725B, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 26006BBU
26006BBU

EATON CORPORATION

ARROW HART

BRN SUPER PLUG BULK
Buy Surplus As Low As
CAN$4.74
ALLEN BRADLEY 1794-CE1
1794-CE1

ALLEN BRADLEY

EXTENSION CABLE, FLEX I/O, OPEN STYLE, SCREW CONNECTION, 0.3 METER LENGTH, IP20
Buy Surplus As Low As
CAN$111.77
IN STOCK!
ALLEN BRADLEY 800H-JR2A
800H-JR2A

ALLEN BRADLEY

SELECTOR SWITCH, 30.5 MM, 3 POSITION, MAINTAINED, NON-ILLUMINATED, STANDARD KNOB OPERATOR, PLASTIC, ...
Buy Surplus As Low As
CAN$89.42
IN STOCK!
NKK M2035BB1W01
M2035BB1W01

NKK

BUSHING MOUNT MINIATURE TOGGLE
Buy Surplus As Low As
CAN$19.37
OMRON B3D-4112
B3D-4112

OMRON

SWITCH, TACTILE, 10MA, PCB/PUSH-ON, OPERATING FORCE:1.67N, CONTACT VOLTAGE DC NOM:12V, CONTACT CURRE ...
Buy Surplus As Low As
CAN$0.57
SELECTA SS508-BG
SS508-BG

SELECTA

DISCONTINUED BY MANUFACTURER, TOGGLE SWITCH, SPST, ON-OFF, 15A, 6-32VDC, 125VAC
Buy Surplus As Low As
CAN$26.82
SELECTA SS517-BG
SS517-BG

SELECTA

PUSHBUTTON PUSH-PULL OFF-ON 25AMP 6VDC
Buy Surplus As Low As
CAN$8.53
SELECTA SS608
SS608

SELECTA

TOGGLE SWITCH 3PDT ON-OFF-ON
Buy Surplus As Low As
CAN$17.88
MATSUSHITA ELECTRIC LKM-FC34-5
LKM-FC34-5

MATSUSHITA ELECTRIC

PANASONIC

FLOPPY DRIVE 120MB 2XSLIM LS120 SUPERDISK NOTEBOOK
Buy Surplus As Low As
CAN$223.54
CARLING SWITCH SW7-W-5A
SW7-W-5A

CARLING SWITCH

TOGGLE SWITCH MINIATURE 6A 125VAC 3AMP 250VAC
Buy Surplus As Low As
CAN$7.58
ITT 7101K2ZQE
7101K2ZQE

ITT

C&K

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; SWITCH OPERATION:ON-NONE-ON; CONTACT CONFIGURATION:SPDT; ILL ...
Buy Surplus As Low As
CAN$17.88
ITT 7201
7201

ITT

C&K

INCOMPLETE PART NUMBER
Buy Surplus As Low As
CAN$5.69
ITT 7101J1V3BE2
7101J1V3BE2

ITT

C&K

7101J1V3BE2 TOGGLE SWITCH
Buy Surplus As Low As
CAN$17.88
ITT 7101SPHZQE
7101SPHZQE

ITT

C&K

TOGGLE SWITCHES ON NONE ON SPDT 5A 250VAC 28VDC
Buy Surplus As Low As
CAN$20.86
REGAL REXNORD 0801-2312
0801-2312

REGAL REXNORD

MCGILL

PADDLE SWITCH 125-250VAC 20A
Buy Surplus As Low As
CAN$20.86
ITT 7103LY1CQE
7103LY1CQE

ITT

C&K

TOGGLE SWITCH 2AMP/5AMP 120VAC/250VAC
Buy Surplus As Low As
CAN$5.69
IN STOCK!
NKK M2012B2B1W01
M2012B2B1W01

NKK

TOOGLE SWITCH, 6 A, 125 V, 17.50 MM, M12X1, SOLDER LUG, NON-ILLUMINED
Buy Surplus As Low As
CAN$12.79
IN STOCK!
NTE 54-340
54-340

NTE

SWITCH TOGGLE MINIATURE FLAT HANDLE 3PDT 6A 125VAC (ON)-OFF-(ON) EPOXY SEALED SOLDER LUG TERMINALS
Buy Surplus As Low As
CAN$16.39
SICK TB2S-2P3230
TB2S-2P3230

SICK

MINIATURE PHOTOELECTRIC SENSORS, SUPPRESSION TYPE 38MM, SENSING RANGE 3 MM ... 30 MM , MAX 1 MM ... ...
Buy Surplus As Low As
CAN$134.12
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!