Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
271W-SP-L

271W-SP-L

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 271W-SP-L
representative photo
click to zoom
Weight: 0.00 kgs
Estimated Value - CAN$26.04
Save as much as 48%
Last Value Update: 2022-11-03
Product Description
Warranty

Description

  • 271WSPL
  • SWITCH DUPLEX COMB SP/SP 15A 120V WH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #271W-SP-L
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 271W-SP-L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$23.15
SKU: 144269731
Save Up To CAN$2.89!
Must Purchase Minimum Quantity Of 10
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$19.37
SKU: 144269732
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$16.39
SKU: 144269733
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$14.31
SKU: 144269734
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 271W-SP-L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 270W-SP-L
270W-SP-L

EATON CORPORATION

ARROW HART

RECP DUPLEX 15A 125V 2P3W STR WH
Buy Surplus As Low As
CAN$2.09
EATON CORPORATION 275A-SP-L
275A-SP-L

EATON CORPORATION

ARROW HART

SWITCH DUPLEX COMB SP/3WAY 15A 120V AL
Buy Surplus As Low As
CAN$16.39
ALLEN BRADLEY 800T-XD1R
800T-XD1R

ALLEN BRADLEY

CONTACT BLOCK, 30-150 VDC MAX, 0.06 TO 0.15 AMP MAX, 1.8 VA TO 8 VA MAX, LOGIC REED TYPE, 1 NO CONTA ...
Buy Surplus As Low As
CAN$17.88
IN STOCK!
ALLEN BRADLEY 800MS-N10A
800MS-N10A

ALLEN BRADLEY

COLOR CHIP, FOR 800MS BACKLIT PUSH BUTTONS, AMBER, PLASTIC, MOUNTABLE
Buy Surplus As Low As
CAN$38.75
IN STOCK!
ALLEN BRADLEY 800H-N104A
800H-N104A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 02/28/2011, CAP, AMBER, FOR PUSHBUTTON SWITCH, REPLACEMENT PART, FOR NE ...
Buy Surplus As Low As
CAN$160.95
ALLEN BRADLEY 800T-N234
800T-N234

ALLEN BRADLEY

REPLACEMENT MOUNTING RING, 30 MM, FOR 800T PUSH BUTTON, OCTAGONAL, FOR CLUSTER PILOT LIGHT DEVICES
Buy Surplus As Low As
CAN$7.45
ALLEN BRADLEY 800E-A2DT
800E-A2DT

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 11/01/2006, INTERLOCK DOVE TAIL, FOR PUSHBUTTON SWITCH, MOUNTABLE
Buy Surplus As Low As
CAN$1.79
IN STOCK!
ALLEN BRADLEY 800E-ABZ1
800E-ABZ1

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, BEZEL SQUARE FOR PUSHBUTTON SWITCH
Buy Surplus As Low As
CAN$1.07
IN STOCK!
EAO 19-951.5
19-951.5

EAO

(PRICE/EA) LENS, SQUARE, GREEN; LENS SHAPE:SQUARE; SWITCH LENS COLOUR:GREEN; PRODUCT RANGE:-; FOR US ...
Buy Surplus As Low As
CAN$3.06
GENERAL ELECTRIC CR104G53
CR104G53

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSHBUTTON LENS,RED, CAP
Buy Surplus As Low As
CAN$29.81
IN STOCK!
GENERAL ELECTRIC CR104G54
CR104G54

GENERAL ELECTRIC

CAP AMBER COLOR
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC CR104PXC01
CR104PXC01

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 30.5 MM, 10 AMP CONTINUOUS, SINGLE-CIRCUIT, FINGER-SAFE ...
Buy Surplus As Low As
CAN$56.63
IN STOCK!
IDEC LT1X-08W
LT1X-08W

IDEC

DISCONTINUED BY MANUFACTURER, LIGHT TOWER LENS, WHITE
Buy Surplus As Low As
CAN$34.28
SIEMENS 3SB03-ATRM
3SB03-ATRM

SIEMENS

ANTI-TWIST RING,METEL,F.30MM P.B. UNIT
Buy Surplus As Low As
CAN$5.36
IDEC AP8M122-G
AP8M122-G

IDEC

PILOT LIGHT, MINIATURE, 24VDC, GREEN
Buy New
CAN$17.00
IN STOCK!
KB ELECTRONICS 9832
9832

KB ELECTRONICS

KNOB & DIAL KIT LARGE, 9832-KNOB AND DIAL KIT - LARGE DIAL PLATE (2.25" X 2.06")
Buy Surplus As Low As
CAN$12.46
IN STOCK!
WESTINGHOUSE PB1B
PB1B

WESTINGHOUSE

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 600 VAC, CLEAR
Buy Surplus As Low As
CAN$114.75
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!