Home
 > 
Pilot Devices
 > 
Selector Switch
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
3033L

3033L

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 3033L
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$127.10
Save as much as 51%
Last Value Update: 2010-03-16
Product Description
Alternate Part Numbers
Warranty

Description

  • 3033L
  • 3WY 30A 120-277V SW
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3033L
CategoryPilot Devices
SubcategorySelector Switch
If you need a specific firmware or series relating to 3033L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$103.17
SKU: 20613638
Save Up To CAN$23.92!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$79.25
SKU: 20613639
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$68.78
SKU: 20613640
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$62.80
SKU: 20613641
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3033L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 3033B
3033B

EATON CORPORATION

ARROW HART

3WY 30A 120-277V SW
Buy Surplus As Low As
CAN$52.33
EATON CORPORATION 3033RD
3033RD

EATON CORPORATION

ARROW HART

SW TOG 3WAY 30A 120/277V AUTOGRD B&S RD
Buy Surplus As Low As
CAN$46.35
ALLEN BRADLEY 800M-XA4S
800M-XA4S

ALLEN BRADLEY

CONTACT BLOCK, FOR 800M PUSHBUTTON, 2 NORMALLY CLOSED, SMALL SCREW TERMINALS WITH PRESSURE PLATE, 2 ...
Buy Surplus As Low As
CAN$80.74
IN STOCK!
ALLEN BRADLEY 800E-4X202
800E-4X202

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER 2006-10-01, CONTACT BLOCK, FOR PUSH BUTTON SWITCH, 22.5MM PB, LATCH MOU ...
Buy Surplus As Low As
CAN$44.86
IN STOCK!
ALLEN BRADLEY 800E-AF205W
800E-AF205W

ALLEN BRADLEY

22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLACK W/ WHITE TEXT, O
Buy Surplus As Low As
CAN$12.83
ALLEN BRADLEY 800E-AF5
800E-AF5

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, COLOR CAP, FOR 22.5 MM PUSHBUTTON, ROUND, FLUSH AND GUARDED, YELLOW
Buy Surplus As Low As
CAN$7.48
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.77
IN STOCK!
SIEMENS 52RA4P2
52RA4P2

SIEMENS

FURNAS ELECTRIC CO

LENS TYPE, PLASTIC MATERIAL, 30 MM SIZE, RED COLOR, ILLUMINATED SELECTOR SWITCH USED ON, ROUND CAP S ...
Buy Surplus As Low As
CAN$14.35
IN STOCK!
SIEMENS 52RA4P9
52RA4P9

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, PLASTIC PILOT LIGHT LENS, OIL TIGHT, AMBER
Buy Surplus As Low As
CAN$10.77
IN STOCK!
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.47
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
SIEMENS 52AABA
52AABA

SIEMENS

ACCESSORY FOR CL52, 30MM PROTECTIVE BOOT, SILICONE RUBBER, CLEAR, FOR USE WITH FLUSH PUSHBUTTON OPER ...
Buy Surplus As Low As
CAN$26.00
IN STOCK!
GENERAL ELECTRIC 080-B10V
080-B10V

GENERAL ELECTRIC

DISCONTINUED BY MAUFACTURER, CONTACT BLOCK W/O FLANGE, 10 AMP, 660 VAC
Buy Surplus As Low As
CAN$20.93
IN STOCK!
IDEC HW1A-B2-B
HW1A-B2-B

IDEC

ACCESSORY, HW SERIES, 22 MM, ROUND BEZEL, ENGRAVABLE LENS, EXTENDED, BLACK
Buy New
CAN$0.43
IN STOCK!
IDEC HWAQ-118
HWAQ-118

IDEC

FACEPLATE, HW SERIES, 22 MM DIAMETER, 30 MM X 29 MM, WITH ENGRAVING PLATE, "RAISE" NAMEPLATE
Buy New
CAN$4.36
SIEMENS 3SB3420-0B
3SB3420-0B

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, COMPONENT FOR ENCLOSURE, 22 MM, 10 AMP, 400V, 1 NO, SCR ...
Buy Surplus As Low As
CAN$74.76
IN STOCK!
ALLEN BRADLEY 609-N9
609-N9

ALLEN BRADLEY

NEON LAMP, ACCESSORY, REPLACEMENT PART, 120 VAC / VDC, BULB FOR NEMA MANUAL MOTOR STARTER
Buy Surplus As Low As
CAN$19.44
IN STOCK!
ASEA BROWN BOVERI OT45E3
OT45E3

ASEA BROWN BOVERI

DISCONTINUED BY MANUFACTURER, DISCONNECT SWITCH, NON-FUSIBLE, UL GENERAL PURPOSE AMP RANTING: 60 AMP ...
Buy Surplus As Low As
CAN$108.88
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$142.27
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$139.36
IN STOCK!