Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
3274V-SP

3274V-SP

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 3274V-SP
representative photo
click to zoom
Weight: 1.36 kgs
Estimated Value - CAN$64.08
Save as much as 47%
Last Value Update: 2010-03-16
Product Description
Alternate Part Numbers
Warranty

Description

  • 3274VSP
  • TOGGLE SWITCH DECORATOR 15AMP 2POLE 120VAC IVORY
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #3274V-SP
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 3274V-SP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$55.14
SKU: 14896749
Save Up To CAN$8.94!
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$43.22
SKU: 14896750
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$37.26
SKU: 14896751
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$34.28
SKU: 14896752
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 3274V-SP, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 2751W-BOX
2751W-BOX

EATON CORPORATION

ARROW HART

PRICE/EA; (MINPURCH= 100) WALLPLATE 1G DECORATOR THERMOSET OVR WH
Buy Surplus As Low As
CAN$1.71
EATON CORPORATION 3274W-SP
3274W-SP

EATON CORPORATION

ARROW HART

TOGGLE SWITCH DECORATOR 15AMP 2POLE 120VAC WHITE
Buy Surplus As Low As
CAN$17.88
ALLEN BRADLEY 800MR-N160G
800MR-N160G

ALLEN BRADLEY

CAP, GRAY COLOR, FOR 22 MM PUSHBUTTON SWITCH, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$87.92
ALLEN BRADLEY 800MR-N8
800MR-N8

ALLEN BRADLEY

RUBBER BOOT, FOR 800MR, FOR ILLUMINATED AND NON ILLUMINATED PUSH BUTTON, BLACK, ROUND, MOUNTABLE
Buy Surplus As Low As
CAN$52.16
ALLEN BRADLEY 800T-N208F
800T-N208F

ALLEN BRADLEY

CAP, JUMBO, 30 MM, FOR PUSHBUTTON, PUSH PULL, ORANGE, NON ILLUMINATED, MOUNTABLE
Buy Surplus As Low As
CAN$59.61
ALLEN BRADLEY 800A-N25
800A-N25

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, DIFFUSER INSERT, WHITE, ROUND, 5 PACK
Buy Surplus As Low As
CAN$8.94
ALLEN BRADLEY 800E-AF607W
800E-AF607W

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB. MOLDED LEGEND CAP, RD., FLUSH, BLUE W/ WHITE TEXT, RESET
Buy Surplus As Low As
CAN$10.19
IN STOCK!
ALLEN BRADLEY 800E-AF8
800E-AF8

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, 22.5MM PB., COLOR CAP, RD., FLUSH AND GUARDED, GRAY
Buy Surplus As Low As
CAN$11.33
IN STOCK!
GENERAL ELECTRIC CR104PXC91
CR104PXC91

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NO / 1 NC, 10 AMP, 600 VAC
Buy Surplus As Low As
CAN$35.77
IN STOCK!
GENERAL ELECTRIC CR2940U202
CR2940U202

GENERAL ELECTRIC

CONTACT BLOCK, SINGLE BLOCK, ONE DOUBLE-CIRCUIT BLOCK, 1 NO / 1 NC, 600 V, FOR FRONT MOUNTING
Buy Surplus As Low As
CAN$68.54
IN STOCK!
GENERAL ELECTRIC CR2940U207A
CR2940U207A

GENERAL ELECTRIC

ADAPTOR KIT FOR TANDEM MOUNTING CONTACT BLOCKS
Buy Surplus As Low As
CAN$16.39
Repair Yours
Contact Us
GENERAL ELECTRIC P9B10VN
P9B10VN

GENERAL ELECTRIC

CONTACT BLOCK, 22 MM, 10 AMP, 600 VAC, 1 NO AUX CONTACT, FRONT MOUNT, SCREW TERMINALS, IP20, CEMA, ( ...
Buy Surplus As Low As
CAN$10.73
IN STOCK!
IDEC SLC-2EP-A
SLC-2EP-A

IDEC

SLC40 24V LED MODULE
Buy New
CAN$56.43
GENERAL ELECTRIC 080BA9S120LV
080BA9S120LV

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, LED LAMP, 120V AC, GREEN, FOR PILOT DEVICE
Buy Surplus As Low As
CAN$31.30
IN STOCK!
ALLEN BRADLEY 61LJ2-1000
61LJ2-1000

ALLEN BRADLEY

LIQUID LEVEL CONTROL ACCESSORIES, FITTING, PROBE CUSTOM LENGTH 2
Buy Surplus As Low As
CAN$2,131.06
ALLEN BRADLEY 609-N9
609-N9

ALLEN BRADLEY

NEON LAMP, ACCESSORY, REPLACEMENT PART, 120 VAC / VDC, BULB FOR NEMA MANUAL MOTOR STARTER
Buy Surplus As Low As
CAN$19.37
IN STOCK!
ALLEN BRADLEY 1492-CA2175
1492-CA2175

ALLEN BRADLEY

NEMA/EEMAC SINGLE CIRCUIT OPEN CONSTRUCTION BLOCK, TUBULAR SCREW, #18 - #8 AWG, TWO 3' RAILS (88/RAI ...
Buy Surplus As Low As
CAN$1,207.10
IN STOCK!
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!