5251W

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 5251W
representative photo
click to zoom
Weight: 0.45 kgs
Estimated Value - CAN$18.81
Save as much as 43%
Last Value Update: 2012-06-20
Product Description
Alternate Part Numbers
Warranty

Description

  • 5251W
  • PRICE/EA
  • (MINPURCH= 50) RECP SINGLE 15A 125V 2P3W STR SWIRE WH
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5251W
CategoryElectrical Products
SubcategoryPlug/Receptacle
If you need a specific firmware or series relating to 5251W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

NEW OPTION

BROKERAGE / NON AUTHORIZED
New product with Radwell's 2-year warranty
Available to Order

New Product (Non-Authorized Line)

CAN$18.81
SKU: 20621753
Order Now!

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$14.72
SKU: 20621754
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$12.79
SKU: 20621755
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$11.37
SKU: 20621756
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5251W, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 5251V
5251V

EATON CORPORATION

ARROW HART

RECP SINGLE 15A 125V 2P3W STR SWIRE IV
Buy Surplus As Low As
CAN$11.37
EATON CORPORATION 5252A
5252A

EATON CORPORATION

ARROW HART

PRICE/EA; (MINPURCH= 100) RECP DUPLEX 15A 125V 2P3W STR B/SWIRE AL
Buy Surplus As Low As
CAN$16.39
GENERAL ELECTRIC THN3363
THN3363

GENERAL ELECTRIC

SAFETY SWITCH, HEAVY DUTY, NON-FUSIBLE, 3-WIRE, 100 AMP, 3 POLE, 600 VAC, NEMA 1 ENCLOSURE
Buy Surplus As Low As
CAN$469.43
Repair Yours
CAN$314.59
IN STOCK!
SIEMENS HF324N
HF324N

SIEMENS

SAFETY SWITCH, 200 AMP, 3 POLE, 240 VAC, FUSIBLE, NEMA-1
Buy Surplus As Low As
CAN$1,479.82
Repair Yours
CAN$783.31
IN STOCK!
SIEMENS NF354
NF354

SIEMENS

ITE SIEMENS

DISCONTINUED BY MANUFACTURER, SAFETY SWITCH, 200AMP, 3POLE, 600VAC, NON-FUSED, NEMA-1
Buy Surplus As Low As
CAN$2,056.55
Repair Yours
CAN$1,383.73
IN STOCK!
ALLEN BRADLEY 440N-G02096
440N-G02096

ALLEN BRADLEY

GUARDMASTER LTD

NON CONTACT SWITCH, FERROGARD, NO SPECIAL FEATURES, 1 N.C. SAFETY, REED, 24VDC, 1 AMP REED CONTACT 1 ...
Buy Surplus As Low As
CAN$230.99
IN STOCK!
SICK WEU262111A01
WEU262111A01

SICK

230 VAC, PLUG CONNECTOR, WITH 2NO RELAY OUTPUTS, MINI
Buy Surplus As Low As
CAN$780.89
Repair Yours
CAN$564.41
SICK WEU262122A01
WEU262122A01

SICK

115 VAC, PLUG CONNECTOR, MINI WITH 2NO RELAY OUTPUTS
Buy Surplus As Low As
CAN$780.89
Repair Yours
CAN$564.41
SICK WEU26/2-231A01
WEU26/2-231A01

SICK

24 VDC, PLUG CONNECTOR, MINI WITH 1NO / 1NC RELAY OUTPUTS
Buy Surplus As Low As
CAN$743.64
Repair Yours
CAN$535.24
SIEMENS SLID3654G
SLID3654G

SIEMENS

400A 600V 3P FUSIBLE BUS PLUG IP54 W/GND
Buy Surplus As Low As
CAN$9,881.86
Repair Yours
CAN$7,220.84
SIEMENS FR354
FR354

SIEMENS

SAFETY SWITCH, 200AMP, 3POLE/SN, 600V, NEMA-3R, FUSIBLE
Buy Surplus As Low As
CAN$8,615.14
Repair Yours
CAN$6,055.35
IN STOCK!
ALLEN BRADLEY 440K-T11204
440K-T11204

ALLEN BRADLEY

GUARDMASTER LTD

TONGUE SWITCH - TROJAN 5: CONTACTS(SAFETY AND AUX): 2 NORMALLY CLOSED, 1 NORMALLY OPEN, BBM PREFEREN ...
Buy Surplus As Low As
CAN$104.32
IN STOCK!
OMRON D4BL-K3
D4BL-K3

OMRON

SAFETY SWITCH, INTERLOCK, D4BL SERIES, TYPE:KEY, MOUNTING STYLE: SCREW, RED
Buy Surplus As Low As
CAN$89.42
SICK 6022589
6022589

SICK

I100 SERIES WITH M20 CONDUIT ENTRY 1 NO / 3 NC, PLUNGER ACTUATION
Buy Surplus As Low As
CAN$104.32
SIEMENS HNF361J
HNF361J

SIEMENS

ITE SIEMENS

SAFETY SWITCH, HEAVY DUTY, 30 AMP, 3P 600 VAC / 250 VDC, NON-FUSED, HD TYPE 12
Buy Surplus As Low As
CAN$403.71
Repair Yours
CAN$270.55
IN STOCK!
ALLEN BRADLEY 440K-MT55053
440K-MT55053

ALLEN BRADLEY

MT-GD2 LATCH RELEASE, 4 N.C., 1/2IN NPT CONDUIT - STANDARD ACTUATOR
Buy Surplus As Low As
CAN$213.11
Repair Yours
CAN$253.59
ALLEN BRADLEY 440G-T27186
440G-T27186

ALLEN BRADLEY

GUARDMASTER LTD

GUARDLOCK SWITCH, TLS-GD2, POWER TO RELEASE, 110V ACDC, 2 N.C., 2 N.C. SAFETY, 1 N.O AUX, BREAK BEFO ...
Buy Surplus As Low As
CAN$505.20
Repair Yours
CAN$316.99
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
BANNER ENGINEERING SM312DQD
SM312DQD

BANNER ENGINEERING

PHOTOELECTRIC SENSOR, MINI-BEAM: DIFFUSE, RANGE 380 MM, INPUT 10-30 VDC, OUTPUT BIPOLAR: 1 NPN, 1 PN ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!
HONEYWELL S7800A1001
S7800A1001

HONEYWELL

KEYBOARD DISPLAY MODULE, 7800 SERIES, 40 CHARACTER, ENGLISH LANGUAGE DISPLAY, 13 VDC PEAK FULL WAVE ...
Buy Surplus As Low As
CAN$619.25
Repair Yours
CAN$419.59
IN STOCK!