Home
 > 
Pilot Devices
 > 
Toggle Switch
 > 
EATON CORPORATION
 > 
ARROW HART
 > 
5926L

5926L

Manufactured by EATON CORPORATION ARROW HART

EATON CORPORATION 5926L
representative photo
click to zoom
Weight: 0.03 kgs
Estimated Value - CAN$26.82
Save as much as 39%
Last Value Update: 2016-02-24
Product Description
Warranty

Description

  • 5926L
  • DISCONTINUED BY MANUFACTURER
  • TOGGLE SWITCH 2POSITION SOLDER LUG 1/2HP 250VAC
  • FACTORY WARRANTY MAY NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED

Specifications

Part #5926L
CategoryPilot Devices
SubcategoryToggle Switch
If you need a specific firmware or series relating to 5926L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Radwell is NOT an authorized distributor for EATON CORPORATION

RADWELL AFTER-MARKETPLACE ALTERNATIVE OPTIONS

RADWELL BUYING OPTIONS
Product comes with Radwell's 2-year warranty
In-Stock

Never Used Original Packaging (Surplus)

CAN$20.86
SKU: 20630255
Call 1.855.752.9393 for Availability
or send us a message

Never Used Radwell Packaging (Surplus)

CAN$17.88
SKU: 20630256
Call 1.855.752.9393 for Availability
or send us a message

Refurbished (Used, Repaired & Tested)

CAN$16.39
SKU: 20630257
Call 1.855.752.9393 for Availability
or send us a message
If you need a specific firmware or series relating to 5926L, we probably have it. Please call or email us with your request.
Order toll free: 855.752.9393
Order international: +1 609.288.9393
Are you in EU? Call: +44 1782 576800

Radwell is not an authorized distributor, reseller or representative of the products featured on this website. All product names, trademarks, brands and logos used on this site are the property of their respective owners. The depiction, description or sale of products featuring these names, trademarks, brands and logos is for identification purposes only and is not intended to indicate any affiliation with or authorization by any rights holder.

Customers Who Bought This Item Also Bought

EATON CORPORATION 58-BU
58-BU

EATON CORPORATION

ARROW HART

RECEPTACLE PANEL MOUNT 50A 125/250V 3P4W BK
Buy Surplus As Low As
CAN$26.82
EATON CORPORATION 592BBOX
592BBOX

EATON CORPORATION

ARROW HART

PRICE/EA; (MINPURCH= 8) SWIVEL LITE DUAL PAR38 FIX W/MTL BASE BR
Buy Surplus As Low As
CAN$25.33
BACO CONTROLS Z4
Z4

BACO CONTROLS

LIGHT MODULE AUXILIARY BLOCK 10AMP/380V W/ 1NO/1NC
Buy New
CAN$80.47
IN STOCK!
ALLEN BRADLEY 800T-N355A
800T-N355A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, LAMP, LED BULB, 120V, AMBER
Buy Surplus As Low As
CAN$28.31
IN STOCK!
ALLEN BRADLEY 800T-N160H
800T-N160H

ALLEN BRADLEY

PUSH-PULL CAP, NON-ILLUMINATED, REPLACEMENT COLOR CAP, 30 MM, 800T, BLACK
Buy Surplus As Low As
CAN$42.62
IN STOCK!
ALLEN BRADLEY 800E-N65A
800E-N65A

ALLEN BRADLEY

DISCONTINUED BY MANUFACTURER, REPLACEMENT LAMP, AMBER, LED, REPLACEMENT, MOUNTABLE
Buy Surplus As Low As
CAN$83.45
IN STOCK!
SIEMENS 52RA1A1
52RA1A1

SIEMENS

FURNAS ELECTRIC CO

CAP, FLUSH, BLACK 1 PC = 1 BAG OF 20 CAPS
Buy Surplus As Low As
CAN$11.00
IN STOCK!
SIEMENS 52RA4PB
52RA4PB

SIEMENS

FURNAS ELECTRIC CO

ACCESSORY, PILOT LIGHT LENS, OIL TIGHT, WHITE, PLASTIC
Buy Surplus As Low As
CAN$6.80
IN STOCK!
SIEMENS 52RB3D3
52RB3D3

SIEMENS

FURNAS ELECTRIC CO

DISCONTINUED BY MANUFACTURER, ACCESSORY, MUSHROOM HD.GREEN 1 5/8"
Buy Surplus As Low As
CAN$10.73
GENERAL ELECTRIC GE-1835
GE-1835

GENERAL ELECTRIC

LAMP .05AMP T3-1/4 55V MINATURE
Buy Surplus As Low As
CAN$2.46
IN STOCK!
GENERAL ELECTRIC CR104G55
CR104G55

GENERAL ELECTRIC

DISCONTINUED BY MANUFACTURER, PUSH BUTTON LENS, GREEN, CAP
Buy Surplus As Low As
CAN$34.28
IN STOCK!
IDEC LW1P-1C00V-W
LW1P-1C00V-W

IDEC

PILOT LIGHT, LW SERIES, ROUND BEZEL, 22 MM, BLACK PLASTIC BEZEL, FLUSH, SEPARATE TYPE, PC BOARD TERM ...
Buy New
CAN$31.00
SIEMENS 52BAK
52BAK

SIEMENS

FURNAS ELECTRIC CO

CONTACT BLOCK, 30MM, 1NO, HEAVY DUTY, 10AMP, 600V
Buy Surplus As Low As
CAN$27.00
IN STOCK!
SIEMENS 3SB3420-0C
3SB3420-0C

SIEMENS

DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 22MM, 1 NC, SCREW TERMINALS, (SUCCESSOR: 3SU1400-2AA10- ...
Buy Surplus As Low As
CAN$59.61
IN STOCK!
SIEMENS 8WD4358-1XX
8WD4358-1XX

SIEMENS

FURNAS ELECTRIC CO

INCANDESCENT LAMP, 230 V AC, 5 W, BASE BA 15D, ACCESSORY FOR SIGNALING COLUMNS, WITH DIAMETERS 50 MM ...
Buy Surplus As Low As
CAN$13.00
IN STOCK!
FLUKE 65
65

FLUKE

BEZEL PLASTIC BLACK FOR 65W2132GP SWITCH
Buy Surplus As Low As
CAN$12.52
Repair Yours
Contact Us
IN STOCK!
ALLEN BRADLEY 40274-533-02
40274-533-02

ALLEN BRADLEY

RUBBER BOOT KIT, FOR FOR SELECTOR SWITCH, BLACK
Buy Surplus As Low As
CAN$25.33
IN STOCK!
ENDRESS & HAUSER CPY3-4
CPY3-4

ENDRESS & HAUSER

BUFFER SOLUTION,CALIBRATION SOLUTION,+220MV; PH 7; 250ML
Buy Surplus As Low As
CAN$110.28
FRANKLIN ELECTRIC MRC-225A-100V
MRC-225A-100V

FRANKLIN ELECTRIC

CERUS

CONTACTOR, 225A, 225AF , 2NO & 2NC AUX, 100-240VAC/220VDC
Buy Surplus As Low As
CAN$1,320.36
Repair Yours
CAN$933.21
BANNER ENGINEERING SM312LVQD
SM312LVQD

BANNER ENGINEERING

SENSOR, MINI-BEAM, RETROREFLECTIVE SENSING, 5 METER MAX SENSING DISTANCE, 10/30 VDC INPUT, NPN/ PNP ...
Buy Surplus As Low As
CAN$138.90
IN STOCK!